-
Supplier: NorPix, Inc.
Description: Do you need more than one StreamPix instance to achieve your multiple camera image streaming capture? Are you using multiple computers with multiple cameras? Do you need a single application that can remotely control all StreamPix instances over a LAN? StreamPix Remote allows advance remote
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Software includes an application for a wireless audio player to stream music, uses FreeRTOS
- Category: Development Software
-
Description: techniques used by the reference software. Although the decoding software is considered normative, it cannot add anything to the textual technical description included in parts 1, 2, 3 and 6 of ISO/IEC 14496. The software contained in this part of ISO/IEC 14496 is divided into
-
Supplier: NorPix, Inc.
Description: data recording systems, it maintains the integrity of the CPU and SSD functionality. When used with Norpix StreamPix 5 video recording software, developers can build robust capture systems that acquire up to 8 GigE video streams with time stamp, IRIG-B, GPS and DAQ data.
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: Visual Sound, Inc.
Description: DSP devices, meaning that TAIDEN will not limit your design scope with other manufacturers in the world of audio. Just use the Congress Matrix™ software to control audio signal for each output and connect using balanced phoenix blocks to any other audio device. Congress
-
Supplier: Pleora Technologies Inc.
Description: receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and Linux operating systems. With a Developer Seat License, designers can develop production-ready software applications in the
-
Supplier: Advantech
Description: different parameters. VEGA-6300 offers a friendly user interface across HTTP, and can be remotely controlled using a CGI-style API. The software package also implements the streaming protocols used by of most of the CDNs, making it straightforward for a user to can upload the video
-
Supplier: Elsys AG
Description: version Data export to HDF5, ASCII and customer specific data formats Data import from ASCII or TransAS 2 Audio files import (*.wav and *.mp3) and export (*.wav) ActiveX/COM interface for direct accessing TranAX from Excel or customer specific software Recording Modes Single mode and
-
Supplier: Tightrope Media Systems, Inc.
Description: Cablecast SX Live broadcasts your station’s content live over the internet to your community and beyond to anyone with an internet connection. Cablecast SX Live is completely integrated with Cablecast scheduling and automation software so that you do not need anything else to make your
- Number of Video Inputs: 1
- Features: Audio Capability, Other / Proprietary
- Network: Fast Ethernet
-
Supplier: GL Communications, Inc.
Description: sound devices including Virtual Audio Cable (VAC) Applications Audio editing applications like Gold Wave, Adobe Audition that normally send or receive audio streams to /from a sound card can be directed to timeslots on GL's T1/E1 cards Real-time transmit streaming from
-
Supplier: CSA Group
Description: programming techniques used by the reference software. Although the decoding software is considered normative, it cannot add anything to the textual technical description included in parts 1, 2, 3 and 6 of ISO/IEC 14496. The software contained in this part of ISO/IEC 14496 is
-
Supplier: Biamp Systems, Ltd.
Description: media network connections to provide resilient audio streaming. If the primary media network experiences downtime, the secondary connection takes over with no loss of continuity. Supports up to 8 DSP-2 cards Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32
-
Supplier: Cirrus Logic, Inc.
Description: The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An 8:2 input multiplexer allows for up to eight channels of digital audio input data. The second
- Number of Digital Inputs: 8 #
- Number of Digital Outputs: 2 #
- Sampling Frequency: 32 to 192 kHz
- Supply Voltage: 3.3 volts
-
Description: one program with a common time base. The transport stream additionally supports the multiplexing of video and audio compressed streams from multiple programs with independent time bases. For almost error-free environments the program stream is generally more appropriate, supporting
-
Description: Transport Stream additionally supports the multiplexing of video and audio compressed streams from multiple programs with independent time bases. For almost error-free environments the Program Stream is generally more appropriate, supporting software processing of program information.
-
Supplier: Tripp Lite by Eaton
Description: 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. This MST hub works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. A built-in six-inch cable connects
- Number of Ports: 2 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. The B156-002-V2 works with all operating systems. Plug-and-play convenience means
- Number of Ports: 2 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. This MST hub works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. A built-in
- Number of Ports: 2 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers
- Number of Ports: 3 #
- Network Equipment: Hub
-
Supplier: Intergraph Corporation
Description: EchoStorm's adLib video management software, a third-party product, simultaneously captures, standardizes, processes, and fuses video from multiple sources and distributes it to MVA clients for near real-time viewing or archival query. As the video is captured at full resolution, metadata is
-
Supplier: Infineon Technologies AG
Description: output. The evaluation board provides a USB audio interface to stream audio data from the microphone with any audio recording and editing software. Summary of Features Audio interface for analog XENSIVTM MEMS microphones Audio streaming over USB
- Bus Width: 24-Bit
- Category: Development Board
-
Supplier: GL Communications, Inc.
Description: CDRs in database/ CSV file formats automatically record voice traffic for all calls or filtered calls continuous unlimited recording, limited only by hard disk or network storage space capture/playback audio – listen and record audio streams ability to store voice in PCM or WAV formats
-
Supplier: GL Communications, Inc.
Description: various RTP audio traffic such as real-time audio, voice file, digits, single tone and dual tones. The software not only provides complete control over call scenarios to be tested, but also the ability to customize the network parameters for signaling and VoIP traffic. It has
-
Supplier: Security Camera Warehouse
Description: MPEG-4 / MJPEG compression 1.3 Mega pixel resolution Two-way audio Support cell phone / PDA / 3GPP Dual streaming Free bundled 36 ch recording software 180 Degree IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type No Max Video Resolution 1 Megapixel
- Camera Function: Video
-
Supplier: Microchip Technology, Inc.
Description: Ethernet Software Best-in-class power and small footprint 11-port SGMII switch All ports provide direct connectivity to 1G and 100 Mbps optical modules supporting industrial temperature range Audio Video Bridging (AVB) with support for time-synchronized, low-latency audio video
- Network Equipment: Switch
-
Supplier: GL Communications, Inc.
Description: the user has the fundamental capability to play each voice file. Audio playback of completed and captured calls allows a captured call to be instantly played to the PC speakers, either in the East direction, or the West direction, or both directions simultaneously. The audio files can
-
Supplier: Cirrus Logic, Inc.
Description: kHz digital audio converted to analog audio output AES3 input and output streams supplied EV-2 software allows firmware reprogramming two RS232 interfaces direct to CM-2 module and direct to microcontroller microcontroller 64 KB on-chip Flash program memory 1 KB RAM in-system
- Number of Channels: 2 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: TelephoneStuff.com
Description: CHAT 70 is a personal speakerphone that connects to PCs and laptops for rich, hands-free audio communication with Microsoft Office Communicator 2007. With HD Conference audio technologies, the CHAT 70 is the perfect audio peripheral for greatly enhanced collaboration through
- Phone Type: Telephone
-
Supplier: Cirrus Logic, Inc.
Description: audio data interface in ‘With Flags’ mode (audio data with status flags appended). The audio data interface supports I²S, left justified, right justified and DSP audio formats of 16-24 bit word length, with sample rates from 32 to 192 ks/s. The device is supplied in a
- Number of Digital Inputs: 8 #
- Number of Digital Outputs: 1 #
- Operating Frequency: 10 to 27 MHz
- Sampling Frequency: 32 to 192 kHz
-
Supplier: Optoma Technology, Inc.
Description: life. Easy-to-read text – Bright at 3500 ANSI lumens and high 3000:1 contrast ratio VGA and audio pass-thru operational on standby mode Auto keystone supports installation Remote management via RS-232 and Crestron management software Broad range of audio and video connectivity
-
Supplier: AXIS Communications, Inc.
Description: audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes
- Camera Function: Video
-
Supplier: Cisco
Description: Capture the Conversation Efficiently gather and cost-effectively analyze business intelligence from your contact center's thousands of customer conversations each day. Use Cisco MediaSense to record, play, stream, and store media, including audio and video. This open-standards, network-based
-
Supplier: SAE International
Description: Digital Audio Sensor: Provides common configuration and setup for different types of audio streams Digital Audio Output: Send streaming audio to a destination, frequently a speaker on a remote platform Digital Resource Discovery: Support run-time discovery of
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - How To Install . . .DVD-ROM Drives
disc-read-only memory drive; it's now a matter of keeping up with the Joneses. Just as audio CD players paved the way for CD-ROM drives in PCs, digital versatile disc (DVD) players are evolving from home entertainment to software. DVD drives for desktop computers can run DVD software titles
More Information Top
-
Microsoft, Antitrust and the New Economy: Selected Essays
Similarly, the district court found that Microsoft had attempted to induce RealNetworks to halt development of its streaming audio software , but the appeals court was silent on the issue.
-
Security analysis of mobile applications: A case study of a collaboration tool in healthcare
over the course of the past few years, the questions about the security of video conferencing have sprung up as it involves systems (e.g., video/audio equipments), people (e.g., video conferencing participants), and (video/ audio streaming ) software .
-
Specifying real-time properties in autonomic systems
tation scenario involving interactive audio streaming software is used to illustrate the timed temporal logic.
-
Scuppering pirates improves Internet audio | EurekAlert! Science News
Should there be loss of quality during the download, then the image interpretation component of the audio streaming software on the user's device will alert the user to a problem, providing the QoS aspect of the system.
-
Internet TV: guiding the future of broadcasting?
The CBC’s webmaster says the radio site is averaging 110000 hits per day, though their audio streaming software only supports 100 streams at any given time.
-
End-to-end security in the presence of intelligent data adapting proxies: the case of authenticating transcoded streaming media
Implementation as Filters: We specifically designed our implementation to facilitate integration into video and audio streaming software .
-
http://www.intel.com/content/dam/www/public/us/en/documents/product-specifications/high-definition-audio-specification.pdf
… channel 4 mapped to ASP slot 4 Converter channel 5 mapped to ASP slot 5 Converter channel 6 mapped to ASP slot 6 Converter channel 7 mapped to ASP slot 7 During setup of a stream , audio software is responsible for ensuring …
-
Autonomous Technology-Assisted Language Learning/Input - Wikibooks, open books for an open world
… features for recording audio from the Mac, including the ability to restrict recording to a selected program and set start and stop times for unattended operation (see Macworldâs March 2004 issue for a review of these and another streaming audio recording software ).
-
Transcription of Video- and film data in Qualitative social research
Thereto, one is used loss-free Videocodec like the TSCC that is used by the receiving programs Camtasia and Morae and one duplicates the audio current per software or over a second Sound card.
-
Computers Helping People with Special Needs
SAMPLITUDE is a main stream audio production software developed by SEKD in Dresden, Internet: www.sekd.com.
Indicates content that may require registration and/or purchase.