Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
- Operating Temperature: -40 to 194 F
-
Supplier: Sensata Technologies
Description: Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male
- Measurement Range: 236.2206 inch
- Operating Temperature: -4 to 176 F
- Features: Linear Potentiometer, String Potentiometer
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 78.7402 inch
- Operating Temperature: -4 to 176 F
- Features: Linear Potentiometer, String Potentiometer
-
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 118.1103 inch
- Operating Temperature: -4 to 176 F
- Features: Linear Potentiometer, String Potentiometer
-
Supplier: PMC Engineering LLC
Description: The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering Angle - Suspension
- Measurement Range: 2 to 50 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -5 to 180 F
- Power Requirements: DC Powered
-
Supplier: RS Components, Ltd.
Description: STRING POT 25 INCH RANGE
- Features: Other
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 5.905515 inch
- Operating Temperature: -4 to 176 F
- String Potentiometer Technology: Potentiometer
- Features: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: The MK miniature draw-wire sensors are specially designed for series applications with a large number of pieces. Due to the favorable price and the compact sensor size, new potential designs and cost optimization are the benefits to the user.
- Measurement Range: 29.527575 inch
- Operating Temperature: -4 to 176 F
- String Potentiometer Technology: Potentiometer
- Features: String Potentiometer
-
Supplier: BEI Sensors
Description: also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made of
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- String Potentiometer Technology: Optical Encoder
- Features: String Potentiometer
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 98.42525 inch
- Operating Temperature: -4 to 176 F
- Features: String Potentiometer
-
Supplier: Hymark/Kentucky Gauge
Description: Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
- Measurement Range: 78.7402 inch
- Operating Temperature: -13 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: BEI IDEACOD SAS
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle
- Features: String Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000001 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: SICK
Description: Wire draw encoders consist of a wire draw mechanism and an encoder. The rotation of the drum, which is proportional to the length being measured, is recorded and output by an encoder. This facilitates positioning on linear measuring paths. SICK's wire draw encoders support a large selection of
- Measurement Range: 49.212625 to 1,968.505 inch
- Features: Linear Encoder, String Potentiometer
-
Supplier: Piezo-Metrics
Description: placed in a power saving sleep mode to conserve batteries. Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct
- Operating Temperature: -4 to 131 F
- Features: Other
-
Supplier: Lika Electronic
Description: 10 or 15 m measurement length Robust aluminum housing with optional anticorrosive surface treatment Forced wire guidance and one layer winding ATEX encoder on request
- Measurement Range: 393.701 to 590.5515 inch
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: -13 to 185 F
- Linear Encoder Speed: 10,000 mm/sec
-
Supplier: DigiKey
Description: STRING POTENTIOMETER
-
Supplier: BEI Sensors
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle
- Measurement Range: 0 to 47.24412 inch
- Sensor Technology: Linear Encoder
-
Supplier: SAE International
Description: accelerometers, string potentiometers, and 3D photogrammetry. This paper discusses a series of simulated curb trip rollover tests conducted to study and compare different methodologies to measure and record dynamic roof deformation. The tests involved midsize crossover utility vehicles
-
Supplier: Richardson RFPD
Description: Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for an added
-
Supplier: SAE International
Description: vehicle with a high roof strength-to-weight ratio (SWR = 4.8). String potentiometers and high-speed video cameras were used to capture and quantify the dynamic roof motion throughout the rollover. Instrumented Anthropomorphic Test Devices (ATDs) in the front occupant positions allowed
-
Supplier: SAE International
Description: only static tire load data, GPS satellite data, string-potentiometers and accelerometer measurements, a robust measurement system can be constructed. The goal is to use near real-time processing of truck sensor data so that dynamic truck loads are available; when combined with data
Find Suppliers by Category Top
Featured Products Top
-
Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
More than 120 draw-wire sensor models in various designs, measuring ranges and output signal types cover a wide range of displacement measurement applications. For special requirements, standard models can be modified to suit individual needs. Customized versions can be commercially implemented from medium-sized quantities.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
Micro-Epsilon wireSENSOR WPS-K100 draw-wire sensors are designed for indoor and outdoor industrial use. The modular K-series design enables fast, low-cost customization for mobile machines, cranes, lifting technology and OEM applications.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Understanding Digital Potentiometers Resistor Variations
this variation can have a real effect in a Rheostat S ) creates the Relement into a string of resistors (R configuration (variable resistor). S AB resistance. The node between each R resistor is a S In the Potentiometer configuration, if the A and B contact point (source or drain) for the wiper switch
-
ADVANTAGES OF DRAW-WIRE ENCODERS
that sometimes it can be an excellent answer to measuring needs: Measuring lengths from 2 m (3.28 ft), 5 m (16.4 ft), 10 m (32.8 ft), and more, up to 50 m (164 ft). Any type of encoder can be integrated: incremental, absolute, fieldbus, Ethernet, analogue (including potentiometer). Resolution down to 0.01 mm
More Information Top
-
Evaluation of Dynamic Roof Deformation in Rollover Crash Tests
Researchers have explored various methods to measure dynamic roof deformation including the use of film analysis of external targets, accelerometers, string potentiometers , and 3D photogrammetry.
-
Establishing Occupant Response Metrics on a Roll Simulator
Figure 8 Approximation of OMCS Camera Array String potentiometers were utilized to provide a direct measurement of the ATD responses.
-
Structural Design of Culvert Joints
In addition, string potentiometers were mounted in the main joint and at the mid-span of each barrel to measure the vertical displacement of these points.
-
Liquefaction Mitigation Using Vertical Composite Drains: Full-Scale Testing for Pile Applications
String potentiometer .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/7529/ravichandrans04849.pdf?sequence=2
75 Figure 4.16: Differential reading in string potentiometers used to measure lateral deflection of frame due to twist in south column (plan view).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7307/1/Jan_Theuer_Thesis_2011.pdf
27 Figure 2.9: String potentiometer from UniMeasure used to measure the tine tip movement in upward and sidway directions.....................
-
Displacement Measurements in the Hybrid III Chest
METHODOLOGY SUPPLEMENTAL INSTRUMENTATION The National Highway Traffic Safety Administration (NHTSA) has developed a supplemental string potentiometer array to resolve local lateral translations and rotations of the Hybrid III chest [10].
-
A Moving Deformable Barrier with Dynamic Force and Deflection Spatial Measurement Capabilities for Full Scale Tests
… an array of 44 equally spaced triaxial load cells, Key Transducers Model: 6244-02, [6] was mounted onto the front of the two-in. thick aluminum backing plate located directly behind the honeycomb front face and an array of 44 string potentiometers .
-
Laboratory Experience with the IR-TRACC Chest Deflection Transducer
… measurement of only a single area of the chest with no room to add more transducers In the development of the Advanced ATD under contract from the NHTSA, Schneider et al. [2] developed a double-gimbaled string potentiometer (DGSP) in a telescoping …
-
Dynamic Response of Vehicle Roof Structure and ATD Neck Loading During Dolly Rollover Tests
The vehicles in the first two tests (without ATDs) were instrumented with accelerometers on the roof rails, a pair of triaxial accelerometers and a pair of triaxial angular rate sensors near the vehicle CG, three string potentiometers at the top of each …
Indicates content that may require registration and/or purchase.