Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trumeter Company, Inc.
Description: A 6 figure, general purpose heavy duty industrial stroke counter designed for high count rates and continuous operation even under the most adverse operating conditions. Corrosion resistant material and finishes. Large, easy-to-read numbers. Features Heavy duty High count rates
- Number of Digits: 6
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Trumeter Company, Inc.
Description: A highly versatile, 5 figure stroke counter. Numbers are large and distinctive for easy viewing even when above or below eye level. Ruggedly built for years of trouble-free use. An excellent choice for counting parts produced. Features Durable Large figures Reliable Large reset knob
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Newark, An Avnet Company
Description: STROKE COUNTER, 6 DIGIT, 4MM
-
-
Supplier: Newark, An Avnet Company
Description: STROKE COUNTER, 5 DIGIT, 4.2MM
-
Supplier: Newark, An Avnet Company
Description: STROKE COUNTER, 5 DIGIT, LH, TOP-COMING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
-
Digital Counters - Stroke Counter, 5 Digit, Lh, Top-Going; No. Of Digits / Alpha Trumeter -- 27B4571Supplier: Newark, An Avnet Company
Description: STROKE COUNTER, 5 DIGIT, LH, TOP-GOING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Series 20. Versatile, 5-figure, low cost, knob reset stroke counter with built-in lever return spring. Size: 3.2" × 1.4" × 1.4".
-
Supplier: Allied Electronics, Inc.
Description: Series 46. Low cost, compact size, 5-figure, long life, knob reset stroke counter. 1-4635 counts via right-hand lever with top coming action, internal spring return. Size: 2.5" × 1.4" × 1.35".
-
Supplier: Specialty Product Technologies
Description: These small case counters are available with ratchet drive (7272 series) or revolution drive (7287 series) models. They feature rugged construction, five digit easy to read display and quick knob reset.
- Number of Digits: 4 to 5
- Technology: Revolution Counters, Stroke Counters
-
Supplier: Fargo Controls, Inc.
Description: DESCRIPTION: Mechanical Counter model RS-84-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This ratchet counter adds 1 count for every 40°~45° stroke of lever. APPLICATIONS: Typical
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Traceable® Products
Description: Counter-Pen™ is a combination marker and digital counter designed for the lab and plant. Each time a black mark is made with the felt-tipped pen, it automatically sounds a beep, and LCD displays the counts. Use it to count cell growth on petri dishes, inventory parts, and tally samples
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: REED-Direct
Description: COUNTER, RIGHT RACHET Counts with one 45° adjustable lever movement (spindle on right side) 5-figure register with knob reset
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Radwell International
Description: COUNTER ELECTROMECHANICAL, 5 DIGIT STROKE COUNTER, RIGHT HANDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fargo Controls, Inc.
Description: The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob. FEATURES: Low cost High quality No power required Long mechanical life
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: RS Components, Ltd.
Description: 5 digit RH stroke counter, top coming
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Number of Digits: 5
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Quarktwin Technology Ltd.
Description: RH TOP COMING STROKE
-
Supplier: DigiKey
Description: RH TOP COMING STROKE
- Width: 91 mm
- Height: 43 mm
- Operating Temperature: -14.8 to 140 F
-
Supplier: ODG (Origin Data Global)
Description: RH TOP COMING STROKE
-
Supplier: igus® inc.
Description: be used for the stroke. Matching lubricant-free nuts with right-hand and left-hand threads are also available from stock. Cost-effective Long usable overall length Ready to install Higher allowable torque than with 2 component versions
- Length: 1.550000837 to 3.100001674 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: Optimal Handling Solutions
Description: wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Rotational Speed Range: 95.4929658551372 to 381.971863420549 rpm
- Operating Temperature: 14 to 122 F
- Features: Counter / Totalizer
- Display Type: Digital
-
Supplier: Radwell International
Description: REPLACEMENT LEVER, SPRING ASSEMBLY, 29 SERIES, FOR HEAVY DUTY INDUSTRIAL STROKE COUNTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROTARY CLAMP CYLINDER, 20 MM BORE, 20 MM STROKE, FEMALE THREAD, COUNTER-CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Fail-safe handle lock ensures accurate 50- and 100-cc samples with a single stroke Precision, hand-operated piston pump works with Sensidyne
gas detection tubes (sold separately). Features stroke counter, flow-finish indicator that signals stroke completion, and - Pump Type: Reciprocating Pumps
-
Supplier: Radwell International
Description: DISOCNTINUED BY MANUFACTURER, STROKE UNIT MODULE, IDEN-NR.: 115 658, FOR VALVES, TWO 4 DIGIT COUNTER DISPLAYS, +10 VDC ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Trebor International
Description: The PC20 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. This controller does require end-of-stroke sensors. Capable Of Auto-Tuning To Adjust Fill Time, Stroke Time, And Seat Time Of Pump Can Be Mounted In
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Media: Gas / Air
-
Supplier: United Testing Systems, Inc.
Description: electronics for counting and failure detection Count values are recorded to file every 100 strokes Number of strokes can be pre-set by operator Failed samples are displayed in different color on computer monitor for easy spotting Plot of failures vs. number of strokes is
- Display & Special Features: Computer Interface / Networkable
- Features: Other
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: SEYI America Inc.
Description: Anti-repeat safety device Forth-reverse switch Total counter 1 set Batch counter 1 set Pre-set counter 1 set Chop counter 1 set Maintenance counter 1 set Miss-feed detector socket 4 sets (2A,2B) Pneumatic ejector 1 set Air outlet 1 set Tool box 5. Optional
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 85 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Branham, W.C. Inc.
Description: Linear Tension Cable (LTC) Cylinders from W.C. Branham Inc. provide direct linear tension/counter balance available in cylinder bore sizes of 1, 1.5, 2, 2.5, 3.0, 4.0 and 5.0 inches. W.C. Branham has been manufacturing cable cylinders since 1981. These LTC Cylinders are a great tension tool
- Stroke or X-Axis Travel: 72 to 222 inch
- Actuation Type: Pneumatic
-
Supplier: ifm efector inc.
Description: Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of critical pneumatic cylinders via switching cycles
- Measurement Range: 1.968505 inch
- Operating Temperature: -13 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: SEYI America Inc.
Description: Counter Batch Counter Misfeed Sockets Air Outlet Air Ejector Electrical Light Socket Automatic Recirculation (Lubrication System) Flywheel Brake and Main Motor FWD/REV Controller Dual Check Safety Electrical Circuit Large Lockable Emergency Stop Buttom Die Light Device Safety Fence
- Capacity / Operating Force: 440 tons
- Stroke: 19.68505 inch
- Rate: 15 to 26 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Die Cutters and Die Cutting Machines - CHIESA Automatic Full Beam Die Cutting System TTM Belt SeriesSupplier: Manufacturers Supplies Co.
Description: functions: rapid die adjustment, stroke & cutting adjustment settings, die height & positive stops, total & pre-selection stroke counter, back-lit LCD to display various working conditions, self-help messages for the operator, maintenance schedule etc..
- Capacity / Operating Force: 88 to 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
has been stamped and formed, the webbing exiting the machine would want to pop up and hang on that blade. Whenever the material was fed into a closed blade, it would fall over itself and create a mess. “So what we did to counter that is we would only make a progression when (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
position - all while maintaining extremely high focal uniformity. Other imaging applications include: Consumer Digital Cameras. Non-Destructive Testing. Aerial Photography. Automotive Quality Control. 3. Advanced Security Applications. ATM money compartment security, currency counters, hotel room
-
Case Study: Algonquin College, Ottawa, Canada
of construction. Goal. To create a high density , easily accessible storage solution for a very busy dealership with a large and high volume inventory. Rousseau Solution. Drawers in Shelving, Spider (R) Shelving, Counter Cabinets, Specialized Racks. Rallye BMW is both a high quality and high volume
More Information Top
-
A Probabilistic Reasoning Tool for Circulation Monitoring Based on Flow Measurements
Data from the outflow meter, pump- stroke counter , inflow meter, pit volume indicator, standpipe pressure sensor, and other sensors are processed by a Kalman filter and examined for deviations from expected patterns.
-
Advances in Metering and Control Technology Improves Design and Execution of Foamed Cement Jobs
Indirect metering devices include ultrasonic meters and pump stroke counters .
-
An Evaluation of Flowmeters for the Detection of Kicks and Lost Circulation During Drilling
The tested drilling fluid inflow meters included conventional pump stroke counters , rotary pump speed counters, magnetic flow meters, and a Doppler ultrasonic flow meter.
-
An evaluation of flowmeters for the detection of kicks and lost circulation during drilling
The inflowmeters tested includedaconventionalmud pump stroke counter , a pump rotary speed transducer, a magnetic flowmeter, and a Doppler ultrasonic flowmeter.
-
Development and evaluation of a meter for measuring return line fluid flow rates during drilling
The tested inflow meters included conventional pump stroke counters , rotary pump speed counters, magnetic flowmeters, and an ultrasonic Doppler flowmeter.
-
Production guidance systems in the automotive production
When the maintenance applications for preventive maintenance in the ERP system are cared, the production guidance system needs so feedbacks, when maintenances are technically completed so that, e.g., operating hour meter or time counter can be reset.
Indicates content that may require registration and/or purchase.