Products/Services for Strong Dripless Shaft Seals

  • Dynamic Seals-Image
    Dynamic Seals - (674 companies)
    Dynamic seals retain or separate fluids, keep out contaminants, and contain pressure. They create a barrier between moving and stationary surfaces in rotary or linear applications such as rotating shafts and pistons. Dynamic seals fall into one...
  •  
    Labyrinth Seals and Clearance Seals - (27 companies)
    Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
  • Oil Seals and Grease Seals-Image
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  • Rotary Shafts-Image
    Rotary Shafts - (156 companies)
    ...made of carbon fibers bonded together by resins. They are not as strong as metal shafts, but are lightweight and help reduce energy requirements. Features. Rotary shafts are usually coated or hardened to improve durability. Anodizing is a protective...
  • Mechanical Seals-Image
    Mechanical Seals - (448 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Linear Shafts - (94 companies)
    ...of carbon fibers bonded together by resins. They are not as strong as metal shafts, but are lightweight and help reduce energy requirements. Linear shafts are usually coated or hardened to improve durability. Anodizing is a protective surface coating...
  •  
    Shaft Collars - (154 companies)
    ...a stronger and more uniform holding force than one-piece shaft collars. They also accept greater variances in shaft diameter and can be assembled anywhere on a shaft. Video Credit: Ruland Manufacturing Company, Inc. via YouTube. Specifications. Selecting...
  •  
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    ...external or piston seal, symmetric seal, and axial seal. Rod seals are radial seals. The seal is press-fit into a housing bore with the sealing lip contacting the shaft. Also referred to as a shaft seal. Piston seals are radial seals. The seal is fit...
  •  
    Exclusion Seals - (134 companies)
    ...category do not actually have any sealing capabilities. Instead, they serve to wipe or scrape away debris from moving or reciprocating shafts or rods. This helps to protect the seal and extend its life. Configurations. Exclusion seals are available...
  •  
    Precision Shafting - (80 companies)
    Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    …TPE, nitrile, PUs, silicone rubbers, and epoxies); dry film lubricant for gears, fasteners, shafts , bushings, hinges, linkages .... Precaution: Incompat. with strong oxidizing materials. .... Storage: 2 yr. storage in sealed containers stored in cool, dry area. .... used alone or in combination with cellulosics to improve pigment suspension and impart dripless applic. props.; high…
  • Handbook of Adhesive Chemical and Compounding Ingredients
    …alone or in combination with cellulosics to im- prove pigment suspension and impart dripless applic. props.; high … suit, rubber boots and chemi- cal safety goggles plus a face shield; avoid contact with strong acids,. .... and epoxy resin ester coatings; for printing ink ve- hicles and caulking and sealing compds.; food pkg .... Uses: Fluoroelastomer for inj., compression, extrusion, and calendering processes, for shaft seals, valve steam seals, molded goods…
  • Handbook of Lubricants
    Uses: Lubricant for machine oils, parallel- shaft enclosed gears, compres- sors, vacuum pumps, circulating systems, bearings, textile .... Storage: Store in a closed container away from strong oxidizing agents and. .... Storage: Store sealed in cool, dry place away from odor-producing sub-. .... Uses: Antifoam in mfg. of detergents, in floor polishes, dripless candles; lubri- cant, slip agent, antiblocking agent…
  • Handbook of Food Packaging Chemicals and Materials
    Uses: Antifoam in mfg. of detergents, in floor polishes, dripless candles; lubricant, slip agent, antiblocking agent, and .... sealing polyethylene films; intermediate for. .... strong oxidizers, strong bases; avoid high. .... Uses: Rubber used in O-rings, oil and shaft seals, gaskets, hose, diaphragms, mech.
  • Handbook of Paint and Coating Raw Materials Volume 1 and 2
    …nitrile, PUs, silicone rubbers, and epoxies); dry film lubri- cant for gears, fasteners, shafts , bushings, hinges, linkages .... Environmental: 5.3% biodeg. in 5 days Precaution: Incompat. with strong oxidizing materials Hazardous Decomp. .... Storage: 2 yr storage in sealed containers stored in cool, dry area Mazawet® 77 [BASF/Perf. Chems.]. .... alone or in combination with cellulosics to im- prove pigment suspension and impart dripless applic. props.; high…
  • Handbook of Textile Processing Chemicals
    Uses: Antifoam in mfg. of detergents, in floor polishes, dripless candles; lubri- cant, slip agent, antiblocking agent … 1900 mg/kg; TDLo (skin, mouse, 50 wks intermit- tently) 9200 mg/kg; highly toxic; strong irritant to skin … dyestuffs, cellulose esters, gelatin, casein, waxes, lacquers, shellac, ball-point pen inks; heat- sealing polyethylene films; intermediate .... Uses: High-performance fluoroelastomer for molded goods ( shaft seals), calen- dered goods (flue duct expansion joints), sol’n…
  • The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
    …are possible that include signaling a servo motor attached directly to the control shaft of a filler. .... Cork provided an incomparable friction-hold seal . .... Contemporary closure design is shaped by the demands of a pluralistic marketplace where strong consumer preferences for .... Contemporary ‘‘ dripless pour spouts’’ have recently been introducted to provide ‘‘No-Mess’’ dispensing of viscous, sticky…
  • Industrial Chemical Thesaurus
    Uses: Antifoam in mfg. of detergents, in floor polishes, dripless candles; lubricant, slip agent, antiblocking agent, and … USP 4444; Albagen 4439 †[Brenntag Specialties http://www.brenntagspecialties.com]; Aquagel Gold Seal ™ 200 † .... Precaution: DOT: Combustible liq.; a strong reducing agent; acts violently with oxidizers; incompat. with strong bases, strong .... Chlorotrifluoroethylene/vinylidenefluoride copolymer Uses: Rubber used in O-rings, oil and shaft seals, gaskets, hose, dia- phragms, mech…
  • Handbook of Fillers, Extenders, and Diluents
    Features: Promotes uniform consistency, good flow and brushing chars., dripless applic. and. .... in papermaking, coated paper base sheets, uncoated bond papers; food-contact coatings, closures with sealing gaskets for. .... with strong oxidizing agents. .... Miller-Stephenson Chem. Co., Inc., 40 Shaft .
  • ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
    …as a secondary thickener for sag and suspension control in flat, texture, and dripless paints such as .... Consequently, hydrogen bonding is strong , and excellent thickening comparable to that of fumed silica is obtained especially .... [84] Tothill, I. E., and Seal , K J., "Biodeterioration of Waterborne Paint Cellulose Thickeners," Int. .... The back wall is attached to the shaft of the rotor.


Product Announcements
Precision Polymer Engineering Ltd.
Technetics Group
Technetics Group
Precision Polymer Engineering Ltd.