-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes Model Number: LD-021-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M, A193
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 1.6535442 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M6
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Special Stud Bolts, Made of A193 B7/A194 2H Materials. Model Number:LD-025-SB3. Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Accuris
Description: Metric thread stud bolts
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1 Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A19
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Accuris
Description: STUDS; BOLT-STUDS; BOLTS; NUTS; ALLOY STEEL (FOR SERVICE TO 700 DEGREES F)
-
Supplier: Fabory North America
Description: Studbolts with 2 hexagon nuts UNC.
-
Supplier: Fabory North America
Description: Studbolts with 2 hexagon nuts metric threads.
-
Supplier: ASME
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their
-
Supplier: Accuris
Description: MATERIAL AND MECHANICAL PROPERTIES OF BOLTS, STUDS, AND BOLT & WASHER ASSEMBLIES
-
Supplier: Nelson Fastener Systems
Description: “J” are made to weld these studs. The chucks shown are for studs with the minimum radius J bend. If the length, “E”, is more than 4”, then side-gripping chucks can be used. The foot plates or split feet/grip combinations shown can be used to weld J2L studs. Please see the NBL
- Inch: 1/2", 1/4", 3/8", 5/8", 7/16"
- Shape: Round
- Material: Stainless Steel, Steel
- Attachment: Welded
-
Supplier: Accuris
Description: STUD; BOLT-STUD; NUTS; CAPSCREWS CORROSION-RESISTANT AND NON-FERROUS MATERIALS
-
Supplier: Elgin Fastener Group
Description: Projection Weld Studs Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright
- Length: 5.25 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded, Welded
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 120 mm ; with 2 stud bolts M10; 120,00 mm ; beige
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 70 mm ; with 2 stud bolts M8; 70,00 mm ; beige
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 35 mm ; with 2 stud bolts M6; 35,00 mm ; beige
-
Supplier: Newark, An Avnet Company
Description: Stud terminal block; 300 mm ; with 2 stud bolts M16; 300,00 mm ; beige
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 5/16"
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: The bolts are designed to be fixed with nuts from the back side. As there are no screw heads, it is easy to install and keep the flat surface clean.
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel, Steel
-
Supplier: Waytek, Inc.
Description: Battery Bolt Extender 36243, Side Post - Long Bolt Mount Category: Battery Lugs Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery Side post units are available for a variety of applications Long bolt
- Terminal Type: Battery Terminal, Wire Lug
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: The bolts are designed to be fixed with nuts from the back side. As there are no screw heads, it is easy to install and keep the flat surface clean. Neodymium magnet for strong magnetic force. Ultra-thin design with 3 mm thickness. Counter plate of back-mount type is also available.
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel, Steel
-
Supplier: Waytek, Inc.
Description: Battery Bolt Extender 36244, Side Post - Short Bolt Mount Category: Battery Lugs Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery Both top and side post units are available for a variety of applications
- Terminal Type: Battery Terminal, Wire Lug
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: The bolts are designed to be fixed with nuts from the back side. As there are no screw heads, it is easy to install and keep the flat surface clean. Neodymium magnet for strong magnetic force. Ultra-thin design with 3 mm thickness. Counter plate of back-mount type is also available.
- Features: Other
- Operation: Slide Bolts
- Materials: Stainless Steel, Steel
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the geometric control requirements for bolts, screws, and studs where worded notes and symbolized notes are used for straightness, concentricity, squareness, and runout.
-
Supplier: SAE International
Description: This standard establishes the rolled thread element tolerances for lead, half-angle, taper, and out-of-roundness for studs used in aerospace construction; it also establishes the requirements for lead threads and runout threads for these studs.
-
Supplier: Littelfuse, Inc.
Description: The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible
-
Description: ISO 8992:2005 specifies the general requirements for standardized bolts, screws, studs and nuts, but is also recommended for these non-standardized fasteners.
-
Supplier: CSA Group
Description: ISO 8992:2005 specifies the general requirements for standardized bolts, screws, studs and nuts, but is also recommended for these non-standardized fasteners.
-
Description: ISO 888:2012 specifies lengths and thread lengths for bolts, screws and studs for use in appropriate product standards and other relevant documents, e.g. for parts per drawing. It applies to bolts, screws and studs with ISO metric screw thread according to ISO 68-1.
-
Supplier: Allied Electronics, Inc.
Description: NYLON INSULATED MULTIPLE STUD RING TONGUE TERMINAL (22-16 AWG) 6-10 BOLT
-
Supplier: ASTM International
Description: Standard Specification for Quenched And Tempered Steel Bolts And Studs
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The two types of bolts covered in this specification are: 1.2.1 Type 1-Medium-carbon
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1-8 and an overall length of 7.00 in
- Length: 7.00000378 inch
- Inch: 1"
- Features: Other
- Bolt Type: Stud Bolt
Find Suppliers by Category Top
Featured Products Top
-
We offer a range of standard and custom-made stud bolts. (read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Double Ended Studs T-Bolts National Bolt & Nut Corporation As a trusted name in the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tariff edition of making lemonade with lemons National Bolt & Nut Corp (NBN) is a USA domestic manufacturer of custom non-standard and standard fasteners. If you require tariff-free bolts, studs , nuts, etc., you're in our sweet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation