-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Cadmium/Teflon-plated Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black, cadmium
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Accuris
Description: BOLT, NUTS, AND STUDS
-
Supplier: Accuris
Description: HEATER, BOLT, ELECTRIC, FOR BOLTS AND STUDS
-
Supplier: Accuris
Description: Steel Bolts, Studs, and Nuts
-
Supplier: ASTM International
Description: 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high-temperature service. The term bolting material as used in this specification covers bars, bolts, screws, studs, stud bolts, and wire. Bars
-
Supplier: Accuris
Description: SPECIFICATION FOR HIGH-STRENGTH NONHEADED STEEL BOLTS AND STUDS
-
Supplier: Littelfuse, Inc.
Description: The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible
-
Supplier: ASTM International
Description: Standard Specification for Quenched And Tempered Steel Bolts And Studs
-
Supplier: Elgin Fastener Group
Description: Projection Weld Studs Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright
- Length: 5.25 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded, Welded
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The two types of bolts covered in this specification are: 1.2.1 Type 1-Medium-carbon
-
Supplier: ASME
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for continuous thread, flange studs (stud bolts), and double-end inch-dimensioned studs. The following configurations are covered: Continuous thread stud: studs that are threaded over their
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Acme Industrial Company
Description: Acme Keylocking Studs provide security and "repairability" in applications where you can't use a through-bolt/nut combination. They are superior for use in soft materials such as aluminum or magnesium when extra strength, extended thread life and vibration-resistance are required.
-
Supplier: Allied Electronics, Inc.
Description: Time Lag Automotive Bolt-Down Fuses, 50 A Current Rating
-
Supplier: Waytek, Inc.
Description: Battery Bolt Extender 36243, Side Post - Long Bolt Mount Category: Battery Lugs Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery Side post units are available for a variety of applications Long bolt
- Terminal Type: Battery Terminal, Wire Lug
- Features: Other
-
Supplier: Waytek, Inc.
Description: Battery Bolt Extender 36244, Side Post - Short Bolt Mount Category: Battery Lugs Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery Both top and side post units are available for a variety of applications
- Terminal Type: Battery Terminal, Wire Lug
- Features: Other
-
Description: Tolerances for fasteners -- Part 1: Bolts, screws, studs and nuts -- Product grades A, B and C
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/80VAC/VDC;Stud
-
Supplier: SAE International
Description: This specification covers the grain flow pattern requirements in headed bolts, screws, and studs. The heading practice in the manufacture of the bolt, screw, or stud sets the grain flow pattern, but it is also greatly influenced by the fastener and tooling design as well
-
Supplier: Waytek, Inc.
Description: pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high-speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
-
Supplier: Essentra Components
Description: Studded Raised Face Flange Protectors quickly push-fit into the flange bolt hole requiring no fasteners. The PE material is weather and petroleum resistant and the protector meets ANSI B16.5 and API specifications for use on ASA and BS1560 flanges.
-
Supplier: Nelson Fastener Systems
Description: Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These
- Length: 0.592913706 to 0.9448824 inch
- Inch: 1/2", 3/8", 5/16"
- Metric: M10, M12, M8
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Waytek, Inc.
Description: prior to wiring assembly High current distribution with flexible bussing and configureable stud sizes improve assembly Stainless steel nuts can be applied with high-speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Designed to provide low sensitivity to extraneous environmental effects. Freq. range : 1 – 12000 Hz Temperature : -55 – 230 ℃ Weight : 4.9 gram Sensitivity : 0.316 pC/ms^-2 Maximum Operational Level (peak) : 3000 g
- Acceleration: 3,000 g
- Frequency Range: 1 to 9,000 Hz
- Operating Temperature: -67 to 446 F
- Features: Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed
- Shape: Round
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1-8 and an overall length of 7.00 in
- Length: 7.00000378 inch
- Inch: 1"
- Features: Other
- Bolt Type: Stud Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts. (read more)
Browse Threaded Rod Datasheets for BUMAX® -
materials. See our standard force sensing bolt and stud general product information page for details. Features Years of experience gaging aircraft quality force sensing bolts and many other types of standard and state of the art materials (MP 35N, Inconel, Monel, A (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Double Ended Studs T-Bolts National Bolt & Nut Corporation As a trusted name in the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
& Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Torque force grows exponentially as you work with larger bolts, but it’s not always easy to understand just how much power is needed to achieve said torque force, so the animal’s weight gives us a useful comparison. By comparing against (read more)
Browse Bolts Datasheets for Nord-Lock Group
More Information Top
-
Nuts 2h - Nuts 2h Manufacturers, Suppliers
[ Related Keywords : A193 B7 Stud Bolts , A194 2h Nuts ] .
-
Bolt Astm A193 - Bolt Astm A193 Manufacturers, Suppliers
[ Related Keywords : A193 B7 Stud Bolts , A194 2h Nuts ] .
-
Astm A193 B7 - Astm A193 B7 Manufacturers, Suppliers
[ Related Keywords : A193 B7 Stud Bolts , A194 2h Nuts ] .
-
Piping Handbook, Seventh Edition > PROCESS PIPING SYSTEMS
The most widely used bolting materials in process plants are ASTM A193 Grade B7 stud bolts with ASTM A194 Grade 2H heavy semifinished hexagonal nuts.
-
B16.48 Flange Paddle Blank and Spacer from C&N Industrial Limited, China
• ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 ...
-
Hex Nut - Hex Nut Manufacturers, Suppliers
Stud Bolt ( A193 -B7/B7M) / A194 -2h Hex Nut .
-
Bolt Nut Washer - Bolt Nut Washer Manufacturers, Suppliers (Page 5)
bolt&nut A193 Gr B7/A194 Gr 2H A320 Gr L7/A194 Gr 4 A193 Gr B16/A194 Gr 4/7 A193 Gr B16/ A194 Gr 4/7 7 Bolt stud &nut A193 Gr B7/A194 Gr 2H A320 Gr L7/A194 Gr 4 A193 Gr B16/A194 Gr 4/7 A193 …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
The specification for the fabrication of nuclear piping specifies alloy steel ASTM A193 , Grade B7 bolts / studs and ASTM A194 , Grade 2H nuts, which have minimum yield strengths below 150 ksi (105 ksi).
-
Astm A307 Manufacturers in Bolts, Astm A307 Suppliers & Exporters in Bolts Directory
ASTM A193 ,ASTM A194 ,ASTM A563- Bolts ,Nuts, Studs & Screws .
Indicates content that may require registration and/or purchase.