-
Supplier: SensorsONE, Ltd.
Description: The IMCL low cost water proof liquid level sensor is designed for end user or OEM applications which require a low cost submersible sensor with a durable design and a medium grade accuracy performance. Threee different choices of housing, seals and cable are possible with the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Automation24, Inc.
Description: The PS3607 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-8.7 psi (0-0.6 bar). The PS3607 submersible
- Working Pressure Range: 0 to 8 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PS3617 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-14.5 psi (0-1 bar). The PS3617 submersible
- Working Pressure Range: 0 to 14.5 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current
-
-
Supplier: Automation24, Inc.
Description: The PS3427 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-8.7 psi (0-0.6 bar). The PS3427 submersible
- Working Pressure Range: 0 to 8 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PS3417 submersible pressure transmitter from ifm efector features a robust and sealed stainless steel housing with the high IP68 protection. The unit with an analog output of 4-20 mA is suitable for a measuring range of 0-14.5 psi (0-1 bar). The PS3417 submersible
- Working Pressure Range: 0 to 14.5 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Advanced Piezoresistive Sensing Technology Variety of Output Signal CE EMI Compliant High Overpressure Protection Fast Response Time Stainless Steel Construction Submersible Cable Connection Standard When nothing but a submersible pressure sensor will do,
- Working Pressure Range: 2 to 300 psi
- Accuracy: 0.12 to 0.25 ±% FS
- Operating Temperature: -22 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Trafag Inc.
Description: Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)
- Working Pressure Range: 0 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 23 to 122 F
- Signal Output: Analog Current
-
Supplier: Clark Solutions
Description: Series 612 submersible pressure transmitters were designed to provide a previously unequalled level of performance. Utilizing Piezoresistive Sensor Technology, Series 612 Transducers are accurate, shock resistant and extremely stable over long periods of time. Reverse polarity
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.12 ±% FS
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ifm efector inc.
Description: Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this family of
- Working Pressure Range: 0 to 8.7029943 psi
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Trafag Inc.
Description: allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: -4 to 158 F
- Signal Output: Analog Current
-
Supplier: Gems Sensors & Controls
Description: Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: SensorsONE, Ltd.
Description: and therefore an absolute pressure sensor is used instead and the atmospheric pressure is deducted by other means. For aggressive media such as seawater the IMCL submersible absolute depth sensor has an Alumina ceramic diaphragm which has excellent corrosion
-
Supplier: Micro Sensor Co., Ltd.
Description: stability. The full stainless steel sealed construction and water-proof and oil-proof cable, make this submersible water level sensor submersed under water for long-term measurement and ensure a long life. It can also be used as a submersible water pressure sensor.
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Instrumentation Northwest, Inc.
Description: INW's improved PS9805 submersible pressure transducer is designed to provide level and temperature measurement in most types of liquid environments. The PS9805 features the latest in silicon, micro-machined, piezoresistive, strain gauge technology, and temperature measurement
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Electronic Sensors, Inc.
Description: fuels such as gasoline and kerosene. Operation: The PTX 1240 submersible pressure transmitter indicates the level of liquid by continuously measuring hydrostatic pressure via it's semiconductor sensing element and converting it to a 4-20mADC output signal. The transmitter is
- Signal Output: Analog Current
-
Supplier: Hayward Flow Control
Description: The HLS Series level sensor employs advanced sensor technology to ensure highly accurate and repeatable measurements in a wide range of corrosive liquid applications. Key Features and Benefits Unaffected by surface foaming, waves or headspace vapors All CPVC housing Al2O3 (Alumina)
- Measuring Range: 0 to 396 inch
- Material Temperature Range: 30 to 140 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: VEGA Americas, Inc.
Description: Application area For level measurement in wells, basins and open tanks. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 86 is a submersible
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: VEGA Americas, Inc.
Description: Application area For level measurement of liquids and corrosive media. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 87 is a pressure transmitter for
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: tecsis LP
Description: Deep sea submersible differential pressure transducer is rated to 6,000 psi external case pressure. Designed for ranges from 0-200 to 0-5,000 psid with accuracy of 0.5% accuracy (BFSL). Available with Seacon connector.
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the
- Working Pressure Range: 0 to 2,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: PMC Engineering LLC
Description: loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.ECO/N Voltage Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the
- Measuring Range: 0 to 415.2 inch
- Maximum Operating Pressure: 15 psi
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: Turner Designs, Inc.
Description: Cyclops-6K™ enables fluorescence detection to ocean depths of 6000 meters. Reinforced Titanium housing and a specialized optical head ensure sensor integrity at extreme pressures. The LED excitation source allows for low power consumption and excellent signal stability enabling
-
Supplier: PMC Engineering LLC
Description: installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options. ATM/NC Series Fully submersible, 1.1" diameter Ranges: Full Scale (Zero based) 0-40"WC to 0-360 psig Accuracy: 0.50% Chemical resistant: PVDF
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Stellar Technology
Description: The GT21XX liquid level pressure sensors feature STI’s rugged reliable strain gage sensing elements. These are coupled with advanced “State of the Art” electronics to provide high level signals. The GT21XX is small, accurate and reliable while providing excellent thermal
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, RS232 / RS485
- Measurement Type: Gauge
-
Supplier: Keller America, Inc.
Description: The Econolevel provides proven Keller quality for high volume pumping and distribution applications. It offers an industry standard 4-20mA analog output and durable 316L Stainless Steel construction. The Econolevel OEM submersible level transmitter is built in the U.S. Minimum order
- Maximum Operating Pressure: 100.14450867036 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: SensorsONE, Ltd.
Description: The LMK 807 chemical resistant immersible level sensor includes a ceramic pressure sensing diaphragm which has a high corrosion resistant to most chemicals. For waste-water applications the ceramic sensing element of the LMK-807 submersible level transmitter is semi-flush to
- Device Classification: Transmitter
-
Supplier: Keller America, Inc.
Description: The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and other materials are available as options. Series 26 W vented gauge versions have cable
- Maximum Operating Pressure: 290.0754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Keller America, Inc.
Description: temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed lightning protection.
- Maximum Operating Pressure: 390.173410404 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: SensorsONE, Ltd.
Description: brackish water. The CNS sensing diaphragm is in direct contact with the water and has a large surface area which makes it very sensitive to low pressure measurements. The CNS smart electronics provide a 5 to 1 turndown ratio for each pressure range, open channel flow options for 3/2 or
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
under pressure by the moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in construction. The (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in construction. The (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
AST Introduces Submersible Pressure Sensor for Measuring Level of Harsh Liquids
AST Introduces Submersible Pressure Sensor for Measuring Level of Harsh Liquids .
-
AST Pressure Sensors Acquire ABSCertification
• Measure Levels of Harsh Liquids in Vented or Sealed Tanks with Submersible Pressure Sensors from American Sensor Technologies .
-
Products | American Sensor Technologies introduces line of submersible pressure sensors | Plant Services
Home / Products & Vendors / Products / 2007 / American Sensor Technologies introduces line of submersible pressure sensors .
-
AST Offers Non-Incendive Pressure Transmitters with Turck Mini-Fast Electrical Connection
• Measure Levels of Harsh Liquids in Vented or Sealed Tanks with Submersible Pressure Sensors from American Sensor Technologies .
-
New Liquid Level Sensor for Temperature and Hydrostatic Level Measurement
• Measure Levels of Harsh Liquids in Vented or Sealed Tanks with Submersible Pressure Sensors from American Sensor Technologies .
-
AST Introduces New Submersible Pressure Sensors For Liquid Level Sensing Needs
AST Introduces New Submersible Pressure Sensors For Liquid Level Sensing Needs .
-
Overriding control of methane flux temporal variability by water table dynamics in a Southern Hemisphere, raised bog
Water table depth (WTD) was measured within a 1.5 m dipwell using a submersible pressure sensor (WL1000W, Hydrological Services, NSW, Australia), and precipitation was recorded using a tipping bucket rain gauge (TB5, Hydrological Services).
-
Field Test of Enhanced Remedial Amendment Delivery Using a Shear‐Thinning Fluid
Pressures in the injection and observation wells were measured and recorded with submersible pressure sensors (CT2X; 30 PSIG range; accuracy ±0.1% of full-scale out- put; Instrumentation Northwest Inc., Kirkland, Washington).
-
Spatial Variations in Pore-Water Biogeochemistry Greatly Exceed Temporal Changes During Baseflow Conditions in a Boreal River Valley Mire Complex, Northwest Ru...
The outflow point was instrumented with a trapezoidal flume (RBC-Flume, measurement range: 0.1–8.7 L s−1 ; Eijkelkamp Agrisearch Equipment, NL) and an accompanying submersible pressure sensor (46X, Keller AG, CH).
-
Review: Hydraulic head measurements—new technologies, classic pitfalls
1994) Proceedings of a U.S. Geological Survey workshop on the application and needs of submersible pressure sensors , Denver, Colorado, June 7–10, 1994.
Indicates content that may require registration and/or purchase.