Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: The VMC Group Pump Concrete Inertia Base End Suction Pumps consist of structural steel channel perimeter frame, reinforced steel, equipment mounting templates with anchor bolts and open spring isolators with height saving brackets or recessed spring pockets upon request. Spring deflections in
- Application: Vibration Isolation
- Machine Mount Type: Other
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product
- Automation: Semi-Automatic
- Goods: Liquid
- Machine Type: Filling / Packer Machines
- Packaging: Can
-
Supplier: Optima Packaging Group GmbH
Description: preventing product separation are optional Dosing/Weighing 200 parameter sets can be stored in the recipe memory Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Different dosing technologies are
- Automation: Semi-Automatic
- Goods: Liquid
- Machine Type: Filling / Packer Machines
- Rate: 120 Pieces / Min
-
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product
- Closing Method: Cap / Lid
- Industry: Household Product / Merchandise
- Machine Type: Closing Machines, Filling / Packer Machines
- Packaging: Other
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Multi
- Closing Method: Cap / Lid
- Industry: Household Product / Merchandise
- Machine Type: Closing Machines, Filling / Packer Machines
- Packaging: Can
-
Supplier: ASCO
Description: speed palletizing, de-palletizing processes, cardboard box/tray effectors, and rigid packaging in top/side loading machines. Design Features Diameter: 20 to 50mm; Flat round suction cup; Material: Elastodur; flexible, adaptable sealing lip; robust, reinforced main body
- Connection: Threaded, Quick-connect
- Diameter / Maximum Dimension: 20 to 50 mm
- In-line Filter: Yes
- Material: Other
-
Supplier: Victaulic Co. of America
Description: Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation Flanges may be machined to match most global (ANSI, DIN, GB, JIS, and AS-E) flange bolt hole patterns within the diffuser pressure rating Sizes from
- Category: Elbow
- Connection: Flange
- English Size: 14 to 24 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Progressive Surface
Description: Rotary index shot peening machines are available with both suction and pressure shot delivery. These peening machines are used in high volume applications such as aircraft engine blade roots and automotive gear peening applications, since parts are peened while others are
- Burnishing / Peening Type: Shot Peening
-
Supplier: ASCO
Description: hardness 65 All sizes come with a 2-piece fitting: consisting of machine-side fitting(2) and suction-side fitting (3) Size 100 mm x 40 mm with additional suction cup insert (4); included in delivery of connection fittings; reusable Clip-in filter screen (5) as pre-filter (filter
- Connection: Threaded
- Diameter / Maximum Dimension: 60 to 100 mm
- In-line Filter: Yes
- Material: Other
-
Supplier: ASCO
Description: that require more flexibility. Examples of applications include high speed palletizing, de-palletizing processes, cardboard box/tray effectors, and rigid packaging in top/side loading machines. Design Features Diameter: 20 to 60mm; Round 1.5 bellows suction cup; Material
- Connection: Threaded
- Diameter / Maximum Dimension: 20 to 60 mm
- In-line Filter: Yes
- Material: Other
-
Description: suction machines, amalgam separators, filters, valves, pipes, fittings and exhaust requirements. ISO/TS 22595-1:2006 is limited to the performance of the suction system at the suction line connection point.
-
Supplier: FIPA, Inc.
Description: Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough
- Diameter / Maximum Dimension: 160 to 350 mm
- Material: Neoprene, Nitrile (NBR)
- Stroke (if Applicable): 9 to 13 mm
- Vacuum Pad Type: Flat
-
Supplier: Husqvarna
Description: A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy
- Applications / Materials Abraded: Specialty / Other
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Power: 2 to 3 HP
-
Supplier: Schmalz Inc.
Description: curved workpieces such as frame parts and window profiles If the suction area is insufficient, they can be securely clamped mechanically during machining
- Application: Machine Shop
- Type: Specialty / Other
-
Supplier: Schmalz Inc.
Description: curved workpieces such as frame parts and window profiles If the suction area is insufficient, they can be securely clamped mechanically during machining
- Application: Machine Shop
- Type: Specialty / Other
-
Supplier: Schmalz Inc.
Description: curved workpieces such as frame parts and window profiles If the suction area is insufficient, they can be securely clamped mechanically during machining
- Application: Machine Shop
- Type: Specialty / Other
-
Supplier: CSA Group
Description: suction machines, amalgam separators, filters, valves, pipes, fittings and exhaust requirements. ISO/TS 22595-1:2006 is limited to the performance of the suction system at the suction line connection point.
-
Supplier: Schmalz Inc.
Description: Mechanical clamping system for CNC machining centers with flat table systems The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping One vacuum line (circuit 1) supplies the bottom suction plate for fixing the clamp
- Application: Machine Shop
- Type: Specialty / Other
-
Supplier: CiMa-Pak Corporation
Description: -free, includes a spare heating element Automatic edge guide of film from operating side Infeed conveyor with belt or finger chain Centrally located driven unwind Suction belt/outfeed belt is controllable Film end of roll alarm Optical signal lights warning of problems including
- Machine Type: Bagging Machines
-
Supplier: Sames North American Corporation
Description: large range of solvent and water-based materials) allowing it to be used for all kinds of applications Sustainability Designed from high-end materials (stainless steel, anodized forged aluminum body, brass) in conjunction with SAMES's machined projectors (aircaps + nozzle + needle) ensure
- Air Supply Pressure: 43.51 psi
- Air Flow / Gas Consumption: 3.29 to 5.59 SCFM
- Automation / Control: None - Manual
- Features: Pressure Feed
-
Supplier: CiMa-Pak Corporation
Description: Transverse sealbar with permanently heated sealing element, maintenance-free, includes a spare heating element Automatic edge guide of film from operating side Infeed conveyor with belt or finger chain Centrally located driven unwind Suction belt/outfeed belt is controllable Film
- Machine Type: Bagging Machines
-
Supplier: CiMa-Pak Corporation
Description: Fast and easy change-over, user friendly, repeatable product parameters / product data memory Infeed conveyor with belt or finger chain Film forwarding unit Suction belt / outfeed belt is controllable Film end control Film forming collar: adjustable on all sides or fixed
- Machine Type: Shrink Machines
-
Supplier: CiMa-Pak Corporation
Description: Fast and easy change-over, user friendly, repeatable product parameters / product data memory Infeed conveyor with belt or finger chain Film forwarding unit Suction belt / outfeed belt is controllable Film end control Film forming collar: adjustable on all sides or fixed
- Machine Type: Bagging Machines
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Pressure: 160 psi
- Maximum Discharge Flow: 4500 GPM
- Pump Type / Application: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Pressure: 160 psi
- Maximum Discharge Flow: 4500 GPM
- Pump Type / Application: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Pressure: 160 psi
- Maximum Discharge Flow: 4500 GPM
- Pump Type / Application: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Pressure: 160 psi
- Maximum Discharge Flow: 4500 GPM
- Pump Type / Application: Water Pumps
-
Supplier: CECOR
Description: coolant. Pump filtered coolant back to machine tool or transport for batch processing. Large capacity filter holds five cubic feet of solids. Twenty-horsepower propane engine powers lobe type, positive displacement pump to generate suction to 13” Hg (Mercury) with a pumping rate up to
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Packaging Machines - Acyrlic Multiple-Roll Tape Dispenser for 3" Diameter Core, 10" L -- GO-08278-26Supplier: Cole-Parmer
Description: Keep tapes handy and clean. A serrated cutting edge and bottom suction cups make these a stable choice. Model 08278-26 features a flip-top dust cover, measures 10" wide and hold tapes with a 3" diameter core.
- Machine Type: Tape Dispensers
-
Description: external to the machine, – Other systems are under consideration. This standard does not apply to – vacuum cleaners and water-suction cleaning appliances and automatic battery-operated cleaners for household use (IEC 60335-2-2); – floor treatment machines and wet scrubbing
-
Supplier: Cole-Parmer
Description: below). Digital display shows control functions and parameters. Save up to 9 different sieving programs for later recall through the quick-start function for greater efficiency. Sieving machine requires a vacuum cleaner to create the suction power (vacuum cleaner sold separately).
-
Supplier: Positech Corporation
Description: Positech’s pneumatic LodeArm® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which
- Capacity: 225 lbs
- End Effector / Tooling: Vacuum / Suction Cups, Mechanical
- Features: Rotating
- Lift Drive / Actuation: Air / Pneumatic
-
Supplier: Gardner Denver, Inc.
Description: pumps, claw vacuums and claw compressors among other machines. They offer process-safe and reliable operation at fairly low noise levels. Typical applications can be found in wood processing, wastewater treatment and the packaging and printing industries. They are also commonly used in
- Service Type: Compression / Pressure, Vacuum / Suction
-
Supplier: Novaflex Group
Description: . Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9
- Application: Suction / Vacuum
- Construction Options: Corrugated, Reinforced
- Inside Diameter: 1.5 to 4 inch
- Material: Thermoplastics
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to
- Capacity: 500 lbs
- End Effector / Tooling: Vacuum / Suction Cups, Magnetic, Mechanical, Other
- Features: Tilting, Rotating
- Lift Drive / Actuation: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
to improve first print success rate, thus reducing the need for time-consuming reprints. Features include Auto Support, Auto Orientation, and Suction Cup Detection. These slicing tools greatly increase the chances of getting a print right on the first try, saving both time and money (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
Suction Cups Automatic Tool Changers Extruded Bars (read more)
Browse Linear Bearing Rails Datasheets for Reid Supply -
BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips and particulates Handles liquids up to 1500 cPs Handles particulates and swarf with ease Single tool (read more)
Browse Drum Pumps Datasheets for Vortec -
nozzle. BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips (read more)
Browse Drum Pumps Datasheets for Vortec -
. KNF’s new micro gas pump NMP850 HP delivers outstanding high-flow, pressure, and suction performance, yet remains compact and lightweight. Based on the same footprint as the existing NMP850 series, the powerful new NMP850 HP (high performance) series offers greater than a 50% increase in (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
challenges of pressure and suction conveying and implements energy-saving, safe and smart solutions for the powder, granules and bulk materials industries. The pneumatic (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
B. Pot life is approximately one hour at room temperature. Application of the material is done with conventional suction type paint spray equipment after mixing. Application of the material is universal on all surfaces but horizontal orientation maximizes uniformity and a smooth surface coating (read more)
Browse Coating Services Datasheets for MINTEQ® International Inc, Pyrogenics Group -
component B. Pot life is approximately one hour at room temperature. Application of the material is done with conventional suction type paint spray equipment after mixing. Application of the material is universal on all surfaces but horizontal orientation maximizes uniformity and a smooth surface (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group
Conduct Research Top
-
Application of Surface Mount System
During the operation of the placement machine, the electronic components are sucked and discharged through the suction nozzle. The high-speed placement machine absorbs and discharges electronic components quickly, and requires high suction resistance of the nozzle tip to meet the long-term
-
Helping in the Fight Against COVID-19
, converting and rewinding equipment, machine/ coolant pumps and perhaps most significantly over this last year, medical suction equipment.
-
Managing Critical Roll Bearing Deterioration
Mill technicians at Orchids Paper suspected that two roll bearings were deteriorating on their most critical paper machine. Relying on Azima DLI's WATCHMAN TM Insight program to provide early warnings on impending machine faults, the Mill technicians collected vibration data from the suction
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. Synthetic oils, in some cases,. offer advantages in lower pour points to simplify oil. return and prevent waxing of evaporators or suction. filters. They can also reduce oil carryover, due to lower. or nonexistent aromatic content, and can provide more. consistent viscosity over varying temperatures
More Information Top
-
Relations Between Heat Losses of Glass, Forming Times, and Bottle Production in Blowing Machines
For suction machines (such as the Owens) the values are 103J poises and loL.
-
Federal Register > Tuesday, December 10, 2013 > [78 FR 74230] Medicare Program; Revisions to Payment Policies Under the Physician Fee Schedule, Clinical Labora...
suction machine (Gomco .
-
Liposuction
Since 1974, when the procedure was first conceived by Arpad and Giorgio Fisch- er, [1,2] to its production of a variety of cannulas, suction machines , and attempts to make the surgery easier on the surgeon with power cannulas, laser assisted lipo …
-
Safe Liposuction and Fat Transfer
The Fishers invented a blunt hollow electric cannula attached to a suction machine but unfortunately had prob- lems with bleeding and hematomas from the sharp blade within the cannula that cut off fat.
-
Autologous Fat Transfer
Why the syringe and not the suction machine ?