Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Andantex USA, Inc.
Description: Overview SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly A high-tech planetary gear
- Gear Ratio: 5 to 91 (X : 1)
- Backlash: 1.000000000000002 to 3 arcmin
- Mounting Style: Flange(s)
- Shaft Alignment: Parallel In-line
-
Supplier: Elliott Manufacturing Co., LLC
Description: This unique epicycloidal design has advantages superior to other gearboxes using common involuted tooth gears. Components operate in compression, not in shear. Unlike gear teeth with limited contact points, it has two-thirds of its reduction components in contact at all times. This design
- Features: Handwheel Actuator
- Actuation Method: Manual
-
-
Description: numerous input/output shaft diameters, it’s easy to find the parallel shaft gearbox for your unique needs. Our low ratio spur gear reducers can also be used as speed increasers. Ondrives.US’ FF and FFS model parallel shaft gear drives are manufactured from durable, high quality materials and
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Description: create superior positioning accuracy, even in the micro range. This compact precision gearbox solution from the alpha range of planetary gear reducers achieves substantially more torque than other alternatives.
- Gear Ratio: 4 to 100 (X : 1)
- Output Torque: 53,097.3451327434 In-lbs
- Backlash: 1.000000000000002 to 4.000000000000002 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DieQua Corporation
Description: operation and superior performance over similar-looking products. See specs for custom worm gearbox design options. 7 sizes in square worm gearbox design 2 larger sizes in round worm gearbox design 12 ratios from 5:1 to 100:1 Higher 2-stage ratios available Standard NEMA
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The Tandler PL2FS inline servo gearbox is engineered for high-performance motion control applications that demand accuracy, efficiency, and flexibility. Featuring precision-ground, matched-set planetary gearing and a revolutionary motor mount, this gearbox ensures optimal alignment,
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Grove Gear
Description: Grove Gear Stainless Steel gear reducers offer superior corrosion protection. They are rust proof and able to withstand the harshest conditions. The stainless steel housing, cover and external hardware offer an exceptionally long life.
- Gear Ratio: 5 to 3,600 (X : 1)
- Maximum Input Power: 17 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: maxon
Description: maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and
- Gear Ratio: 3.9 (X : 1)
- Output Torque: 1.85840707964602 In-lbs
- Maximum Input Power: 0.00643305784753354 HP
- Maximum Input Speed: 14,000 rpm
-
Supplier: maxon
Description: maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and
- Gear Ratio: 35 (X : 1)
- Output Torque: 2.38938053097345 In-lbs
- Maximum Input Power: 0.00321652892376677 HP
- Maximum Input Speed: 16,000 rpm
-
Supplier: maxon
Description: maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability. The
- Gear Ratio: 44 (X : 1)
- Output Torque: 7.9646017699115 In-lbs
- Maximum Input Power: 0.0201033057735423 HP
- Maximum Input Speed: 10,000 rpm
-
Supplier: maxon
Description: maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability. The
- Gear Ratio: 1,227 (X : 1)
- Output Torque: 9.29203539823009 In-lbs
- Maximum Input Power: 0.00134022038490282 HP
- Maximum Input Speed: 14,000 rpm
-
Description: Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications. Stealth's superior design and construction deliver "The Helical Advantage": Strong...30 %
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 238.938053097345 to 327.433628318584 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 to 7.99999999999998 arcmin
-
Description: Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva Stealth's superior design and construction
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 486.725663716814 to 778.761061946903 In-lbs
- Maximum Input Speed: 5,300 rpm
- Backlash: 10.00000000000002 to 12 arcmin
-
Supplier: Peerless-Winsmith, Inc.
Description: Winsmith's SE Maximizer Plus Speed Reducers are intended for wash down applications. The SE Maximizer Plus features the Winsmith WinGuard™ Epoxy Coating System that sets the benchmark for superior harsh environmental performance. WinGuard White Epoxy Paint Coating System exceeds ASTM B-117
-
Supplier: Sumitomo Machinery Corp. of America
Description: Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times.
- Output Torque: 55 to 603,000 In-lbs
- Maximum Input Power: 0.1 to 235 HP
- Gearing: Cycloidal
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Conic Systems
Description: The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a
- Gear Ratio: 63 to 200 (X : 1)
- Output Torque: 30.9734513274336 to 1,212.38938053097 In-lbs
- Maximum Input Speed: 14,000 rpm
- Backlash: 0 arcmin
-
Supplier: Boston Gear
Description: alignment of the gears for superior performance. Double-bearing input support extends horsepower capacity and increases durability. Because the R-VR Series is available through Boston Gear's Guaranteed Same Day Shipment Program, it's the one you can count on to be there when you need it.
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Boston Gear
Description: alignment of the gears for superior performance. Double-bearing input support extends horsepower capacity and increases durability. Because the R-VR Series is available through Boston Gear's Guaranteed Same Day Shipment Program, it's the one you can count on to be there when you need it.
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Sumitomo Machinery Corp. of America
Description: warehousing conveyor systems. Additionally, the Sumitomo Cyclo Overhead Conveyor Drive is drop-in ready for DVX and European standard footprints in both inline and right-angle configurations. The inline, vertical drive utilizes Cyclo's unique epicycloidal design and has advantages superior to
- Gear Ratio: 3 to 119 (X : 1)
- Gearing: Cycloidal
- Shaft Alignment: Parallel In-line
- Reducer Style: Shaft Mount
-
Supplier: Kollmorgen Corporation
Description: aluminum housing RediMount™ system Benefits High radial load carrying capability PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications Superior wear resistance and increased backlash integrity Fast, error-free mounting to almost any motor
- Gear Ratio: 1 to 500 (X : 1)
- Output Torque: 2,256.63716814159 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 15 arcmin
-
Supplier: Conic Systems
Description: SHF offers superior motion control with superb positional accuracy and repeatability to ± 0.25 arc-sec. An optimized tooth profile and wave generator shape allow for a greater area of tooth engagement, high torque capacity and torsional stiffness. The standard SHF includes a hollow wave
- Gear Ratio: 50 to 160 (X : 1)
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
- Mounting Style: Flange(s)
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input flanges, feel free to
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
Supplier: Conic Systems
Description: Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space,
- Gear Ratio: 50 to 160 (X : 1)
- Output Torque: 1,256.63716814159 to 10,734.5132743363 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
-
Supplier: FHD Bearings Co., Ltd.
Description: Universal Joint Cross Bearing The universal joint is a flexible joint which allows the propeller shaft to transmit torque from the gearbox at an angle. Our universal joint seal has several design advantages such as the two seal solution, allowing to reduce maintenance costs. Features: Two
- Nominal Bore: 1.3779535 inch
- Hub Outer Diameter: 3.8188997 inch
- Material: Alloy Steel
- Features: Corrosion Resistant, Sanitary Application
-
Supplier: Hannay Reels
Description: plate for superior stability. Handles pressures up to 3000 psi. Hydraulic motor for precise bi-directional control. Options: Chain and sprocket drive (in place of planetary gearbox). Powered swing bearing in base plate for swiveling capability.
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 1 to 1.5 inch
- Type Of Reel: Hose Reel
- Rewind Options: Hydraulic
-
Supplier: JTEKT North America, Inc.
Description: rotary torque to the booster. While the spherical roller bearing superior in the alignment property and load resistance is mainly adopted, the taper roller bearing superior in the axial load performance is often used on the fixed side and the cylindrical roller bearing superior
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Dupont Molykote
Description: Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in high demanding applications. The products offer superior rust and corrosion
- Kinematic Viscosity (@ 40°C): 224 cSt
- Viscosity Index: 136
- Pour Point: -40 F
- Flash Point: 460.4 F
-
Supplier: CITGO Petroleum Corporation
Description: and #2. The CITGO SynDurance Premium Synthetic 460 Grease #2 has superior water washout and spray off resistance, and is designed to prevent corrosion in fresh and sea water conditions. This is particularly important when exposed to corrosive anti-icing agents and water spray conditions. The
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Venture Mfg. Co.
Description: gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Comau S.p.A.
Description: high quality and supply chain flexibility. The N-170's straightforward integration and maintenance, combined with lower operating costs, make it a reliable choice for various industries. Equipped with advanced motion algorithms compatible with Comau e-Motion 3.0, the N-170 offers superior
- Number of Axes: 6 #
- Load Capacity: 170 kg
- Reach: 3,000 mm
- Robot Type: Articulated Robot
-
Supplier: Venture Mfg. Co.
Description: As a leading provider of world-class products like actuators of various kinds, motors and gearboxes, Venture has gained immense good will and recognition in the market. However, besides these products, venture has also proven its prowess and expertise in providing superior custom cable and
- Industry Served: Automotive, Computer / Networking, Consumer Electronics / Appliances, Industrial Automation, Telecommunications
- Capabilities: CAD Documentation / Drawings, Design Assistance, Prototyping, Testing and Evaluation, Total Manufacturing
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Timken Company (The)
Description: capital equipment costs Pre-set internal clearance facilitates ease and accuracy of the assembly Pre-loaded bearing designed for superior stiffness to manage motion of the main shaft and rotor Bearing raceway profiles control maximum stress levels to provide greater product durability
- Type: Two-Row Tapered
-
Supplier: Venture Mfg. Co.
Description: As a leading provider of world-class products like actuators of various kinds, motors and gearboxes, Venture has gained immense good will and recognition in the market. However, besides these products, venture has also proven its prowess and expertise in providing superior custom cable and
- Application: Audio, Automotive, Computer Cable, Industrial / Instrumentation and Control, Telecommunications, Video
- Features: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
Unlock superior precision, durability, and performance in robotics, automation, and advanced engineering projects. Contact us to explore customized solutions and high-efficiency gearboxes for your system needs. (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The Sesame Rotary Output Flange series provides precise positioning, high efficiency, low operating noise, backlash as low as <1 arcmin, superior redial, axial and moment load capacities, efficiencies >97% and electroless nickel plating surface treatment resists scratch and corrosion (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Key Features of KPL Planetary Gearbox: Superior Materials and Craftsmanship: Utilizes alloy forged steel with advanced heat treatment, high-precision helical gears, full needle roller bearings, and top-level gear grinding for enhanced durability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
High Precision and Durability with CaesarPlanetary® KPG Servo Gearbox The KPG series servo gearbox incorporates CaesarPlanetary® technology and super taper roller bearing technology, designed for superior performance in high-demand industrial automation environments (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The KPL series planetary gearboxes from CaesarPlanetary® are engineered for high-precision servo systems, combining advanced materials and patented technology to (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
customized heat treatment solutions for planetary gearbox core components. By leveraging advanced metallurgical technologies and equipment, KOFON delivers gearboxes with superior durability and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
DieQua Corporation Launches: The PHCH Inline Planetary Reducer, designed specifically for demanding Packaging Machinery Applications. Featuring superior Over-Hung-Load (OHL) capacities to address demanding Radial and Axial Loading requirements found in VFFS, HFFS, Pouching, Filling, Case (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
: Deploy planetary gearboxes with superior precision and reliability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Product Overview The micro precision planetary gearbox is a high-precision, compact gearbox offering superior torque density, rigidity, and efficiency for space-constrained precision motion applications. Key Features Compact and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Product Overview High-precision motion control requires gearboxes with exceptional accuracy, rigidity, and load capacity. The KPH servo gearbox series is engineered for demanding applications, delivering high radial and axial performance with minimal backlash (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
Conduct Research Top
-
How to Select the Correct Specification Planetary Gearbox
Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
and its less robust counterpart is stark. That puts pressure on the design engineer to choose the best power supply, control systems, motors, gearboxes, wheels and brakes to combine into a drivetrain, which ensures the mobile robot features the optimum trade-off between cost, reliability, efficiency
More Information Top
-
Vehicle gear
By large gears with high gear input moments and large masses to synchronize, synchronization becomes the critical component for the system life.
-
Power transmission in vehicle gears
By an axial distance of 171 mms, > 6 by torques up to 300 Nms a high gear spreading iG follows with it.
-
Roloff / Matek machine elements
The centrifugal force acceleration mustn't exceed v2 = r ¼ 550 m=s2 thereby (r of radii of the plunging wheel) as splashing losses become long otherwise and draw an unreasonably high gear heating after itself; further, there is a risk that the …
-
Roloff / Matek machine elements
The centrifugal force acceleration mustn't exceed v2 = r ¼ 550 m=s2 thereby (r of radii of the plunging wheel) as splashing losses become long otherwise and draw an unreasonably high gear heating after itself; further, there is a risk that the …
-
Manual combustion engine
As by this direct Drove no toothed wheel pair under load in the engagement, stands, one high gear effect degree is given here.
-
Hybrid vehicles
is necessary in the total translation region under the value 0,3 to force, what one high gear effect degree.
-
Vie path manual motor vehicle technology
For prevention of higher gear ratios, a compressor is usually used thereby that works according to the displacer principle and is denoted hereinafter as compressor.
-
Hybrid vehicles
is necessary to total translation region under the value 0,3 to force, what one high gear effect degree.
-
Energy management in the motor vehicle
This consumption advantage compensates over for higher gear losses so that a lower consumption is certified in the legal driving cycle.
-
Downsizing by combustion engines
Optimally, it represents in that respect that the maximum speed of the vehicle is reached at the supreme gear ratio and the corresponding driving resistance line thus crosses the nominal point.
Indicates content that may require registration and/or purchase.