-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045583-APDS-9253-001 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 470nm, 550nm, 610nm
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Inolux Category: Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Ambient Wavelength: 630nm Proximity Detection: No Output Type: Analog Operating Temperature: -40°C ~
- Wavelength Range: 630 nm
- Operating Temperature: -40 to 85 C
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Not For New Designs Type: Ambient, Gesture Wavelength: 940nm Voltage - Supply: 1.62V ~ 3.6V
- Wavelength Range: 940 nm
- Operating Temperature: -40 to 85 C
-
Supplier: Sharp Microelectronics of the Americas
Description: Optoelectronics Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor Dust Sensor IR
- Active Area Diameter or Length: 5.300000000000001 to 19 mm
- Photodiode Spectral Response: IR
- Photodiode Package: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Features: Bulk Pack, Other, Tape Reel
-
Supplier: ams
Description: The TMD2772 family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new and
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new
- Input (Supply) Voltage: 2.2 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TMD2772WA family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin surface mount module. The devices are register-set and pin-compatible with the TMD2771 family of devices and include new
- Input (Supply) Voltage: 2.2 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Sharp Microelectronics of the Americas
Description: Optoelectronics Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor Dust Sensor IR
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Sensor Type: Proximity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: LAND
Description: The transportation of coal on any form of conveyor system has the potential to ignite, with the ultimate outcome being a fire. Coal (even in small amounts) is a very good insulator, so fire which is burning beneath the surface may not be immediately obvious. A single point temperature
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: Marktech Optoelectronics
Description: Surface mount, and plastic emitters ranging from 720 to 950 nm. Our IR Emitter series is designed for applications requiring high output and precise optical/mechanical axis alignment. Also included in our emitter series are High Power devices that deliver typical values of 25
- Peak Wavelength: 1,450 nm
- Forward Voltage: 0.8 volts
- Optical Power Output: 6.5 milliwatts
- Viewing Angle: 45 degrees
-
Supplier: OSRAM Opto Semiconductors
Description: High speed SMT PIN Photodiode with Vlambda characteristic, high linearity, excellent IR suppression
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Isabellenhutte USA
Description: Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 1 W permanent power at 110 °C Constant current up to 18 A (3 mOhm)
- Resistance Range: 0.008 to 0.5 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Rochester Electronics
Description: AR0141IR - CMOS Sensor, 1280 Horiz pixels, 800 Vert pixels, 60fps, 0.40-1.50V, Square, Surface Mount
-
Supplier: DigiKey
Description: IR SENSOR IC 38KHZ, E3
- Operating Temperature: -25 to 85 C
- Photodiode Package: Surface Mount Technology (SMT)
-
Supplier: OSRAM Opto Semiconductors
Description: SMT PIN Photodiode with Vlambda characteristic, very linear ambient light sensor
- Spectral Response Range: 400 to 900 nm
- Active Area Diameter or Length: 2.6500000000000004 mm
- Active Area Height: 2.6500000000000004 mm
- Photodiode Spectral Response: IR
-
Supplier: Renesas Electronics Corporation
Description: can drive an ADC directly. The ISL29112 is housed in an ultra compact 2mmx2.1mm ODFN plastic surface mount package. Operation is rated from -40°C to +85°C.
-
Supplier: First Sensor AG
Description: First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options
- Spectral Response Range: 600 to 1,700 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 15 ns
- Dark Current: 1 to 10 nA
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.55 ns
- Dark Current: 0.8 to 2 nA
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: Sharp Microelectronics of the Americas
Description: Optoelectronics Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor Dust Sensor IR
- Input: AC
- Output: Phototransistor
- Mounting Option: Surface Mount
-
Supplier: Sharp Microelectronics of the Americas
Description: Optoelectronics Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor Dust Sensor IR
- Input: AC
- Output: Phototransistor
- Mounting Option: Surface Mount
-
Supplier: Marktech Optoelectronics
Description: TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
- Spectral Response Range: 400 to 1,100 nm
- Dark Current: 10 nA
- Photodiode Spectral Response: IR
- Photodiode Type: PN Photodiode
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: Campbell Scientific, Inc.
Description: The CNR1 net radiometer is manufactured by Kipp & Zonen for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave IR radiation versus surface-reflected short-wave and outgoing long-wave IR
- Height: 6.1 inch
- Weight: 8.8 lbs
- Operating Temperature: -40 to 158 F
- Measured Wavelength: 305 to 2,800 nm
-
Supplier: Terra Universal, Inc.
Description: electropolished surfaces for optimal cleanliness. Infrared sensors are mounted immediately behind the chrome-plated faucets to allow hands-free washer activation, ensuring that personnel do not touch surfaces and potentially contaminate hands or gloves. The optional soap
- Number of Dispensers: 4
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT) and
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: ABTech, Inc.
Description: rotations. A proximity sensor and trigger are used to precisely count off each revolution. With optional handheld IR thermal sensors you can enter the part and room temperatures and use the systems compensation factor. Features & Benefits Accuracy: .001" (25.4 μm) •
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Renesas Electronics Corporation
Description: dependent leakage currents in the absence of light, improving the light sensity at low lux levels. Housed in an ultra-compact surface mount 2mmx2.1mm ODFN clear plastic package, this device is excellent for power saving control functions in cell phones, PDAs, and other handheld
-
Supplier: Advance Security Products
Description: varifocal lens. This allows you to optimize your view for your specific needs. Features & Specifications 4 ~ 9mm Manual Varifocal lens IR LEDs: 48 Infrared Leds 100 ft IR Visible Distance Wall or ceiling mount Cable management bracket Operating Temperature/Humidity: -20°C to
- Camera Function: Video
-
Supplier: General Digital Corporation
Description: power supply Long lifecycle product OPTIONS: Integrated touch screen (resistive, surface capacitive, IR, projected capacitive) Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen) MIL-STD-3009 Class B Type II NVIS (NVG)
- Diagonal Screen Size: 15 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
- Vertical Viewing Angle: 60 to 80 Degrees
-
Supplier: TMP Pro Distribution
Description: for using additional standard power amplifiers; front volume control with master output level on rear for applications where maximum levels need to be preset; IR control via the front panel or an optional RJ45 CAT5 remote IR sensor; filtered sub output for feed to active
- Type: Amplifier
-
Supplier: Infineon Technologies AG
Description: applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product
- TJ: 150 C
- VGS(off): -1.2 to 0.4 volts
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Radicom Research, Inc.
Description: designed to support interfaces, such as DART, SPI, I2C, PWM and GPIOs. The RB8762 series is available in surface mount (SMD) or through-hole (DIP) hardware designs. Models: RB8762x-a-(G/-): SMD module with antenna onboard. RB8762x-c-(G/-): SMD module with connector for external
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
Find Suppliers by Category Top
Featured Products Top
-
Precision NDIR Gas Filters along with a complete offering of Stock and Custom IR filters are offered by (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Patented emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower element temperature of 600°C increases lifetime. The emitters are: More stable Less or no drift (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
.5 micrometers, covering UV, visible, and IR wavelengths. The term total broadband radiation refers to the sum of radiation across this full spectral range. Measuring this radiation comprehensively requires sensors that respond effectively across multiple wavelength bands. Continue reading on our website (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
smartGAS Mikrosensorik GmbH makes the NDIR Precision and Long Life Sensor modules. With NDIR, when the gas concentration changes, detector signal does too. Higher the gas concentration, weaker the signal (gas is absorbing). A (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Reflow Surface Mount Pyroelectric Infrared Sensor for Human Presence Sensing
Murata's Surface Mount Pyroelectric IR Sensor .
-
OPTEK Develops Miniature Infrared Surface-Mount Reflective Object Sensor
"We developed the OPB733TR sensor in response to customer requests for a small foot print, surface mount IR reflective sensor with a longer detecting range," said Alan Bennett, vice president of sales for OPTEK Technology. " .
-
A MOBILE ROAD CONDITION SENSOR AS WINTER MAINTENANCE AID
The present state-of-the-art of determining the presence of surface contaminants on pavements includes remote infrared ( IR ) surface temperature sensors mounted on maintenance vehicles, in-situ deicing chemical sensors embedded in roadways, and passive ice/water sensors mounted alongside the road …
-
NEW IDEAS FOR ITS. AN ANNUAL PROGRESS REPORT OF THE ITS IDEA PROGRAM, JULY 1998 - JUNE 1999
Present methods of determining the presence of surface contaminants on pavements includes remote infrared ( IR ) surface temperature sensors mounted on maintenance vehicles, in-situ deicing chemical sensors embedded in roadways, and passive ice/water sensors mounted along- side the road based on backscatter …
-
Application of machine vision for performance enhancement of footing machine used in leather industry of Pakistan
The Euler number of the binary image is then found to detect the presence of hole in the image which is located on the machine upper surface where IR sensor is mounted .
-
Development of a reflectance photoplethysmographic sensor used for the assessment of free flap perfusion
Reflectance photoplethysmographic flap sensor ; a: IR surface mount LED; b: PIN photodiode in miniature flat plastic package; c: Red surface mount LED.
-
Crop water stress mapping for site-specific irrigation by thermal imagery and artificial reference surfaces
An Apogee (Logan UT) IR thermal sensor mounted 0.1 m above the surface recorded ARS temperatures.
-
On-line rotor temperature measurements
In addition, a static measurement of the pole face (without rotation) was taken to compare the heated surface with the IR sensor with a precision RTD mounted on the pole face and an IR camera.
-
Excelitas Technologies Introduces New High-Performance Surface-Mount Optoelectronic Devices For Cutting-Edge Sensing Applications At SENSOR TEST 2012
Excelitas will be showcasing its newest surface - mount design (SMD) pyroelectric IR detectors and thermopile sensors , and introducing its new DigiPyro - PYD 5790, a brand new dual-element DigiPyro in SMD.
-
:: New Materials Zone ::
The surface - mount TCND5000 reflective sensor , which includes an IR emitter and PIN photodiode in a single package, is well suited for use in object presence sensors, touch sensors, and proximity sensors in a broad range of consumer, industrial, and automotive applications.
Indicates content that may require registration and/or purchase.