-
Supplier: DORMA Group
Description: of the door can be easily integrated without compromising the style and feel of the entrance. The ED100/ED250 operators reflect DORMA’s commitment to the environment in both manufacture and performance. Each unit is smaller and lighter than previous swing door
-
Supplier: DORMA Group
Description: The DORMA ED400 full power operator is designed for demanding applications such as retail centers, airports, and health care facilities. Engineered for high traffic entrances and heavy-duty applications, the ED400 can handle doors up to 320 lb per door leaf. Reliable DORMA
-
Supplier: DORMA Group
Description: Extruded aluminum covers in custom lengths are available to match aesthetically with the door frame. The ED700 may be used for door widths up to 48" (1220 mm) and a maximum weight of 200 lb (91 kg). For best accessibility, the operator can open the door up to an opening
-
-
Supplier: DORMA Group
Description: Employing an innovative electromechanical drive and a state-of-the-art microprocessor motion control system, the new ED900 is DORMA's most advanced low-energy swing door power operator. The operator is exceptionally quiet, safe, and easy to use. Advanced power assist When
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-1000 Swinging Door Operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to 12,000 lbs. and 66” wide. The NB-1000 can be expected to
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-2000 Swinging Door Operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to 20,000 lbs and 75” wide. The NB-2000 can be expected to
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-500 Swinging Door Operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to 4,500 lbs and 66” wide. The NB-500 can be expected to
-
Supplier: Terra Universal, Inc.
Description: Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve programmable options, smoke ventilation
- Width: 36 to 72 inch
- Features: Automatic, Window(s)
- Type: Cleanroom Doors
- Material: Glass, Plastic
-
Supplier: Brookfield Industries, Inc.
Description: such as keypads, card readers and keyswitches. 2) Push-Pull Activation- When the door is pushed or pulled on, the operator will start-up and move the door through a complete cycle of automatically opening the door, hold open time delay (HOD) and closing cycle. The amount
-
Supplier: Ralston Metal Products Limited
Description: Ralston’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm
- Length / Height: 19.5 inch
- Width/Diameter: 21.3 inch
- Depth: 7.9 inch
- Height: 19.5 inch
-
Supplier: Bobcat Company
Description: Eliminating the use for a foot pedal control, the E42 offers fingertip control boom swing which makes it effortless to operate. The auto idle reduces noise on the jobsite, while improving fuel efficiency. The conventional tail swing makes it simple moving the machine in its narrow
- Horsepower: 42.7 HP
- Load Capacity: 4,180 to 4,603 lbs
- Operating Weight: 9,246 to 9,976 lbs
- Travel Speed: 1.5 to 2.9000000000000004 miles/hr
-
Supplier: Bobcat Company
Description: Eliminating the use for a foot pedal control, the E42 offers fingertip control boom swing which makes it effortless to operate. The auto idle reduces noise on the jobsite, while improving fuel efficiency. The conventional tail swing makes it simple moving the machine in its narrow
- Horsepower: 42.7 HP
- Load Capacity: 4,180 to 4,603 lbs
- Operating Weight: 9,246 to 9,976 lbs
- Travel Speed: 1.5 to 2.9000000000000004 miles/hr
-
Supplier: Pentair, Inc.
Description: " STAINLESS STEEL MATERIAL 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
- Type: Electronic and Instrument Enclosures
- Features: Hinged Cover, Locking
- Material: Stainless Steel
-
Supplier: nVent Electric
Description: open and can accommodate a variety of front cover and door options? Internal grid straps are factory-installed in top compartment to provide support for operator interfaces? The bottom door is hinged on the left and has an attractive keylocking flush swing handle? The
-
Supplier: Phoenix Mecano Inc.
Description: designed for membrane front panels, is available for most sizes. Clear transparent doors, with snap latch or key operated locking latch, are available for most sizes. This viewing door is a protective cover and is not NEMA rated. We strongly recommend the installation of internal
- Length / Height: 23.62206 inch
- Width/Diameter: 9.055123 inch
- Depth: 5.0787429 inch
- Height: 23.62206 inch
-
Supplier: Ralston Metal Products Limited
Description: The 2mm steel doors are easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket. The lower front door and full height rear door are secured closed with a 4 point locking system. The
- Length / Height: 63 inch
- Width/Diameter: 23.6 inch
- Depth: 23.6 inch
- Height: 63 inch
-
Supplier: Eldon Enclosures
Description: The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be
- Length / Height: 19.68505 inch
- Width/Diameter: 19.68505 inch
- Depth: 8.267721 inch
- Height: 19.68505 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: along obstacles like fences, walls and buildings. The 308D CR SB will set the standard for swing boom excavators in the eight-ton size class. Operator Station Simple, easy operation allows the operator to focus on production. Cab A larger, spacious cab provides operator
- Horsepower: 57.6 HP
- Operating Weight: 18,519 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Eckel Manufacturing Company, Inc.
Description: locking of the tong door. The tong door easily swings open or closed and is locked when torque is applied to the tong. When combined with our safety door interlock the tong provides unparallel safety while speeding up the turn around time between connections.
- Use: General Industrial
- Product Type: Tongs / Grabs
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: jobsite work where other machines cannot operate--significantly impacting your bottom line. The 308D CR sets the standard for excavators in the eight-ton size class. Operator Station Simple, easy operation allows the operator to focus on production. Cab A larger, spacious cab provides
- Horsepower: 57.6 HP
- Operating Weight: 17,306 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: BMT USA, LLC
Description: connection Safe semi-automatic swing door Space saving - small footprint Mobile – can be easily moved to another lab or space Insulated chamber, doors and piping to save energy Built-in vacuum pump with water saving device Automatic adjustment of cooling water to reduce waste
- Capacity: 2.57 cubic feet
- External: Bench / Cabinet
- Features: Front Panel & Display, Shelving / Racks / Carts, Timers
- Application: Industrial, Laboratory
-
Supplier: RobotWorx
Description: operator is in the "working area" of the system. 3044mm x 5910 mm (including robot controller and welding power source, without safety fence), 4155 mm x 5910 mm (with door clearance). Distance between headstock-tailstock is maximum of 1500 mm on a side. There is a 1000 mm tool diameter
- Robot Type: Robot System
-
Supplier: Sugatsune America, Inc.
Description: to prevent the door from overextending. The damped self-close function kicks in once the door reaches 35° from the closed position, making it easy to ensure secure and complete door closure with minimal effort and precision required by the operator. The hinge
- Length: 2 inch
- Number of Holes: 4
- Features: Other
- Hole Type: Round
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat 304D CR delivers high performance in a compact radius design to help you work in the tightest applications. Operator Station Superior comfort to keep you productive throughout the work day. Comfortable Working Environment Spacious and comfortable operator station with excellent
- Horsepower: 41 HP
- Operating Weight: 8,500 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat 305.5D CR delivers high performance in a compact radius design to help you work in the tightest applications. Operator Station Superior comfort to keep you productive throughout the work day. Comfortable Working Environment Spacious and comfortable operator station with
- Horsepower: 49 HP
- Operating Weight: 11,696 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Description: operation Economy mode for medium-duty digging and loading Lifting mode for moving pipes or beams The operator's cab is spacious, quiet and comfortable, with ergonomic controls and helpful instrumentation. The multi-point adjustable seat accommodates any operator. In addition, the
- Horsepower: 463 HP
- Operating Weight: 158,953 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Machines
Description: take advantage of the machine’s versatility. All these tools are matched to optimize machine performance and deliver excellent value through productivity and long life. Operator Station Ergonomically laid out operator station with pilot operated joystick and foot pedal allows all
- Horsepower: 17.7 HP
- Operating Weight: 3,726 lbs
- Travel Speed: 1.7400000000000002 to 3.4800000000000004 miles/hr
- Type: Crawler Excavator
-
Description: optimization also delivers increased horsepower and torque. Compared to previous models, the DX300LC-3 provides improved swing torque, digging force, lifting capacity and boom-up speed. Four selectable power modes give operators added control over the machine's performance and fuel
- Horsepower: 213 HP
- Operating Weight: 67,770 lbs
- Travel Speed: 3.3000000000000003 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
The total weight of each door was 12,588 lbs with an opening/closing time cycle of 36.3 seconds. The door was equipped with a Brookfield operating system, fully compliant with UL 325 and ANSI 156.10 for swing doors weighing up to 20,000 lbs. Brookfield door operators and W150-HD Brookfield hinges (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
charger, not the charger itself. Cold drafts, wet floors near dock doors, and temperature swings can lead to inconsistent charging behavior and more wear on connectors. Best practices: Keep chargers away from direct dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
Entrance Control Equipment Report - Door Automation - 2013
2.9 The World Market for Swing Door Operators by Type; Revenues ($M), Units, ASP ($ .
-
Entrance Control Equipment for Door Automation Report - 2015
World Market for Swing Door Operators by Type .
-
Entrance Control Equipment Report - Door Automation - China - 2013
Swing door operators in the high-end range between $1,500-$1,750.
-
ASSA ABLOY Entrance Systems AB
Swing door operators Two types of swing door are available: the electrohydraulic operator and the electromechanical operator.
Indicates content that may require registration and/or purchase.