-
Supplier: Newark, An Avnet Company
Description: SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
-
Supplier: Anaheim Automation, Inc.
Description: All motor bodies come with a round body and a square flange
- Shaft Speed: 1.92 rpm
- Housing Length: 1.6 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
Supplier: Newark, An Avnet Company
Description: SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: SYNCHRONOUS MOTOR 825400 V=24 HZ=50 DIR.=2
-
Supplier: Newark, An Avnet Company
Description: Synchronous Motor 825300 V=24 Hz=50 Dir.=2
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good
-
Supplier: Autotrol Corporation
Description: Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: ElectroCraft
Description: Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can
- Continuous Torque: 0.008125 to 2.5 In-lbs
- Shaft Speed: 1 to 60 rpm
- Diameter / Width: 1.97 inch
- Housing Length: 1.375 inch
-
Supplier: ARC Systems, Inc.
Description: Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
- Shaft Speed: 1,800 rpm
- Diameter / Width: 1.45 inch
- Housing Length: 2 inch
- Motor Shape: Cylindrical Body
-
Supplier: DigiKey
Description: SMART MOTOR SOLUTION
- Other DC Voltage: 24 VDC
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 2.8125 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET Parallel 24-ZIP (SMA-24)
- Operating Temperature: -20 to 150 C
- Motor / System: AC Synchronous Motor
- Features: Other
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage
- Other DC Voltage: 24 VDC
- Torque Constant: 3.3984 in-oz/amp
- Continuous Current: 2 amps
- Continuous Torque: 0.42477876106194684 In-lbs
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor controller for
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, SYNCHRONOUS INSTRUMENT MOTOR, DIRECT DRIVE, MODEL T, 24 POLE, 300 RPM, 115 VAC, 60 HZ, 9.5 WATT, CAPACITOR INCLUDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Suzhou ITG Linear Motor Co., Ltd.
Description: Small force applications: Force range Fc:45-90N, Fp:110-220N Very compact size, and with extremely high force density Very low attraction force and cogging Excellent heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are applicable Very high speed motors with
- Rated Continuous Thrust Force: 10.116 to 20.232 lbs
- Peak Force: 21.356 to 42.712 lbs
- Maximum Speed: 236.220472440945 in/sec
- Nominal Stator Length: 3.7795296 to 6.299216 inch
-
Supplier: DigiKey
Description: CIPOS MINI PG-MDIP-24
- Supply Voltage (AC): 1 to 20 volts
- Supply Voltage (DC): 1 to 20 volts
- Continuous Output Current: 17 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Tecnotion
Description: The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal for systems where space is critical and performance cannot be compromised. With 40N in just 24.8
- Rated Continuous Thrust Force: 0 to 16.1856 lbs
- Peak Force: 0 to 39.7896 lbs
- Maximum Speed: 0 to 629.9212598425197 in/sec
- Nominal Stator Length: 3.7795296 to 15.1181184 inch
-
Supplier: Unico, Inc.
Description: Test your EV inverter designs and E-Motors with a Unico Univeral Inverter. This unique Universal Inverter works with all of the most-common types of AC motors (Asynchronous Induction, Synchronous Permanent Magnet, and IPM – Internal Permanent Magnet) without changing hardware or
- Input Voltage: 850 volts
- Operating Temperature: 40 C
- Power Capacity: 30,000 to 800,000 watts
- Form Factor: Test Station / System
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC102T-F048 is a flexible control solution for variable speed drives including power factor
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ IMC100 motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-64 package. The IMC102T-F064 is a flexible control solution for variable speed drives including power
- Product: PWM Drive
-
Supplier: Win Source Electronics
Description: Output Configuration: Half Bridge (3) Voltage - Load: 200V (Max) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 24-SSIP Formed Leads Supplier Device Package: 24-ZIP (SMA-24) Temperature Range - Operating: -20°C ~ 150°C
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 13.5 to 16.5 volts
- Supply Voltage (DC): 13.5 to 16.5 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Hydrofarm, Inc.
Description: GA24DT1 features two independent 24 hour clock timers in one housing. Each time clock has a separate power cord and duplex outlet. Each timer has 96 non-detachable 15 minute on\off trippers. Function indicator lights display outlet power mode. High quality precision synchronous motors
-
Supplier: RS Components, Ltd.
Description: Synchronous motor,220-240Vac 2.5VA
-
Supplier: Cole-Parmer
Description: synchronous motors Inlet accepts 1/8" OD tubing; outlet accepts 1/16" OD high-pressure SS tubing (order separately). Decrease pulsation with pulse dampener model 07115-55. |What's included: All models come with a sturdy aluminum housing and a 7-ft, three-wire cord (115 VAC
- Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: synchronous motors Inlet accepts 1/8" OD tubing; outlet accepts 1/16" OD high-pressure SS tubing (order separately). Decrease pulsation with pulse dampener model 07115-55. |What's included: All models come with a sturdy aluminum housing and a 7-ft, three-wire cord (115 VAC
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Designed for accurate and synchronous multichannel low-flow pumping applications • Digital dispensing drive features maintenance-free brushless motor • Program dispensing parameters—including volume, copy, time, and delay interval—for automated dispensing • Pump head offers low
- Maximum Discharge Flow: 0.0047550969 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Radwell International
Description: DRIVE, ALTIVAR MACHINE ATV340, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, 3-PHASE, 400VAC (380-480 VAC), 15KW, 20HP, ETHERNET VERSION. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 480 volts
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The 716PCAPTH0020 is a 230 VAC reference BLDC controller for stand-mixer speed control, combining sensorless sinusoidal control and Hall-sensor square-wave control, plus serial-port speed commands. Reference Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The PCL.2244024-4101 coreless motor is engineered for applications requiring rapid acceleration, smooth operation, and high power density. Its ironless rotor structure reduces inertia and eliminates cogging, enabling precise speed control and low acoustic noise (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
embedded USB port • Enhanced embedded BAS protocol communications • Advanced control for induction, permanent magnet, and synchronous reluctance motors • Integrated EMC filter for RF conformance and 5% impedance for power quality • Available in IP20/UL Type 1, IP55 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1520.pdf
The RDMZ and RDMH are 24 Vac synchronous spring return motor actuators.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10905.pdf
The M847D is a two position, 24 Vac spring return damper actuator designed to operate directly driven zone dampers, used to control air flow in ducts. The synchronous motor actuator can be driven open (or closed) using any 24 volt rated two position switch - e.g. a wall switch or a thermostat subbase switch.
-
88226510 - Crouzet - Timing Relays | Galco Industrial Electronics
• 24 VAC , 110 VAC, or 220 VAC Input The Top 2000 Series is a synchronous motor driven reset timer.
-
CR4 - Thread: Microwave Oven Carousel Drive Motor Reversing
Side issue: At 16VAC on a motor designed for 21 VAC , you are at 76% of design voltage, which means your motor will only provide 58% of it's design torque. … more current as it attempts to avoid slipping a pole (it is a synchronous motor), so most … If I were you I would get a 24 V transformer and use a trimming pot to …
-
Johnson Electric - UFR13NH8RM - Fans, Motors & Thermal Management - Motors - Allied Electronics
110 VAC Motor ; Gearmotor; Synchronous ; StandardMagnet; 28mm Dia; 12 Poles; 24 mm Length .
-
Renewable energy systems in the power electronics curriculum
Each individually drive system uses an Induction Motor (IM) for motoring and a Permanent Magnet Synchronous Machine (PMSM) for loading as depicted in Fig. 6. 220 VAC 24 VDC .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1519.pdf
The MSTN is a 24 Vac , 6 VA, 50-60-cycle, two-position motor actuator used with all AOBD, AOBD-BM, and IOBD automatic opposed blade dampers. It uses a wafer switch to power the synchronous motor for only 30 seconds while the motor …
-
Compact Pumps
The Fixed-Speed Synchronous Motor Pumps feature precise motor control at a low rpm, 230 VAC and is designed for chassis mounting. … Variable Speed Motor Pumps feature permanent, magnet gear motors rated for 12 or 24 VDC; 10:1 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2533.pdf
Use the 43191680 Dual Auxiliary Switch only with 24 Vac applications. In the actuator, the drive of a synchronous motor is converted into the linear motion of the actuator stem by using a spur gear transmission.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0100.pdf
If the temperature falls below a certain point; for example, 32°F (0°C), a relay can switch the 24 Vac to the Y connection (0 to 10V, 2 to 10V). Apply power to the actuator to drive the synchronous motor to turn a screw spindle that opens or closes the valve.
Indicates content that may require registration and/or purchase.