Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With
- Rated Power: 2,238.437822461215 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: Radwell International
Description: VARIABLE SPEED DRIVE, ALTIVAR 320 SERIES, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, THREE PHASE, 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 500 volts
-
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Nidec Control Techniques
Description: Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo for synchronous permanent magnet motors / brushless servo
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 3,000 watts
- Continuous Output Current: 6.9 amps
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution for variable speed drives based on a dual core device.
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device.
- Product: PWM Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 18,653.648520510127 watts
- Continuous Output Current: 34 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 261,151.07928714177 watts
- Continuous Output Current: 450 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 195 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 240 volts
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 66 amps
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFN-48 package. The IMC101T-Q048 is a flexible control solution for variable speed drives. It performs
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer
- Product: PWM Drive
-
Description: range, constant flux range) based on determination of losses at seven standardized load points. This procedure is applicable to any variable speed AC motor (induction and synchronous) rated according to IEC 60034-1:2017 for operation on a variable frequency and
-
Supplier: Kaeser Compressors, Inc.
Description: refrigeration dryer for high compressed air quality: T model with variable-speed drive for optimum efficiency and a broad control range: SFC model with synchronous reluctance motor: Significantly greater efficiency – especially in the partial load range – than
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 106 to 689 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Allied Electronics, Inc.
Description: digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE4), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals
- Pumping Speed: 1,587.6 to 6,368.04 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 16.08264461883384 HP
- Application: General Purpose / Industrial, Power Generation
-
Supplier: Allied Electronics, Inc.
Description: digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second
-
Supplier: Allied Electronics, Inc.
Description: digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second
-
Supplier: Watson Marlow Pumps Group
Description: The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to
- Maximum Discharge Flow: 0.01400111865 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Busch Vacuum Solutions
Description: variable speed drive, Aqua version available Mink MV claw vacuum pumps are the result of continuous further development in claw vacuum technology by the market leader in dry claw vacuum pumps. Decades of experience in countless applications have led to substantial improvements
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 23.5 to 47 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.8 HP
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
variable frequency drives for industrial motor control applications. The on-machine drives provide quicker installation, simple commissioning and predictive maintenance. As an on-machine solution, the Armor PowerFlex drives move controls and hardware out of a cabinet and (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to a wide product range, enjoy an effortless setup with a high-contrast keypad, LED status ring, and mobile device connectivity. • HV600 UL (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
Synchronous & Induction Motors: Discovering the Difference
Induction and synchronous motors, while both classified as AC, have some rather diverse constructional and operational characteristics, with the presence of slip being the most prominent factor. Because of this, induction motors are typically unable to maintain a constant speed under variable load
More Information Top
-
Minimisation of interharmonic currents from a current source AC drive by means of a selective DC side active filter
A prototype filter has been built and tested on a low power model of a variable speed synchronous motor drive system.
-
Design, performance of the speed control of a nonlinear variable reluctance motor drive using exact feedback linearization
Over the years different methods of clcsed loop con- trol have been envisaged for improving the stability and dy- namic response of the variable speed ( Synchronous motor ) drive fed from static devices either in Open loop mode or in Short circuit mode …
-
A generalized approach to the design of the speed control system for inverter-driven permanent magnet synchronous motor
Over the years different methods of closed loop con- trol have been envisaged for improving the stability and dy- namic response of the variable speed ( Synchronous motor ) drive [4] fed from static devices either in Open loop mode or in Short circuit …
-
Retrofit of 22 pipeline pumping stations with 3000 HP motors and variable frequency drives
[4] S. Ivner, "Harmonic Generation for a variable Speed Synchronous Motor Drive '' .
-
Injected Currents Of Controlled AC/DC Converters for Harmonic Analysis In Industrial Power Plants
S. Jvner, "Harmonic Generation from a Variable Speed Synchronous Motor Drive ," in Proc. of the CIRED-Conf.,Liege, Belgium, pp. 339-342, 1985.
-
The Calculation Of Harmonic And Interharmonic Distortion In Current Source Converter Systems
'Harmonic Generation from a Variable Speed Synchronous Motor Drive ', 1985, .
-
Harmonic and interharmonic distortion in current source type inverter drives
[l] Ivner, S.:" Harmonic generation from a variable speed synchronous motor drive ", 1985, IEE conf. publ.
-
Index
Development of a model for representing dynamic behaviour of synchronous motor variable speed drives p269 Direct-phase modelling of isolated brushless exciter-alternator unit including the magnetic nonlinearities p206 Estimation of rotor position and speed of a synchronous reluctance motor for servodrives …
-
Digital control of load commutated inverters for starting equipment of gas turbine power stations
Gas Turbine Starting Equipment, Digital Control of LCI converters, Synchronous motor variable speed drives .
-
Three-level inverter-fed synchronous motor drive system
… thumb is that “if the An often used role of thumb is that “if the horsepower of the motor exceeds the rpm, the synchronous motor may be the economic choice” [11, In a variable speed synchronous motor drive system the motor is …
Indicates content that may require registration and/or purchase.