-
Supplier: Accuris
Description: Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
-
Supplier: Accuris
Description: Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
-
Supplier: Accuris
Description: (R) Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
-
-
Supplier: SAE International
Description: This document describes test methods to determine the application and performance properties of two-component polysulfide or polythioether sealing compounds. It shall be used in conjunction with AS5127.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) describes test methods to determine the application and performance properties of two-component sealing compounds. It shall be used in conjunction with AS5127 and the applicable material specification. When modifications to these test methods are called out in
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base
- Viscosity: 30 to 185 cP
- Features: Conformal Coating, Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally
- Viscosity: 30 to 185 cP
- Features: Conformal Coating, Rubber Based / Elastomeric
- Substrate Compatibility: Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base
- Viscosity: 30 to 185 cP
- Features: Conformal Coating, Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be applied by spraying, brushing, or dipping methods. 5 L Can.
- Viscosity: 170 to 250 cP
- Dielectric Strength: 2,159.0000000000045 kV/in
- Features: Conformal Coating, Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains its
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Process Equipment, Specialty / Other
-
Supplier: Titebond
Description: 70°F and 80°F for 24 hours prior to application. Allow product to cure between 30 and 60 days prior to application of reflective coating. Do not apply to plastic, EPDM, Hypalon or similar type of synthetic rubber roof systems. If there is a question on compatibility, test a small area
- Viscosity: 150,000 cP
- Features: Specialty / Other
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It is a general-purpose adhesive that can be used for bonding most
- Viscosity: 1,500 to 4,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Description: 3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing boots.
- Viscosity: 10,000 to 18,000 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other, Rubber Based / Elastomeric
-
Description: 3M™ Scotch-Weld™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also useful for bonding fabric and leather to metal, wood and many
- Viscosity: 900 to 1,500 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Bluestar Silicones USA Corp.
Description: also an excellent release agent and lubricant for plastic and rubber parts. Bluesil V-711 is certified to ANS/NSF* Standard 50 and 61.
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: ThreeBond International, Inc.
Description: Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer is
- Viscosity: 100,000 cP
- Elongation: 120 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Single Component System
- Industry: Automotive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term flexibility over a temperature range from -50 °C to +200 °C
- Viscosity: 1,000,000 to 1,200,000 cP
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 200 %
- Industry: Automotive
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Specialty / Other
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Specialty / Other
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Specialty / Other
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 336 provides excellent
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Specialty / Other
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: ThreeBond International, Inc.
Description: filler. They are used to connect various electrical contacts and for conduction. Silver, nickel, carbon, etc. are used as the electro-conductive fillers, and epoxy resin, urethane resin, silicone resin, and synthetic rubber are used as binders. With different options of electrically
- Viscosity: 6,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive, Filled / Reinforced, Flexible / Dampening, Liquid, Rubber Based / Elastomeric
-
Supplier: Deviser, Inc.
Description: Teflon Pipe Thread Seal Tape is a quick, convenient thread sealant that is designed for sealing threaded pipe joint. It can also be used on iron, stainless teel, copper, brass, plastics, glass and synthetic rubber. It is resistant to acids, alkalis, solvents, and steam.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0 lbs/in
- Backing: Plastic / Polymer
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release agent
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel Release, Lubricant
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,
- Viscosity: 3,000 cP
- Use Temperature: -75 to 275 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Henkel Corporation - Industrial
Description: rubber-molding applications. The product chemically bonds to the mold surface to provide a non-transferring film that is capable of releasing all natural and synthetic polymers (except silicone elastomers). Cures in 5 min at +302 °F (+150 °C). Non-transferring Multiple releases
- Use Temperature: 140 to 400 F
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure:
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Krytox™ Performance Lubricants
Description: Teflon®, Kalrez®, Viton®, nitrile and silicone rubbers. The performance of the soluble additives could degrade at temperatures more than 182°C (360°F) over a long period of time. Krytox™ LVP is high vacuum grease formulated with a special low vapor pressure Krytox™ oil for high-vacuum
- Kinematic Viscosity (@ 40°C): 8.4 to 180 cSt
- Pour Point: -40 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.55 to 1.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: TelephoneStuff.com
Description: also with the internal components protected with a synthetic rubber sealant to make it weather resistant. Calls and communicates with the programmed master stations or telephones. Door Substation Features: - Flexible all-modular construction - Expansion options using interface
-
Supplier: Master Bond, Inc.
Description: properties, superb abrasion resistance, excellent optical clarity along with exceptionally low shrinkage. The performance properties of UV22 surpass those of similar unreinforced systems by an amazing 50-90%. The silica phase comprises surface modified synthetic silica nanospheres of very
- Viscosity: 4,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 19 to 22 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Unsolved problems in occupational dermatology
The factory made galvanized steel pipes and sheets, using glass wool, synthetic rubber sealants and polyurethane glues.
-
Photosynthetic CO2 uptake in seedlings of two tropical tree species exposed to oscillating elevated concentrations of CO2
…Jahnke and Krewitt (2002) and Pons and Welschen (2002) as the entire shoot of each T. grandis plant was enclosed in the gas-exchange chamber and the stem was tightly sealed with the non-porous synthetic rubber sealant Terostat VII (Henkel-Teroson…
Indicates content that may require registration and/or purchase.