-
Supplier: Utmel Electronic Limited
Description: FUSE 4A 250V AXIAL
- Approvals / Standards: CSA Certification, VDE Approval
- Current Rating: 4 amps
- Mounting: Other
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
- Approvals / Standards: UL Approval, CSA Certification
- Mounting: Other
- Rated Breaking Capacity: 10000 amps
-
Supplier: DigiKey
Description: 250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
- Fuse Type: Miniature
- Mounting: Other
-
-
Supplier: DigiKey
Description: 250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
- Approvals / Standards: CSA Certification
- Fuse Type: Miniature
- Mounting: Other
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
- Approvals / Standards: UL Approval, CSA Certification
- Mounting: Other
- Operating Temperature: -55 to 85 C
- Rated Breaking Capacity: 10000 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4A Plugin Fuses ROHS
- Current Rating: 4 amps
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: FUSE HOLDER RADIAL 250V 5A PCB
- Mounting: Other
- Operating Temperature: -58 to 293 F
- Standard Fuse Sizes: Other Fuse Type or Size
-
Supplier: Utmel Electronic Limited
Description: SMD Fuses ROHS
-
Supplier: Littelfuse, Inc.
Description: The SPNH series has been designed to meet the emerging circuit protection needs for 1500 volt photovoltaic systems. These fuses provide full range protection for all potential overcurrent conditions that exist in PV applications. Suitable for PV inverter protection and array combiner
- Approvals / Standards: CSA Certification
- Features: Fast Acting
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CERAMIC 250MA 250VAC AXIAL
- Current Rating: 0.2500 amps
- Rated Breaking Capacity: 50 amps
- Voltage Rating: 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GLASS 250MA 250VAC AXIAL
- Current Rating: 0.2500 amps
- Rated Breaking Capacity: 50 amps
- Voltage Rating: 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GLASS 250MA 250VAC AXIAL
- Current Rating: 0.2500 amps
- Rated Breaking Capacity: 50 amps
- Voltage Rating: 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CERAMIC 250MA 250VAC AXIAL
- Current Rating: 0.2500 amps
- Rated Breaking Capacity: 35 amps
- Voltage Rating: 250 volts
-
Supplier: Utmel Electronic Limited
Description: FUSE 1A 250V AXIAL
- Approvals / Standards: CSA Certification, VDE Approval
- Current Rating: 1 amps
- Mounting: Other
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: 150V 250A SEMI-COND FUSE
-
Supplier: Allied Electronics, Inc.
Description: FUSE; 250V 2A Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 250mA
- Current Rating: 0.2500 amps
- Features: Fast Acting
- Voltage Rating: 250 volts
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 250mA
- Current Rating: 0.2500 amps
- Voltage Rating: 250 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4A Plugin Fuses ROHS
- Current Rating: 4 amps
- RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: 0AKRBK250-BB FUSE 250A 500V STUD MNT
-
Supplier: Heilind Electronics, Inc.
Description: 0AKNBK250-BB FUSE 250A 500V STUD MNT
-
Supplier: Heilind Electronics, Inc.
Description: 1-1/4X1/4 FUSE 250V 4A GDL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5A Plugin Fuses ROHS
- Current Rating: 5 amps
- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A Plugin Fuses ROHS
- Current Rating: 2 amps
- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cartridge; 6.3A; 250V; Slo-Blo
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970583-MCMET 3.15A 250V Current Rating: 3.15 A Mounting: SMD (SMT) Diameter: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Low
- Current Rating: 3.15 amps
- Mounting: Other
-
Description: FUSE AUTO 250A 32VDC AUTO LINK
- Current Rating: 250 amps
- Operating Temperature: -40 to 125 C
- Rated Breaking Capacity: 1000 amps
- Voltage Rating: 32 volts
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 4 amps
- RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Littelfuse 0CNN250.V CNN Series Very Fast Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Series: CNN Style: Bolt-Down Fuse Current Rating: 250A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC
- Current Rating: 250 amps
- Features: Fast Acting
- Voltage Rating: 48 volts
-
Supplier: Littelfuse, Inc.
Description: profile easily-replaceable fuse alternative compatible with automated PCB surface mount equipment Come supplied with Littelfuse 443 Series Time-Lag 250V Nano® Fuse Clip fully compatible with RoHS/lead-free solder alloys and higher temperature profiles associated with
- Mounting: Fuse Clip
- Normal Operating Current: 2.5 amps
- Rated Operating Voltage: 250 volts
-
Supplier: Mersen
Description: assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time
- Approvals / Standards: UL Approval
- Current Rating: 500 amps
- Material: Other
- Mounting: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Approvals: UL Recognized, Guide IZLT2, File E14853; CSA, Class 6225-01, File 47235 The R250 Series fuse blocks arecompatible with Class R fuses, suchas: Edison LENRK and ECNR. Construction: Thermoplastic, UL flammability; 94 V Ampere Ratings: 1/10 to 600 A
- CSA Certification: Yes
- Mounting: Fuse Block
- Normal Operating Current: 0.1000 to 30 amps
- Rated Operating Voltage: 250 to 600 volts
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Current Rating: 20 amps
- Fuse Type: Miniature
- Mounting: Solderable (with leads)
- Rated Breaking Capacity: 500 amps
-
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part Current Rating: .250A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Current Rating: 0.2500 amps
- Features: Time Lag
- Interrupt Rating: Low Interrupt
- Material: Glass, Other
Find Suppliers by Category Top
Featured Products Top
-
Don’t Blow It: Why Solar Arrays Need Solar Fuses It’s not unusual that solar photovoltaic (PV) systems would require fuses – after all, these installations can carry substantial (read more)
Browse Fuses Datasheets for Littelfuse, Inc. -
SCHURTER announces VDE approval for its 10 A Universal Modular Fuse, UMF 250, according to IEC 60127-7/1. Offered with fifteen rated currents, 500 mA to 15 A, the quick-acting SMD fuse was previously approved by VDE up to 8 A. The complete range is also cURus approved according to UL 248 (read more)
Browse Fuses Datasheets for SCHURTER Inc -
ZCASE® 4P-5P Series - 400 A Bolt-Down Fuse Holders ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holders are four-position and five-position automotive fuse blocks that enable circuit-protected power distribution with ZCASE® fuses (sold separately (read more)
Browse Fuse Holders Datasheets for Littelfuse, Inc. -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc. -
standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is (read more)
Browse Fuse Holders Datasheets for Heilind Electronics, Inc. -
Like all the machine’s in McElroy’s rugged TracStar line, the TracStar 250 Series 2 is self-propelled using rubber crawler tracks. This allows the fusion machine to travel to the jobsite more quickly and efficiently across a variety of terrains. Fuse all day with its 8+-hour operational fuel tank capacity, while working efficiently enough to ensure you’re home in time for dinner. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
-shrink Mylar insulating sleeves. N-Type units have no insulating sleeves. All are available with various bimetallic elements to match the current and temperature sensitivity of the device to the application. These economical and reliable thermal protectors have contact ratings of 4.5 amps/250VAC for low (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
installation time and assembly problems, they are engineered to withstand shock and vibration with a fuse installed. The (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. All these you get with a super slow and precisely defined melting characteristic unique for an SMD fuse. The UMT-W is recommended wherever high inrush currents flow (e.g. motor (read more)
Browse Fuses Datasheets for SCHURTER Inc