-
Supplier: Enting Water Conditioning, Inc.
Description: UV Lamp-New Style (1995 on), 8 GPM
-
Supplier: DigiKey
Description: UV LAMP G36T5L/4
- Maximum Overall Length: 33.464585 inch
- Features: Compact, Fluorescent Lamps
-
Supplier: Enting Water Conditioning, Inc.
Description: UV Lamp-Old Style(B41995)S8QA,S12QA
-
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 8 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Haida International Equipment Co., Ltd.
Description: UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent ultraviolet (UV) lamps simulate the effect of sunlight, the proposed use of cold rain and dew
- Temperature Control Accuracy: 2 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Accelerated Weather UV aging test chamber simulates damaging effects of long term outdoor UV spectra of sunlight , heat, moisture on materials and coatings. It exposes specimen to varying conditions of weathering- ultraviolet radiation, moisture and heat to test the performance and
- Humidity Range: 75 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity, Temperature
-
Supplier: Ushio America, Inc.
Description: USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B), 352nm (BL) or 368nm (BL & BLB). The UV radiation emitted at specific wavelengths are
- Lamp Power: 0.2 to 6.3 watts
- Rated Average Life: 3,000 to 4,000 hours
- Maximum Overall Length: 5.29527845 to 35.1574993 inch
- Base Type: Bi-Pin T-5, Miniature Bi-Pin
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV
- Lamp / Output Power: 1,000 watts
-
Supplier: Kennedy Webster Electric Co.
Description: GE Starcoat® T8 - Gold UV Blocking
- Lamp Power: 25 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 35.78 inch
- Initial Lumens: 1,360 lm
-
Supplier: Kennedy Webster Electric Co.
Description: GE Watt-Miser® Starcoat® T8 - Gold UV Blocking
- Lamp Power: 32 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 47.78 inch
- Initial Lumens: 1,750 lm
-
Supplier: RS Components, Ltd.
Description: Lawtronics G4T5 UV Light Bulb
- Maximum Overall Length: 5.2755934 inch
- Wavelength Range: 0.2537 µm
- Features: UV Lamps
-
Supplier: Utmel Electronic Limited
Description: Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4
- LED Type: Ultraviolet
-
Supplier: Kennedy Webster Electric Co.
Description: GE Starcoat® T8 - Gold UV Blocking
- Lamp Power: 25 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 35.78 inch
- Initial Lumens: 1,360 lm
-
Supplier: Accuris
Description: Testing Methods for Paints - Part 7: Long-Period Performance of Film - Section 8: Accelerated Weathering (Exposure to Fluorescent UV Lamps)
-
Supplier: Kennedy Webster Electric Co.
Description: GE Watt-Miser® Starcoat® T8 - Gold UV Blocking
- Lamp Power: 32 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 47.78 inch
- Initial Lumens: 1,750 lm
-
Supplier: GE Lighting
Description: 18 INCH NOMINAL LENGTH 15 W WATTAGE T8 LAMP TYPE 7500 LIFE IN HOUR G13 MEDIUM 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 4.8 W
- Lamp Power: 15 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 18 inch
- Base Type: Bi-Pin T-8, Miniature Bi-Pin
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV Sensor Thread : NPT 1/2″ Window : Quartz Glass Case Material : STS 316-L (1.4404) Water Resistance : 10 bar Cable Length : 5 m (Standard) Applications: UV water sterilization UV lamp/UV LED monitoring
- Operating Temperature: -30 to 85 C
- Display Type: None
- Features: Other
-
Standards and Technical Documents - UV-C Photocarcinogenesis Risks from Germicidal Lamps -- 187:2010
Description: The ACGIH and ICNIRP threshold limit for 8 hour continuous exposure to UV-C radiation at 254 nm is 6 mJ·cm-2 (60 J·m-2), and proper installation of well engineered UV-C systems meet this criteria. However, there have been incidents of poor installations resulting in accidental
-
Supplier: RS Components, Ltd.
Description: Philips Lighting 927941904020
- Maximum Overall Length: 23.7795404 inch
- Base Type: Bi-Pin T-8, Single Pin T-8
- Features: Other Lamp Bases, UV Lamps
-
Supplier: Dymax
Description: Typical substrates that are bonded, coated, or encapsulated include paper, plastic, metal, glass, laminated materials, printed circuit boards, and many others. The UVC-8 Conveyor is equipped with a 220-mm wide PTFE non-stick coated belt and can be outfitted with one, two, or three UV
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Features: Fluorescent Lamps, Other Lamp Bases
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus UV objective lenses of
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: ASTM International
Description: this practice does not specify the exposure conditions best suited for the material to be tested. 1.3 Test specimens are exposed to fluorescent UV light under controlled environmental conditions. Different types of fluorescent UV lamp sources are described. Note 3: In this
-
Supplier: DigiKey
Description: Ultraviolet (UV) Emitter 385nm 3V 30mA 15° Radial
-
Supplier: Cole-Parmer
Description: port) or base stand. The 10" sash height can be adjusted to 8†for additional personal protection. Includes ergonomic Inclination Technology, MyLogic Operating System & Efficient EC motors. 230V; UV Lamp with Timer; Service Fixture; Right Side Vacu-Pass Portal.
-
Supplier: Cole-Parmer
Description: port) or base stand. The 10" sash height can be adjusted to 8†for additional personal protection. Includes ergonomic Inclination Technology, MyLogic Operating System & Efficient EC motors. 115V; UV Lamp with Timer; Service Fixture; Right Side Vacu-Pass Portal
-
Supplier: Cole-Parmer
Description: port) or base stand. The 10" sash height can be adjusted to 8†for additional personal protection. Includes ergonomic Inclination Technology, MyLogic Operating System & Efficient EC motors. 115V; UV Lamp with Timer; Service Fixture; Right Side Vacu-Pass Portal.
-
Supplier: Newark, An Avnet Company
Description: EPROM ERASER, UV, 9 CHIPS, 24 PIN, DESK TOP LAMP; Supported Families:-; Kit Contents:Eprom Eraser PE-140T; Features:Low Cost, Desk Top Lamps, Fastest & Most Efficient; Product Range:PE Series RoHS Compliant: NA
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 8 is a high output 2.5 W. per cm2 LED UV Curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 8 includes a unique focused lens that concentrates the ultraviolet light to provide an
Find Suppliers by Category Top
Featured Products Top
-
an exceptionally long service life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so you can optimize the UV curing to your specific process needs. The UV lamps are available in either 6-inch or 10-wide modules, and can be combined to span (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
you're interested in sampling our digital PID, please don't hesitate to contact us. Using a proprietary ultraviolet (UV) lamp technology, these EOC PID Sensors have the advanced features of (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Protein Synthesis
Crosslinking is carried out by exposing the sample to UV illumination using a Sylvania G15 T8 UV lamp to give approx 8 mW/cm^ for 10 min, at a dis- tance of approx 4-5 cm from the light source.
-
Adsorption behavior of human plasma fibronectin on hydrophobic and hydrophilic Ti6Al4V substrata and its influence on bacterial adhesion and detachment
G15- T8 UV lamps , emitting predominantly at a wavelength of 254 nm, were kindly provided by Philips Iberica.
-
Development and Validation of an HPLC Method for Determination of Ceftiofur Sodium
A Philips (Holland) T UV/G30 T8 UV lamp was used as a source of UV radiation; the intensity of the radiation was 1,200 lW .
-
In vitro method to assess the antimicrobial activity and potential efficacy of novel types of wound dressings
Disks were sterilized by UV irradiation (G15 T8 UV lamp ; Toki Corporation, Tokyo, Japan) for 20 min at a distance of 50 cm from lamp to disk.
-
Production of F1 and F2 diploid gynogenetic tilapias and analysis of the “Hertwig curve” obtained using ultraviolet irradiated sperm
An irradiation cell equipped with two Gt5 T8 15w UV lamps (Philips) was used for the sperm irradiation.
-
Dynamic Characterization of a UV Fluorescent Lamp
The proposed lamp model has been applied to a Sylvania Germicidal UV Fluorescent T8 lamp .
-
Effect of ultraviolet ( UV ) radiation on the abundance and respiration rates of probiotic bacteria
Both experiments were composed of two treatments: (i) UV treatment – with fluorescent and UV lamps ( T8 – Germicidal NARD Light Express), and (ii) Control (CTRL) with only fluores- cent lamps.
-
Long-term exposure of bacterial and protozoan communities to TiO2 nanoparticles in an aerobic-sequencing batch reactor
A 10-watt UV lamp (TUV T8 , Phillips) was used as the light source for each reactor.
-
Anthocyanin‐rich Fractions of Blackberry Extracts Reduce UV‐induced Free Radicals and Oxidative Damage in Keratinocytes
Primary keratinocytes were irradiated with the indi- cated doses of UVB (15 W T8 .UVB mercury lamps ; UV Products).
-
Mutagenesis of the cyanobacterium Spirulina platensis by UV and nitrosoguanidine treatment
Twenty-ml aliquots were placed in quartz tubes with constant stirring and irradiated for 1-7 rain with a UV lamp (GE GI5- T8 -15 w) at a distance of 10 cm.
Indicates content that may require registration and/or purchase.