-
Supplier: Omtec Corporation
Description: applications. For applications where static electricity is a concern the plastic end caps are the ESD black color shown. 0.75 inch (19.05 mm) diameter galvanized steel roller with steel ball bearings. Bearing capacity: Insert rollers: 30 lbs (13.6 kg) See Below... Use for
- Length/Width: 2.625 to 20 inch
- Roll Diameter: 0.75 inch
- Features: Other
- Application: Other / Specialty
-
Supplier: Omtec Corporation
Description: other Omtec Ergonomic Transfer components. Available for ESD and non ESD applications. ore About Insert Roller Capacity Examples: A heavy item in a corrugated carton is likely to indent and flex, depending on the quality of cardboard, it would suggest a live loading of 5-10 lbs. (2.27-4.54
-
Supplier: RBC Bearings
Description: This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the
- Bore: 6.625 inch
- Outside Diameter: 12 inch
- Overall Width: 2.75 inch
- Static Axial / Thrust Load: 1,294,000 lbs
-
-
Supplier: Lift Products, Inc.
Description: Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Max-M22/33 ergonomic scissor lift table incorporates all the popular features of the time-tested Max-Lift premium lift table into an economical quality lift table that competes handily with lower priced tables on the market. The Max-M22/33 has a 2,200 or 3,300 lb
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: bearings. Easily serviced. AC Traction Control Smoother speed transitions allow the lift to move an inch at a time to avoid damage in tight spaces. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of
-
Supplier: IKO International, Inc.
Description: Alignment Tables (AT) are rotary positioning mechanisms for precise angle correction. They consist of a highly rigid steel table and bed, along with a crossed roller bearing for stability in all directions. The table converts the linear motion of the precision ball
- Load Capacity: 26.46 to 97.02 lbs
- Maximum Torque: 0.265486725663717 to 0.353982300884956 In-lbs
- Platter Diameter: 4.724412 to 11.81103 inch
- Overall Length: 4.07480535 to 7.2047283 inch
-
Supplier: Schneeberger Inc.
Description: Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom
- Stroke or X-Axis Travel: 0.393701 to 17.716545 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 56.2 to 5,552.56 lbs
- Base Length: 0.9842525 to 20.078751 inch
-
Supplier: Schneeberger Inc.
Description: Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the two rows of balls so the tendency towards cage creep is largely eliminated. The NDN
- Stroke or X-Axis Travel: 0.1968505 to 2.755907 inch
- Carriage Load: 5.1704 to 83.176 lbs
- Base Length: 0.393701 to 3.149608 inch
- Base Width: 0.2755907 to 0.5905515 inch
-
Supplier: Edmund Optics Inc.
Description: Pre-Assembled Z-Axis Configuration High Accuracy and Rigidity Compatible with 30mm, 40mm, 70mm and 125mm TECHSPEC® Crossed-Roller Bearing Translation Stages TECHSPEC® Crossed-Roller Bearing Pre-Assembled Z-Axis Translation Stages combine our TECHSPEC® Single Axis
- Z-Axis Travel: 0.5 inch
- Carriage Load: 6.615 lbs
- Carriage Length: 2.75 inch
- Carriage Width: 2.75 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.92 inch
- Carriage Width: 4.92 inch
-
Supplier: AERO Manufacturing Company
Description: Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge
- Height: 96 inch
- Width: 24 inch
- Use: Industrial
- Material: Stainless Steel
-
Supplier: TPA Motion
Description: drill and tapped holes for mounting convenience. Precision Slide Assemblies Utilize Crossed Roller Bearing SETS for Smooth Motion Assemblies are Setup and Preloaded from Factory Base and Table Top Holes Drilled & Tapped for ease of attachment RTN & RTL Base and
- Stroke or X-Axis Travel: 0.787402 to 39.763801 inch
- Carriage Load: 20.232 to 10,014.84 lbs
- Base Length: 1.3779535 to 39.763801 inch
- Base Width: 1.16535496 to 5.84252284 inch
-
Supplier: Newport MKS
Description: The 462-X-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The 462-XZ-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X-Z Axes
-
Supplier: Newport MKS
Description: The 462-XY-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 462-Z-M ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stage features stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance. The crossed-roller bearings
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: Z Axis Only
-
Supplier: H2W Technologies
Description: The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to directly
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: Cosen Saws, USA
Description: Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Cast iron guide arms supported by heavy-duty cast iron dovetail • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized
- Cutting Capacity: 10 to 16.5 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly
- Stroke or X-Axis Travel: 12.25 inch
- Y-Axis Travel: 12.25 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: Erbessd Instruments
Description: Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports distance. Bearing based soft bearing suspension system to avoid mechanical looseness. Axial support system. Sensors integrated to avoid corrosion. Easy
- Part / Rotor Diameter: 2,000.0000000000002 mm
- Drive / Journal Diameter: 228 mm
- Capacity: 5 to 1,000 kg
- Balancing Speed: 60 to 6,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: • Plastic rollers and metal safety inserts available upon request Flat TABLE, series RF • Solid steel top with 135lbs/ft capacity • Stands with flexible height adjustment from 27-3/4in to 39-3/4in • Overall width: 12/16/22 inch standard, others on request
-
Supplier: Cosen Saws, USA
Description: vise jaws • Two-speed stock feeding design • Two-speed swiveling design • Sturdy cast work table with multiple horizontal rollers & solid discharge table Safety • Proximity switch for sensing blade slippage or breakage • Interlock design in electrical and hydraulic system •
- Cutting Capacity: 16 to 20 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Qioptiq
Description: and eliminates the need to compensate the arcing motion associated with single flexure designs. Furthermore, the flexure design is essentially frictionless and does not exhibit any hysteresis or stiction of typical roller-bearing stages. Internal damping makes the I1000 insensitive to
- Stroke or X-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
- Features: Other
- Axis Configuration: X Axis Only
-
Supplier: Hymark/Kentucky Gauge
Description: adjustment from 27-3/8 to 39-3/8in • Capacity: 135 lbs/ft (RC) or 620 lbs/ft (RH) • Width between rail: 13/15/19 inch standard, others upon request • Plastic rollers and metal safety inserts available upon request Flat TABLE, series RF • Solid steel top with 135 lbs/ft capacity
-
Supplier: Spectral Dynamics, Inc.
Description: Moment The armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps
- Peak Sinusoidal Force: 39,690 lbs
- Frequency Range: 5 to 2,200 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: FABCO Equipment Company, Inc.
Description: conveyors, can all be transported on the gravity roller conveyor. These items will move smoothly as long as the bottom surface of the item does not conform to the shape of the rollers. Items may be manually pushed along this conveyor or the conveyor may be inclined to allow the force
-
Supplier: RWM Casters Company
Description: to 300 lbs. Axle 3/8” diameter with lock nut Finish Zinc plated to protect against corrosion Wheels A wide variety of 3” through 5” diameter available with either roller, ball, celcon, oilite or plain bearings Mounting Plate Size Swivel: 3.5 mm x 2-5/8” x 3-3/4” Rigid: 2.75 mm x 2-5/8”
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: Cosen Saws, USA
Description: with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100(SNC-100) technology programmable up to 100 different jobs •
- Cutting Capacity: 12.8 to 15 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Description: 10.1 Bottom Car Clearances 29 10.2 Bottom Runby for Counterweighted Hoists 29 10.3 Bottom Runby for Uncounterweighted Hoists 29 10.4 Maximum Bottom Runby 29 10.5 Top Car Clearances for Counterweighted Hoists 30 10.6 Top Car Clearance 30 10.7 Top Counterweight Clearances 30 10.8
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
rollers provide consistently precise movement. Often the bearings can be specified with mounting tables hone to exacting standards. Since for ultra precision, 2 microns is the maximum allowable deflection from the mounting surface. Anti-Cage Creep Mechanism – NB (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
The Innovative anti-cage creep STUDROLLER™ System developed by NB - Nippon Bearing eliminates cage creep completely. The NB NV and NVT types crossed roller slide guide and table comprise precisely ground (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
capacity information refer to the tables below. Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual (read more)
Browse Datasheets for Modern Linear Incorporated -
products incorporate the benefits of guide roller technology. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller components excel in a wide variety of (read more)
Browse Datasheets for Modern Linear Incorporated -
The PL precision planetary roller screw is engineered with forged alloy steel, advanced heat treatment, and the latest helical gear design to ensure exceptional durability and performance. With high-strength roller bearings and top-level gear grinding, it delivers (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
Fully Sealed Grease Retention Double Row Bearings SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Screening and Preventive Diagnosis with Radiological Imaging
This device consists of a rolling table platform for the patient placed on seven pairs of roller bearings on top of the patient table .
-
OTA text book
Therefor, that is fixed a roller under the thigh to the table as the counter bearing serves.
-
A Low-Compliance Bi-Directional Cyclic Simple Shear Apparatus
The ability to apply bi-directional simple shear loads was developed by mounting two horizontal loading tables on orthogonal roller -track bearings , with one of the tables riding on top of the other.
-
Recent Advancement on Material Science and Manufacturing Technologies
… of the lower retainer fixed in the gate seat, The top of the lower retainer connects with the outer ring thrust radial cross roller bearing with external tooth, The top of the upper retainer Supports the rotary table (or gate post),The …
-
Improving the production equipment of a 2800 plate mill during an overhaul
The use of hinged rods and the installation of open- top bearings with easily removable races made it possible to install the rods with guides and remove the roller - table covers without dismant- ling the manipulator, which significantly shortened the time required …
-
Estimation of methotrimeprazine in brain and correlation of brain levels with pharmacologic activity
The two ends of the rod were inserted into ball bearings supported by suitable clamps at a height of 28 in. above the table top to discourage animals from jumping off the roller .
-
A RADIOGRAPHIC TECHNIQUE FOR PELVIMETRY OF UNANAESTHESTISED EWES AND A COMPARISON OF THREE METHODS OF ESTIMATING THE AREA OF THE PELVIC INLET
The table top , comprising 2 surfaces fixed at 90" to each other, was mounted on the base on moving carriages fitted with roller bearings so that either surface could be positioned horizontally or vertically by rotating the top through 90" and sliding …
Indicates content that may require registration and/or purchase.