-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of Head and Tail Stock welding positioners ranging from 600 to 240,000 pounds. Special engineered positioners are always available.
-
Supplier: Koike Aronson/Ransome, Inc.
Description: RHTS 3.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 3,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 1.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY 1,500 Lbs. Load, Center of Gravity 6" Overhang, 6" Off Center. ROBOTIC
- Type: Manipulator / Lifter
-
Supplier: Accuris
Description: POSITIONERS, WELDING, HEADSTOCK, TAILSTOCK, AND COMBINATION TYPES
-
-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414720-IBM 00ND462 - FH Tailstock for PCIe3 4-port 10 GbE SR Adapter Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of Head and Tail Stock welding positioners ranging from 600 to 240,000 pounds. Special engineered positioners are always available.
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Portable Multi Purpose Positioners The LD-R model positioners are designed and manufactured to provide stable positioning control on a wide range of rotation speeds. From slow to high speed only the load weight needs to be taken into consideration when selecting a model. A precision drive system
-
Supplier: Gagemaker L.P.
Description: Mitutoyo has a large selection of other instruments and tools that encompass a wide variety of specialized inspections and measurements not listed on this page. At present, we have a limited offering, but it will expand over time.
-
Supplier: McClean Anderson
Description: runs along the tailstock rails. Cart has vertical adjustment to accommodate different diameter parts. Step 2 The Mandrel Cart is raised to support exposed part of the mandrel, near the headstock end. The tailstock is then moved out of the way so the Mandrel Cart can remove the cured
-
Supplier: Progressive Surface
Description: This is a robotic shot peening machine for large diesel engine crankshafts. The shot peening cabinet is 17 feet long and has an angled sliding door which permits crankshaft loading from overhead. Parts are supported in the machine between a headstock and tailstock. The headstock has a drive
- Features: Shot Peening
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The newest member of the INTEGREX e-H II series of large multi-tasking machine tools. Designed to deliver high efficiency machining of large workpieces thanks to the powerful milling spindle with B-axis and the NC tailstock. Centre distances to 6000mm with a maximum support weight of 7000 kg.
- Spindle Speed: 10,000 rpm
- Machine Type: Machining Center
-
Supplier: RobotWorx
Description: panasonic arc welding robots, andbsp;a headstock/tailstock Pana Dice servo positioner
- Robot Type: Robot System
-
Supplier: Toledo Metal Spinning Co.
Description: CNC Metal SpinningSpinning is the process of moving a spinning roller over a metal blank. The metal spinning process starts with a sheet metal blank that rotates on a lathe. The metal disc is pressed against a tool (called a mandrel or a chuck) with a tailstock. The metal disc,
- Diameter Capacity: 49 inch
- Thickness Capacity: 0.31 inch
- Capability: CNC Spinning, Manual Spinning
- Additional Services: Design / Development
-
Supplier: Norplex-Micarta
Description: suitable for rings, collars, spacers, inserts, bushings, insulators, and tailstock.
- Features: Other, Reinforced
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: XYZ Machine Tools
Description: These XL lathes have significant weight and rigidity values due to their solid ribbed castings, extra wide ''Vee and flat'' bed ways that provide a large bearing surface, the Headstock which is built using the highest quality gears/bearings and the heavy Tailstock all contribute towards
-
Supplier: Haas Automation, Inc.
Description: CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 34.5" (876mm) swing, 40 hp (30 kW) vector drive, 2400 rpm, 2-speed gearbox, A2-8 spindle, 15" (381 mm) chuck, 12-station bolt-on turret, programmable servo tailstock, 15" color LCD monitor, memory lock keyswitch, USB port, color remote jog
-
Supplier: LeBlond Ltd.
Description: finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: LeBlond Ltd.
Description: checked with a second indicator. Parts without centers can be easily checked with the work holding V-rests, which are furnished as standard equipment. Rigidly mounted on base with top and side locks, tailstocks can be positioned any place on the T-slot. The BC22R quick release
-
Supplier: Haas Automation, Inc.
Description: CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 8.5" (216 mm) bore, 34.5" (876 mm) swing, 55 hp (41 kW) vector drive, 1200 rpm, 2-speed gearbox, front and rear A2-15 spindle noses, 12-station bolt-on turret, programmable servo tailstock, 15" color LCD monitor, memory lock keyswitch, USB
-
Supplier: United Grinding Technologies Inc.
Description: reduced slip-stick, plus they’re virtually wear proof Wheelhead indexes from -15° to +195° in 2.5° precision increments for versatility Reliable Fanuc 0 Series CNC Pictogramming makes setup easy 20” OD wheel gives you more abrasive with easy change-over Powerful 12 HP OD spindle Robust MT4
-
Supplier: United Grinding Technologies Inc.
Description: Benefits of the EWAG ROTOLINE: The long, thin tool specialist. Length:diameter ratios up to 150:1! Traveling CNC steadyrest & CNC tailstock Two additional axes part of original machine concept. Not a retrofit like other tool grinders Easily incorporate both axes into any operation Each axis
-
Supplier: EMAG L.L.C.
Description: accomplished with KOEPFER´s symmetrical design, the use of preloaded dampened linear roller bearing packs, and a new tailstock concept.
- Spindle Speed: 1,000 rpm
- Machine Type: Machining Center
-
Supplier: Kalamazoo Industries, Inc.
Description: cleaning. Changing index rings gives numerous combinations of divisions. Spindle locks with index pin and/or horseshoe rings at rear of spindle. For drill presses, milling machines, grinders and layout work. 22 lbs. Made in USA !!! Model: A1 Options: AT tailstock. # AT 3 jaw chuck, # 1034
-
Supplier: Kalamazoo Industries, Inc.
Description: spindle. Rugged, Plate can be bolted to top for drill bushing. Quality built in Kalamazoo, MI Model : #5C complete with 24 space index ring and draw nut. Options: AT standard tailstock # AT AS stub arbor w/ 1″ -10 thd. # AS AR-20 20 space index ring AR-36 36 space index ring LC Lever collet
-
Supplier: RobotWorx
Description: operator is in the "working area" of the system. 3044mm x 5910 mm (including robot controller and welding power source, without safety fence), 4155 mm x 5910 mm (with door clearance). Distance between headstock-tailstock is maximum of 1500 mm on a side. There is a 1000 mm tool diameter swing
- Robot Type: Robot System
-
Supplier: RobotWorx
Description: The RW1450 is a custom welding cell designed by RobotWorx. The RW1450 includes a headstock / tailstock positioner and a stationary work table. These positioners are 53 inches apart and can handle a payload of up to 450kg each. The stationary work table comes in sizes of 2' x 5' or 2' x 8'. A
- Robot Type: Robot System
-
Supplier: RobotWorx
Description: Two 180kg servo MHT-180 headstock / tailstock positioners provide the part positioning in the Motoman ArcWorld II-500 workcell. It is preassembled on a common platform and designed for easy setup. This cell contains a single robot that can perform continuous circumferential welds. Dual
- Robot Type: Robot System
-
Supplier: DCM Tech Inc.
Description: magnetic particle inspection units offers enhanced features with head and coil shot, pneumatic tailstock, and increased capacity. Length options from 62" to 100" make this machine the Heavy Duty shop choice. DC current capabilities are also available on the MPI4562 magnetic particle
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
-
Supplier: JTEKT North America, Inc.
Description: and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free side of the
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: Mile-X Equipment, Inc.
Description: compound slide with four-way tool post Carriage mounted spindle control lever Automatic feeding and threading are fully interlocked Feed selectors travel in grooved ways Tailstock may be offset for turning tapers and includes an inch/metric graduated quill Oil pan included Tolerance test
-
Supplier: Dynamic Conveyor Corporation
Description: mounted in a center drive. The tailstock features a staggered end for each 4” belt, which creates the 45 degree in-feed. The DynaCon powered Spur Conveyor is available in widths ranging from 4” to 24” and can be up to 8 feet long.
- Conveyor Type: Belt Conveyor
-
Description: long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of
- Range: 0 to 20 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 20 inch
-
Supplier: Star SU LLC
Description: conveyed cleanly from the work area by means of a chute, which is steep and smooth in design to prevent any build up. The hob head is housed within the tool column, which is tightly fastened to the sturdy machine bed. The tailstock is located on the tool column above the hob head, leaving the
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: elements are the first choice in mechanical engineering and fixture construction, when the benefits of plain bearing guidance, e.g. high attenuation, are to be used and a minimal guiding tolerance is required – for example, on guiding racks, round saddle slideways, tailstock sleeves, press
Find Suppliers by Category Top
Featured Products Top
-
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
- Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance Calibrated analog meter - Establishes the reference zero for taking direct measurements (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Process chain precision forges
… of a two of degree-of freedom-fine positioning system and an active tailstock (s. section 5 …
-
Shaving machine tools
The guideways for longitudinal carriages are combined prismatic flat directions the tailstock is displaceable on which.
-
Mechanical engineering
The storage of the centering tip of a tailstock is represented in Abb. 27.34 by which the axial load of an axial-ball bearing and the radial load of a normal radial ball bearing is received.
-
Machine tools, machine types, and scope of application
It the guideway of the tailstock also used for direction of the tool carrier carriage, storage of which was fixedly connected so far to the tailstock.
-
Technical documentation
… rKreuzschlitten sDruckminderventil tDruckminderventil uManometer clamping pressure vManometer tailstock pressure wArbeitsraumleuchte xBedienelemente for the tailstock for the tensioner …
Indicates content that may require registration and/or purchase.