-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA EF-6103 is a high-performing, low-solid, no-clean alcohol-based flux, developed with a combination of activators and solvents. It is highly effective in cleaning all surfaces, especially reflowed Organic Solderability Preservative (OSP), during wave or selective soldering.
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Rapid soldering can be accomplished on all common metals except aluminum and manganese. Kester AW Flux Cored Solder Wire is particularly useful for soldering excessively oxidized metals. It possesses excellent thermal stability, allowing it to perform well under prolonged
- Features: Flux Cored Wire
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Accuflux Preforms for power electronics are an ideal solution for applications that require low voiding in large area solder joints and low flux residue. The flux application process for these preforms is unique and guarantees that each one contains the same amount of
- Type: Soldering Flux / Rosin
-
-
Supplier: DigiKey
Description: TSF-6522RH 30G SYR
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A VOC-free, high-activity water-soluble organic acid flux for printed circuits and electronics. Can be wave, spray, or dip applied. Product Overview ALPHA 3355-VF is a VOC-free, water-soluble flux formulated to reduce VOC emissions while delivering exceptional solder wetting on a wide range
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks CW9000 concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Wave Solder Flux 1025 is a high activity, versatile, water-soluble wave soldering fl ux formulated to maximize yields and reduce defects on surface-mount and mixed-technology assemblies. It has a broad processing range and provides excellent wetting.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: Halogen-free, No-clean, Pb-freeHigh tack, low voiding solder paste designed for medium to large boards. Robust reflow process window with exceptional solderability across a wide range of challenging surfaces finishes including immersion Ag and OSP copper.
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Liquid Physical State, Ethereal Odor, Heavy Duty Flux Remover Use when an aggressive flux remover is required. Penetrates to quickly remove all non-ionic and ionic soils found in post-solder applications. Variable valve allows user to control rate of flow. Fast Evaporation Aggressive Cleaner
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: formulations are up to 85% metal by weight. Brazing and soldering pastes incorporate filler metal, flux, and a binder in a one-step application process. Because pastes are readily applied, they lend themselves well to both manual and automated production operations. We offer several
- Melting Range: 300 to 525 F
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Waldom Electronics
Description: PASTE TYPE MILKY WHITE PASTE COLOR 2 OZ FLUID CAPACITY 1.1 SPECIFIC GRAVITY GC[T] BRAND USED FOR WATER REMOVABLE, BASE TYPE ROSIN CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: Features Clear liquid general purpose soldering flux for use with all soft solders on stainless steels, copper alloys, gold, silver and galvanized steel. Active at 430°F. Performs to Fed AA51145, Type 1 Form B
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off VZ 6200 flux remover is sold 12 cans per case and is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High purity, oxide-free
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Package-on-Package (PoP) assembly is most commonly carried out by printing solder paste onto the substrate and placing the logic chip into the paste. The memory package is then either dipped into a specially-designed PoP flux or solder paste and placed on top of
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore X32-10I No Clean Flux ) LOCTITE X32-10i No Clean Flux is a low solids synthetic resin flux meets global demand for ultra low residue medium activity flux.
- Type: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: Formulated to work with any alloy and heating process, Nordson EFD’s FluxPlus™ is perfect for BGA rework, mobile device repair, reflowing solder paste, and more. Unlike liquid fluxes, tacky FluxPlus can be applied exactly where needed without contaminating nearby areas. EFD
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Solder Pot, 350 W Power Rating, 240 VAC Voltage Rating Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic equipment. Anti-Static
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 835B concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the long-term life of the
- Approvals / Conformance: ISO / EN
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for
-
Supplier: Henkel Corporation - Electronics
Description: Halide-free, No-clean, Pb-freePb-free solder paste with excellent resistance to solder balling and suitable for fine pitch, stencil printing applications.Also available in SnPb formulation
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 835-P Rosin Flux Pen contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It complies with
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray 1631 concentrate flux remover is sold 12 per case and is another quality product from Techspray. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: depths down to 10 microns or less. WS-641 has an activator system powerful enough to promote solder wetting even on mildly oxidized copper and ENEPIG. Its cleanability in deionized (DI) water and halogen-free nature makes it environmentally-friendly, as well.
- Type: Halogen / Halide Free, Soldering Flux / Rosin
- Features: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MULTICORE MF388 No Clean Flux ) LOCTITE MF 388 is a sustained activity in high preheats for dual wave and lead-free processes. High PTH fill, low residues. High reliability. Solvent-based no clean flux may be thinned with IPA.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The pen for applying flux with precision and control. Chisel Tip Marker Provides Exact Delivery of Flux to Surface Easily Removed with Appropriate Flux Remover Pen or Flux-Off® Flux Remover Flux Meets ANSI/IPC S-STD-004 Type ROLO
-
Supplier: Princess Auto Limited
Description: 4 oz. Soldering Flux Paste
- Features: Paste
- Type: Soldering Flux / Rosin
Find Suppliers by Category Top
Featured Products Top
-
ALPHA OM-362, next-generation ultra-low voiding solder paste This lead-free, zero-halogen, no-clean paste can deliver less than 10 (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
Evaluation of the Bondability of the Epoxy-Enhanced Sn-58Bi Solder with ENIG and ENEPIG Surface Finishes
To fabricate the solder bump, two types of eutectic Sn-58Bi solder paste [Sn-58Bi solder paste (SB; TLF-401-11; Tamura , Japan) containing 9.4% flux and Sn-58Bi epoxy solder paste (SBE; SAM10-401- 27; Tamura) with 14.7% flux…
-
Drop Reliability of Epoxy-contained Sn-58 wt.%Bi Solder
Joint with ENIG and ENEPIG Surface Finish Under Temperature and Humidity Test
Sn-58 wt.%Bi epoxy solder paste (SAM10-401-27, Tamura Co., Japan) containing 14.7% flux with epoxy was employed.
-
A study of the microstructure, thermal properties and wetting kinetics of Sn–3Ag–x Zn lead-free solders
…experiment, the surface of Cu substrate was polished by using 1 lm diamond paste and then was .... Real- time in situ observations of the wetting and spreading of the Sn–3Ag–xZn solder over the Cu .... All solder specimens were covered with a thin layer of RAM flux (EC-19S-8, Tamura Corp).
-
Interface reaction between Ag-Pd conductor and Pd-Sn solder
The ceramic board was first dipped into the flux (XA-100, Tamura , Japan) and then vertically inserted into the molten solder bath for 5 s. .... Co, Rigaku, Japan) patterns for Ag and Pd powder used to make the paste , and for the…
-
Flux free flip chip attach technology for BGA/CSP packages
Masahiko Furuaoand TsugunOri Masuda CentralResearch Laboratory TAMURA Corporation 1-19-43,Higashi-Oizumi, Nerima-Ku, Tokyo, 178 .... The solder Flip Chip Attach without flux using plasma treatment has been developed in order to eliminate the flux residue cleaning process for manufacturing the BGNCSP packages. .... connection using a Au stud bump and anisotropic conductive film (ACF)[lO] or anisotropic conductive paste (ACP).
-
Electronics Manufacturing: With Lead-Free, Halogen-Free, and Conductive-Adhesive Materials > GLOBAL STATUS OF LEAD-FREE SOLDERING
Sn91/Zn9 (eutectic 199°C) is fairly reactive, since Zn causes oxidation and corrosion, and reacts with flux to form a hardened paste . .... • SnZnBiX (Hitachi Harima, Tamura ). .... The cost of solder bar is dictated by the raw materials cost (see Table 11.2).
-
A Guide to Lead-free Solders
With the advent of SnAgCu or other Pb-free replacements, changes in flux vehi- cles and increasing solder temperatures may require more aggressive cleaning processes. .... Alpha Metals, (2004), OM-300 Series Solder Paste , Product Manual. .... 11 Choi, W. J., Lee, T. Y., Tu, K. N., Tamura , N., Celestre, R.S., MacDowell, A…
-
Materials for Advanced Packaging
…7Ag2.8Bi1.0Cu0.5 (214–2158C, Nihon Genma) Sn93.6Ag2.9Bi3.0Cu0.5 (205–2168C, Tamura Kaken) Sn92.8Ag3 .... Although attractive in its low melting temperature, its high surface tension (0.768 N/m for Zn) and high reactivity toward flux and oxygen prohibit its use for electronic soldering . .... 5.3 Lead-Free Solder Pastes .
-
A simple and reproducible method towards fabricating defect-free and reliable solder joints
The splitting is also found to be effective in expunging inclusion, flux resildue from solder joints. .... various solder joints with different dimension which are fabricated by no-clean and water-soluble solder pastes . .... [111 Toru Nishikawa, Masahito Ijuin, Ryohei Satoh, Yasuhiro Iwata, Mitsunori Tamura and Mitsugu Shirai, “Fluxless Soldering Process…
-
Proceedings Of 1993 Japan International Electronic Manufacturing Technology Symposium
Coatings & No-clean Flux .............................................................................................................. .... WB1-2 Adaptive Solder Paste Composites Smart Solder Pastes .............. .... Nagaoka, T. Makabe, F. Yoshimura, Y.Kobayashi, T. Tamura , Y. Suzuki& F. Suzuki*(NJX Corporation,Nec Engineering…
Indicates content that may require registration and/or purchase.