-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: ASTM International
Description: accomplished by high level alarms or overflow control systems or other equivalent means, together with gaging devices and cargo tank filling procedures." 1.3 The spill valves are not intended for the venting of vapors or the relief of vapor overpressurization or
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves. The valve, having a glass fibre reinforced polyamid housing and can
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves. The valve, having a glass fibre reinforced polyamid housing and can
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: U.S. Plastic Corporation
Description: Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0 psi. It has a standard screen and it comes with both a socket and a threaded end connection. PVC meets Cell
- Valve Size: 0.75 inch
-
Supplier: ISC Sales, Inc.
Description: The Type 2 opens to refill the tank once the level drops a fixed distance below the high water level. Product Information: Our level control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves with a glass fibre reinforced polyamid elbow nozzle as outlet. APPLICATIONS
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: the tank is throttled proportional to the levers position. An overflow of small tanks will be prevented during the initial filling. Valves of this design are single chamber straight valves with a glass fibre reinforced polyamid elbow nozzle as outlet. APPLICATIONS
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: DeZURIK, Inc.
Description: end of the overflow pipe was considered by many to be an easy access to the potable water in the tank. Screens or flapgates installed on the end of the overflow could not stop the injection of a liquid or gas into the water volume. Tideflex® engineers developed the
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Watts
Description: Smart'n Soft Advantages • Metered control valve and “smart brining” conserves salt and water • Resin tanks use the patented Vortech™ distribution system to conserve water by reducing backwash duration • Systems come with safety float valves to prevent brine water overflow
- Market: Residential
- Removal Application: Water Softening
-
Supplier: DeZURIK, Inc.
Description: Discharging chlorinated water from storage tank overflows onto land or into a stormwater system can be toxic and severely harmful to plant and aquatic life. In order to address environmental concerns and potential regulatory penalties, Tideflex® engineers have created an
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Watts
Description: needed) • 18" x 36" black brine tank • Float valve to prevent brine overflow • By-pass valve Model selection is typically based on water hardness, water usage, water source and other factors.
- Market: Residential
- Removal Application: Water Softening
-
Supplier: ASTM International
Description: heating: steam, electric, or gas), classes (Classes A-D based on heat source: injector, heat exchange coil, natural gas, or LP gas), sizes, and capacities. Components comprising the dishwashing machine shall be manufactured from corrosion-resistant steel (tank, scrap trays or strainers,
-
Supplier: ifm efector inc.
Description: For level control of tanks and containers Reliable protection against´ overflow, dry run and leakage Direct control of pumps and valves Adjustable switch-on and switch-off delay Integrated wide-range power supply for the sensor supply View other products in this family of
- Display: Digital Readouts
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port
- Volume Capacity: 100 gallons
- Height: 42 inch
- Width / Diameter: 26.75 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port
- Volume Capacity: 55 gallons
- Height: 33.75 inch
- Width / Diameter: 22.25 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port
- Volume Capacity: 360 gallons
- Height: 51.5 inch
- Width / Diameter: 48 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port
- Volume Capacity: 200 gallons
- Height: 47 inch
- Width / Diameter: 35.5 inch
- Features: Other
-
Supplier: Dry Coolers, Inc.
Description: pump, diverting valve, stainless steel tank, makeup water valve, overflow, bleed line, piping with valves, gauges, and control panel. Fully customized designs can include optional heat exchangers, closed loop process systems, remote panel control and alarm
-
Supplier: ALLDOS Inc.
Description: continuous level control with programmable cut-off points min./max./dry run/overflow • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual
- Pump Type: Dosing Pumps
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Filtration Accuracy, 10-30 um OEM support, please send email to us your drawing. Typical Application: Disposable medical waste liquid collection bag, overflow filter core, air permeable and water stop porous material stop valve The anti-overflow filter element is made of
- Features: Other
-
Supplier: CECOR
Description: catches solids. Filtered sump cleaner tank contents can be transported for batch recycling or in some instances, pumped back into the sump for reuse. Refill or top off sump with new or treated coolant from the dispenser tank. Better Design The CE10 durable steel tank includes an
-
Supplier: CECOR
Description: catches solids. Filtered sump cleaner tank contents can be transported for batch recycling or in some instances, pumped back into the sump for reuse. Refill or top off sump with new or treated coolant from the dispenser tank. Better Design The CE10 durable steel tank includes an
-
Supplier: JST Manufacturing, Inc.
Description: out the bath drain. This downflow action eliminates the possiblity of sheeting films redepositing back onto the product. In a typical overflow bath, chemistry is introduced into the tank via the bottom and flows over the product and out the top into the overflow weir leaving
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is
- Maximum Operating Pressure: 14.5 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: CSA Group
Description: external pressure relief valve is installed at an oil pump discharge and downstream of a check valve: – the ullage space of the main tank to which the pressure-relief valve is piped is at least the volume of piping between the check valve and the automatic
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL33-CA4V3ACVCJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks,
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31-CA4V2AAVAJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31 requires no
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31-CA4V3BAVCJ from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The PNP-switching FTL31 requires no
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Weiss Technik North America, Inc.
Description: simplify the draining, precipitate removal, cleaning, and refilling process. The top tanks also have a sampling valve in front. The center trays have a drain only.Each tray also has an overflow outlet which allows overflow to drain to a lower tray. The overflow
- Temperature Control: Cooling
- Features: Shelves
Find Suppliers by Category Top
Featured Products Top
-
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Federal Register > Friday, June 17, 2011 > [76 FR 35340] Airworthiness Directives; Fokker Services B.V. Model F.28 Mark 0070 and 0100 Airplanes
For the reasons described above, this AD requires a one-time [general visual] inspection to check the route and clamping of the sense line hose and wiring conduit hose to each wing tank overflow valve and, depending on the findings, the necessary …
-
Federal Register > Tuesday, March 15, 2011 > [76 FR 13921] Airworthiness Directives; Fokker Services B.V. Model F.28 Mark 0070 and 0100 Airplanes
For the reasons described above, this AD requires a one-time [general visual] inspection to check the route and clamping of the sense line hose and wiring conduit hose to each wing tank overflow valve and, depending on the findings, the necessary …
-
Material and Manufacturing Technology II
… pressure, using the corresponding control valve speed to adapt to work requirements, when the hydraulic system is intermittent or low-load condition, a large number of high-pressure oil through regulator overflow Back to the tank overflow valve , causing a great deal …
-
Federal Register > Friday, November 15, 2013 > [78 FR 68691] Airworthiness Directives; Fokker Services B.V. Airplanes
For the reasons described above, this &EASA;AD requires the installation of fuses in the power supply wiring and/or return wiring for the main tank overflow valve reed-switches, the LCPV solenoid, the Re/De-fuel shut-off valve solenoid and the collector …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46303] Airworthiness Directives; Fokker Services B.V. Airplanes
For the reasons described above, this &EASA; AD requires the installation of fuses in the power supply wiring and/or return wiring for the main tank overflow valve reed-switches, the LCPV solenoid, the Re/De-fuel shut-off valve solenoid and the collector …
-
Tiger team assessment of the Argonne Illinois site
CONCERN: (MA. 6- 1) (H2/C2) Retention tank overflow valves ( f i v e out of s i x valves) tested f o r one wing o f Bldg. 212 could n o t be operated by t h e operating personnel responsible …
-
States > Texas > State > Register > 2000 > [TexReg 2000-0519is] 05/19/2000
… the pressure filter media and internal filter surfaces, and maintain the union at well number one in a watertight condition; 30 TAC §290.43(c)(3), by failing to maintain the integrity of the storage tank overflow valve gasket; 30 TAC §290 …
-
States > Texas > State > Register > 2000 > [TexReg 2000-1013is] 10/13/2000
… the pressure filter media and internal filter surfaces, and maintain the union at well Number 1 in a watertight condition; 30 TAC §290.43(c)(3), by failing to maintain the integrity of the storage tank overflow valve gasket; 30 TAC §290 …
-
PROCEEDINGS OF THE MEETING OF SPECIALISTS ON THE RELIABILITY OF MECHANICAL COMPONENTS AND SYSTEMS FOR NUCLEAR REACTOR SAFETY, RISOE, 24--26 SEPTEMBER 1969
- Instrumentation pirk-up leakage - Leakage through B.S.D. - Loss of coolant due to an accident heat exchanger dumping valve opening - Expansion tank overflow valve opening - Expansion tank depressurization valve opening - Instrumentation pick-up breakage - Heat exchanger breakage — Primary piping bread's …
-
Feedback Servo Pump Station Overflow Innovative Energy-Saving Design
… pressure, using the corresponding control valve speed to adapt to work requirements, when the hydraulic system is intermittent or low-load condition, a large number of high-pressure oil through regulator overflow Back to the tank overflow valve , causing a great deal …
Indicates content that may require registration and/or purchase.