-
Description: ISO 15364:2007 applies to pressure-vacuum relief valves protecting marine vessel systems, including cargo tanks, which may be subject to gas/vapour pressure or vacuum beyond the design parameters of the system/tank. ISO 15364:2007 specifies the minimum requirements for
-
Supplier: Haida International Equipment Co., Ltd.
Description: Applications: 1. To simulate test environment with different temperature and humidity 2. Cyclic test includes climatic conditions: holding test, cooling-off test, heating-up test, moistening test and drying test… 3. Cable port with flexible silicone
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: CSA Group
Description: ISO 15364:2016 is applicable to pressure-vacuum relief valves protecting marine vessel systems, including cargo tanks, which may be subject to gas/vapour pressure or vacuum beyond the design parameters of the system/tank. This International Standard specifies the minimum
-
-
Supplier: Alfa Laval Inc.
Description: Aseptic tanks designed and manufactured to store liquids and viscous products, including dairy products, prior to aseptic filling. SteriTank aseptic tanks consist of stainless steel vessels with product inlet at the top or the bottom, depending on the products involved. They are
- Pressure Rating: 58 psi
- Type: Food/Beverage Tank
- Material: Stainless Steel
-
Supplier: KADANT
Description: Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired. Rigorously Tested In exhaustive endurance tests Kadant Johnson vacuum breakers have been
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 365 F
-
Supplier: Gilson Company, Inc.
Description: • Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for
- Features: All Centrifugal Separators
-
Supplier: ASTM International
Description: specific applications of the equipment and test procedure may provide equivalent results. It is beyond the scope of this test method to define those various possibilities. 1.9 This test method is limited to the test apparatus, or its equivalent, as described in
-
Supplier: Watts
Description: Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank equipment. It
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Watts
Description: Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: UL Standards & Engagement
Description: flammable liquid tanks; e) UL 2583 for fill pipe covers, pressure vacuum vents or emergency vents for flammable liquid tanks; f) UL 2085 and CAN/ULC-S661 for spill containment devices for flammable liquid tanks; g) UL 2085 and CAN/ULC-S663 for overfill prevention devices
-
Supplier: UL Standards & Engagement
Description: Products - applies to functional devices and accessories intended for connection to tank top openings (directly on fittings or indirectly on pipe) and perform safety or operational functions in vapor spaces, such as emergency vents, normal vents, interstitial vacuum/e-vent plugs,
-
Supplier: InspectorTools
Description: (reflector Audible & Visual Leak Indicators Battery condition indicator Useful in finding the ends of buried PVC pipes Tests the “air-tightness” of weather seals, tanks, ovens, refrigerators, etc. Ideal for locating leaks in duct work UT-300 transmitter (included) transmits an
-
Supplier: Marposs Corp
Description: negative pressure, from vacuum to 6 bar Flow measurement from ± 50 cm3/min up to ± 300 cm3/min Resolution 0.01 cm³/min 300 test programs 300 test sequences Digital I/O interfaces USB, RS232/RS485 serial lines for PC, Profinet, Ethernet
- Computer Interface Options: Serial Interface
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment. This
- Body Material: Stainless Steel
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to inspect tanks,
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the SONAPHONE R can be used
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Description: Deals with the techniques for sampling free gases from gas-collecting relays and for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings, oil-filled cables and oil-filled tank-type capacitors. Three methods of sampling free gases and
-
Supplier: ASTM International
Description: 1.2 This guide focuses on COPVs with nonload-sharing metallic liners used at ambient temperature, which most closely represents a Compressed Gas Association (CGA) Type III metal-lined composite tank. However, it also has relevance to 1) monolithic metallic pressure vessels (PVs) (CGA Type I),
-
Supplier: Solar Atmospheres, Inc.
Description: Vacuum brazing services consist of metal joining processes used to permanently join metal parts. The vacuum brazing services process involves the use of a filler metal that is melted under vacuum and drawn in to the joint by capillary action. The base metal does not melt during
- Applications / Industry: Aerospace / Avionics, Heat Sinks / Thermal Management, Honeycomb Structures, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tubing Assembly / System
- Services: Brazing
- Materials: Carbide / Hardmetal, Carbon (Graphite, Diamond, etc.), Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Refractory Metal, Steel - Carbon / Alloy, Steel - Stainless, Titanium Alloy
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Testing and Inspection
-
Supplier: UL Standards & Engagement
Description: flammable liquid tanks; e) UL 2583 for fill pipe covers, pressure vacuum vents or emergency vents for flammable liquid tanks; f) UL 2085 and CAN/ULC-S661 for spill containment devices for flammable liquid tanks; g) UL 2085 and CAN/ULC-S663 for overfill prevention devices
-
Supplier: InCon Process Systems
Description: Equipment & Systems Technology WE DELIVER YOUR COMMERCIAL SYSTEM Using InCon’s process knowledge and GIG Karasek's process and internationally acclaimed fabrication expertise, we will design, fabricate, test, deliver, and startup your system. GIG Karasek, the world’s largest thin film
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Piping, Pressure Vessels, Pumps, Separators, Tanks
- Services: Complete Machine / Turnkey System, Installation / B.O.T. / Commissioning, Repair / Overhaul Services
-
Supplier: TSI Group, Inc.
Description: B/E Aerospace is experienced in all aspects of thermal management, and brazing is our specialty. As the leading thermal management company with best-in-class brazing technology, B/E Aerospace provides customers with single source brazed assemblies, and can deliver "extra-capacity" from one of our
- Applications / Industry: Aerospace / Avionics, Electronic / IC Packages, Heat Sinks / Thermal Management, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other
- Materials: Aluminum
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing
-
Supplier: International Thermal Systems LLC.
Description: Vacuum System. The Can Washer roof has removable panels to access the entire length of the washer interior thus reducing maintenance time and cost. The design of the spray risers in the can washer feature our patented quarter-turn quick disconnects featuring full-length guide rails for easy
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Part Loading: Conveyor
- Source: Electric, Gas / Oil
-
Supplier: UL Standards & Engagement
Description: Products - applies to functional devices and accessories intended for connection to tank top openings (directly on fittings or indirectly on pipe) and perform safety or operational functions in vapor spaces, such as emergency vents, normal vents, interstitial vacuum/e-vent plugs,
-
Supplier: ASTM International
Description: and test apparatus, and (2) the fluid is handled in accordance with the manufacturer's recommendations and precautions. A liquid shall be used as the test fluid medium. These test fluids may be flushing, rinsing, packing, end use operating, or suitable substitutes for end use
-
Supplier: ASTM International
Description: Criteria 11.5 General Information 12 Filter Ratings 12.2 Centrifuge Ratings 12.3 Coalescence 12.4 Vacuum Dehydration 12.5 Adsorption 12.6 1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: single cylinders, bulk systems are engineered to manage massive volumes of specialty gases from sources like tube trailers or cryogenic tanks. This scale is essential for high-volume wafer fabrication, where an uninterrupted, high-flow supply of process gases is required 24/7. To ensure the
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Technic, Inc.
Description: Finishing Plating room energy supplies Selection and design of plating tanks Heating and cooling of plating tanks Basics of filtration, piping and ventilation Equipment layout and space planning Safety in the plating plant Water and waste treatment Systems engineering Business
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
Find Suppliers by Category Top
Featured Products Top
-
outgassing, of volatile material and chemicals. Some products may require an ambient cure or high temperature preconditioning cure prior to bakeout. Thermal vacuum testing is useful for the development of space flight hardware, development of external fuel tank insulation, screening composite (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
instruments, solar panels, reflectors, electronic devices, and other components used in spacecraft, satellites, and space shuttles. Our thermal vacuum testing services are vital for the development of space flight hardware, external fuel tank insulation, composite materials, and radiation damage (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
In storage tank systems, pressure fluctuations are not occasional events but continuous operating conditions. Temperature changes, filling cycles, and environmental variations constantly create internal pressure differences that can stress the tank structure over (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Atmars equipment features a circular stainless steel inner tank design to prevent condensation and dripping, and is equipped with a patented sealing structure to enhance sealing performance under high pressure. Its control parameters include a temperature range of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
thermal cycling and thermal bakeout vacuum testing requirements. During thermal cycling, the unit experiences repeated heating and cooling as it would when exposed to the harsh environment of space. During thermal bakeout, flight equipment is subjected to an outgassing reduction process so as to decrease (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Vooner FloGard liquid ring cone ported vacuum pumps. To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard liquid ring cone ported vacuum pumps. To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard liquid ring cone ported vacuum pumps. To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps. Vooner uses the orifice plate (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard liquid ring cone ported vacuum pumps. To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps. Vooner uses the orifice plate method for measuring actual airflow at vacuum levels for a (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Vooner FloGard liquid ring cone ported vacuum pumps. To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
SDO EVE CCD and thin foil filter characterization and selection
CCD characterization testing performed at LASP was conducted in the Calibration and Test Equipment 3 (CTE3) vacuum tank .
-
AIAA Journal > Role of pressure in spontaneous ignition.
The test equipment consisted of a large vacuum tank into which two reacting liquids flowed, with the streams impinging on each other.
Indicates content that may require registration and/or purchase.