-
Supplier: Hi-Tech Controls, Inc.
Description: Extensively oil resistant For chemical resistance, see table technical information Extremely small bending radius High flexibility Minimum waste of space Packaging possibility PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 4 to 18 AWG
-
Supplier: Accuris
Description: Optical fibre cables - Part 2-30: Indoor cables - Family specification for ribbon cables
-
Supplier: Accuris
Description: Optical fibre cables Part 2-30: Indoor cables Family specification for optical fibre ribbon cables
-
-
Supplier: Accuris
Description: Wires Cords and Cables Electrical - Metric Units Part 34: Ribbon Cables Section 1: Ribbon Cables, 1.27mm Pitch Suitable for Insulation Displacement Connector (IDC) Termination
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, ROLLED FLEXIBLE RIBBON, TWELVE FIBER, SINGLE SUBUNIT, CABLE CONFIGURATION TYPE 4 (RIBBON CABLE), APPLICATIONS A AND B (AIRBORNE AND SHIPBOARD), CABLE CLASS SM AND MM
-
Supplier: CSA Group
Description: IEC 60794-2-30:2008 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. This second edition cancels and replaces the first edition
-
Description: IEC 60794-2-30:2008 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. This second edition cancels and replaces the first edition
-
Description: Deals with optical fibre ribbon cable for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
-
Description: IEC 60794-2-31:2012 presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. This second edition
-
Supplier: CSA Group
Description: IEC 60794-2-31:2012 presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. This second edition
-
Description: flat ribbon cables. This document can be applicable to other cable constructions. Parts of IEC 60794-3 which are applicable for ribbon tests are the subject of IEC 60794-1-31. Annex B contains requirements that supersede the normal requirements in case the cables
-
Supplier: CSA Group
Description: Applicable to PVC insulated ribbon cables with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. Specifies requirements and dimensions for flexible, flat, unscreened cables, with either solid or stranded
-
Supplier: CSA Group
Description: IEC 60794-1-31:2018(E) which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: town of Oriskany in Central New York State. FIS facilities consist of over 90,000 square feet of manufacturing, warehouse, R&D, and administrative office space. Function - FIS is a manufacturer and full-line distributor of communication fiber optics; test equipment, connectors, cable and
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: AENOR
Description: Optical fibre cables - Part 2-30: Indoor cables - Family specification for ribbon cables
-
Supplier: AENOR
Description: Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
-
Supplier: AENOR
Description: Optical fibre cables -- Part 2-31: Indoor optical fibre cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
-
Supplier: AENOR
Description: Optical fibre cables - Part 1-303: Generic specification - Basic optical cable test procedures - Ribbon dimensions - Aperture gauge, method G3
-
Supplier: SAE International
Description: mode associated with Flexible Film Cable (FFC) is electrical short between circuits due to migration. Under certain conditions (e.g. elevated temperatures) the ribbon material becomes pliable and if the cable is under stress the encased wires may begin to migrate towards one
-
Supplier: Synergy Contracting Services, LLC
Description: relationships. Manufactured in an ISO9001:2008 quality environment, all cable assemblies and wire harnesses are 100% inspected and 100% guaranteed to meet the most demanding military and commercial specifications. Cable Assemblies: Aircraft and Vehicular Cables Coaxial
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Medical, Power Cable, Ribbon Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Northeast US Only, United States Only
-
Supplier: Reliable Electronics
Description: Your order, consigned or turnkey, is accessible to every level of management. We are able to receive your specifications configured in PDF,DWG,or DXF formats. We avoid inherent frustrations with voice mail with live personal during normal business hours. Our "open door" policy is extended to our
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Consumer Electronics / Appliances, Grounding Cable, Industrial / Heavy Equipment, Medical, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Northeast US Only, United States Only
-
Supplier: ASTM International
Description: 1.1 This test method establishes procedures for determining the effect of sinusoidal vibration, within the specified frequency range, on switch contacts, mounting hardware, adhered component parts, solder or heat stakes, tactile devices, and cable or ribbon interconnects associated
-
Supplier: ASTM International
Description: 1.1 This test method establishes procedures for determining the effect of random vibration, within the specified frequency range, on switch contacts, mounting hardware, adhered component parts, solder or heat stakes, tactile devices, and cable or ribbon interconnects associated with a
-
Supplier: Isabellenhutte USA
Description: ISOTAN® is notable for its low temperature coefficient and high resistance to oxidation and chemical corrosion. The alloy is non-magnetic. It is suitable for electrical resistors, potentiometers, heating wires, heating cables and mats. Ribbons are used for heating of bimetals. Because
- Tensile Strength (UTS, Break): 60,900 psi
- Processing, Temper & Finish: Annealed
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Heat Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
-
Supplier: Sealevel Systems, Inc.
Description: inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate. Includes 3810 PC/104 board, ribbon cable, and Portholes™ mounting plate with removable screw terminals for installation in an enclosure.
-
Supplier: ASTM International
Description: These test methods detail the standard procedures for testing hookup wire insulations including all components of the insulation system used on single insulated conductors or an assembly of single insulated conductors such as a cable bundle and harness or flat ribbon cable. The
-
Description: theory and math. Essential topics discussed include: * Introduction to EMC * Interconnects and I/O * PCB basics * Electrostatic discharge protection * Bypassing and decoupling * Backplanes-Ribbon Cables-Daughter Cards * Clock Circuits-Trace Routing-Terminations * Miscellaneous design
-
Supplier: Euchner-U.S.A., Inc.
Description: and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 3.149608 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Douglas Electrical Components
Description: Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies. Custom Harnessing Cable Harnesses Wire and cable harnesses designed and manufactured to your specific requirements. Why Choose Douglas Wire & Cable Solutions? Work with any type of wire or
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Assemblies The new Kontrol male and female double-ended cable assemblies include in-line connectors and UL-Specification 26 AWG ribbon cable, with an option of 150mm and 300mm options available. Like the SMT connectors, full shrouding, latches and polarization have been implemented to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Medium competition, concentration and society
…i.e. that must be allowed publicly-legal broadcast institutions, in sendetechnischer, programmlicher and financial respect to use all the possibilities that are also other broadcast companies available in particular the satellite and wide video tape cable technique to offer the new…
-
Contents, material science and material technique 7/2008
Granular ultrathin nanolayer systems Fe / FeO on aluminum substrate, modeling of an 1 D of ultrathin granular layer for electromagnetic compatibility applications of (EMV) the flat video tape cable technique Granular ultra thin nano of layers Fe / FeO on aluminum…
-
Mediums of A biz Z
399 medium technique wide video tape cable network .
-
Digital Fernseh- and radio technique in theory and practice
poor carrier suppression (carrier Leakage) The by the DVB T measuring technique of inserted meters are substantially comparable with the used in the wide video tape cable measuring technique .
-
Digital Fernseh- and radio technique in theory and practice
poor carrier suppression (carrier Leakage) The by the DVB T measuring technique of inserted meters are substantially comparable with the used in the wide video tape cable measuring technique .
-
Digital Fernseh- and radio technique in theory and practice
poor carrier suppression (carrier Leakage) The by the DVB T measuring technique of inserted meters are substantially comparable with the used in the wide video tape cable measuring technique .
-
Medium chancellor
On November 2, 1973 the commission was used for the development of the technical communication system (KtK), that predominantly technological and had to clarify technical questions like the possibilities of the wide video - tape - cable technique as well as financial and temporal…
-
Manual business organization
The wide video tape cable - technique In this transmission method can simultaneously be transferred several messages over several transmission channels (e.g. with copper or preferably glass fiber cable).
-
Flood protection dikes, current developments for improvement, of the flood safety
Thereto, the development of a bearing technique for ribbon cable was (sensors) necessary in existing earth buildings, that ensures that a sufficient contact between sensor and ground ensures and is applicable for a far bandwidth of different bottoms after the infusion of…
-
Experience worlds and tourism
Are the furthermore broadband access possibilities of users essential in the Internet region (xDSL- techniques , wide video tape cable -TV) and in the mobile environment (GPRS, UMTS).
Indicates content that may require registration and/or purchase.