Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermometrics Corporation
Description: For measuring high temperatures you should use a sensor, which reliably works in rough environments, has a long expectancy of life andideally comes up with the space-saving concepts of the automotive industry.
- Operating Temperature: -94 to 1,832 F
- Technology: Wire Wound
-
Supplier: Accuris
Description: TEMPERATURE ELEMENT RESISTANCE, METEORLOGICAL (TEMPERATURE ELEMENT ML-419( )/AMT-4)
-
Supplier: Accuris
Description: TEMPERATURE ELEMENT, RESISTANCE, BEARING BABBITT
-
-
Supplier: Piezo-Metrics
Description: in a highly reliable device. When used as recommended, a signal resolvable to 0.001° F is possible. Although the change in resistance with temperature is non-linear, when the temperature sensing element is used with passive resistive elements to form a bridge as shown in
-
Supplier: OMEGA Engineering, Inc.
Description: The DHT Series is a highly flexible and durable multi-stranded dual heating element that provides even heat across the tape. It is reinforced with high temperature fiberglass for added strength and durability. High temperatures and rapid thermal response with a maximum exposure
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.156 to 1.248 kW
- Watt Density: 13.1 W/in²
- Heating Capacity: 0.156 to 1.248 kW
-
Supplier: Accuris
Description: THERMOCOUPLE AND RESISTANCE TEMPERATURE ELEMENT ASSEMBLIES, TYPE RTE (BY INSTALLATION)
-
Supplier: Accuris
Description: THERMOCOUPLE AND RESISTANCE TEMPERATURE ELEMENT ASSEMBLIES, TYPE TCE (EM INSTALLATION)
-
Supplier: Nanmac Corporation
Description: temperature of connector is 450 degrees Fahrenheit. This high temperature thermocouple probe is also available with a thick wall, four inch long support tube attached to the connector end. The purpose of the support tube is to eliminate any damage to the refractory sheath that may be
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: RTD ELEMENT, FLAT, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: SAE International
Description: This recommended practice covers two methods of analysis for rapid and accurate quantative determination of trace elements in alloys having a base of iron, nickel, or cobalt and used at elevated temperatures.
-
Supplier: Pyromation
Description: temperature. In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire
- Operating Temperature: 400 F
- Length: 3 inch
- Width / Diameter: 0.25 to 0.375 inch
- Technology: Platinum, Wire Wound
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) describes procedures for the determination of trace elements listed in AMS2280 for Nickel, Cobalt, and Iron-based high temperature alloys.
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA miniature dual element thermocouple probe assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature SMP subminiature connectors for fast hook-up. 304 SS sheaths are standard, with either 0.062" or 0.125" O.D. Junctions are either grounded, ungrounded or exposed. Mating
- Diameter or Width Range: 0.0625 to 0.125 inch
- Sensitive Length: 6 inch
- Element Configuration: Double Element, Single Element
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Thermometrics Corporation
Description: Wire wound elements are basically a "hand made" product which involves lot of skilled Labor. It is manufactured by placing a coil of thin wire into a ceramic insulator. The resistance of the coil is suitably adjusted to the ohms corresponding to that particular temperature.
- Technology: Wire Wound
-
Supplier: OMEGA Engineering, Inc.
Description: Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a
- Operating Temperature: -58 to 1,112 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Response Time: 0.2 to 9 seconds
- Length: 0.0787402 to 0.3543309 inch
-
Supplier: Kanthal Bethel
Description: Ready-made metallic heating elements made from wire or strip in Kanthal iron-chromium-aluminium alloys or Nikrothal nickel-chromium alloys for element temperatures between 50-1425°C (120-2600°F).
- Maximum Element Temperature: 50 to 1,425 C
- Element Materials: FeCrAl Alloys, NiCr Alloys
-
Resistive Temperature Devices (RTD) Elements - Thin Film DIN Class B Elements -- 5 Pack RTD ElementsSupplier: OMEGA Engineering, Inc.
Description: OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that
- Operating Temperature: -94 to 932 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Length: 0.09055123 to 0.37401595 inch
- Width / Diameter: 0.00787402 to 0.07480319 inch
-
Supplier: TE Connectivity
Description: Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature: 302 F
- Technology: Platinum, Wire Wound
-
Description: IEC 62460:2008 specifies the equations and reference tables relating temperature to EMF (electro-motive force) for Gold versus Platinum and Platinum versus Palladium thermocouples. For information and convenience of use it also provides the approximate equations for temperature as
-
Supplier: CSA Group
Description: IEC 62460:2008 specifies the equations and reference tables relating temperature to EMF (electro-motive force) for Gold versus Platinum and Platinum versus Palladium thermocouples. For information and convenience of use it also provides the approximate equations for temperature as
-
Supplier: GE ENERGY Air Filtration
Description: Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that operate at high
- Type: Bag
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same heating effect. It' s also called MCH ceramic
-
Supplier: Kanthal Bethel
Description: High-power electric molybdenum disilicide (MoSi2) heating elements for element temperatures up to 1850°C (3360°F). Kanthal Super MoSi2 heating elements are available as straight or bent elements in a wide range of shapes and sizes, all characterized by long life
- Maximum Element Temperature: 1,850 C
- Element Materials: MoSi2 (cermet)
-
Supplier: Pyromation
Description: elements. The RTD is composed of certain metallic elements whose change in resistance is a function of temperature. In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Backer-Springfield
Description: We are pleased to offer the most reliable oven heating elements at the best value available for the Home Appliance market including our line of cooking bake, hidden bake, broil, and convection elements which provide the highest performing and safest solution on the market. Our
- Features: Specialty / Other Alloy
-
Supplier: U.S. Plastic Corporation
Description: Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 40. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for example, in
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Kanthal Bethel
Description: Silicon carbide (SiC) electric heating elements for element temperatures up to 1625°C (2927°F), available in a wide variety of standard sizes and geometries, or in customized designs to meet the specific needs of various processes and equipment.
- Maximum Element Temperature: 1,625 C
- Element Materials: SiC (ceramic)
-
Supplier: Pyromation
Description: Thermocouple and RTD spring-Loaded Replacement elements are designed for spring-loaded thermowell assemblies. The replacement elements can be ordered by selecting the sensor type below and inserting the "X" length in table 2-0. The RTD assemblies are supplied with a 316 stainless steel
- Operating Temperature: -328 to 1,112 F
- Width / Diameter: 0.1875 to 0.25 inch
- Features: Multi-element
- Technology: Platinum, Wire Wound
-
Supplier: TE Connectivity
Description: Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 3.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC [14 - 158 DEGF ]
- Operating Temperature: 14 to 158 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: Danatronics Corporation
Description: Danatronics offers a wide variety of dual transducers from .5-10 Mhz including high temperature options. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application.
- Transducer Style: Dual Element
- Application: General Purpose, NDT - Flaw / Crack Detection, NDT - Wall / Material Thickness
- Features & Format: Sliding
-
Supplier: Clark Solutions
Description: Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions Ð which can be separately programmed Ð along with a wide measuring range yield very
- Sensed Temperature: -328 to 1,112 F
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
-
Supplier: GE ENERGY Air Filtration
Description: GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180° F (82° C), they are ideal
- Type: Bag
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: TPI Corporation
Description: QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING 2250 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES
- Heating Capacity: 2.25 kW
- AC Voltage Required: 480 volts
- Watts: 2.25 kW
- Length of Heated Area: 50.6875 inch
Find Suppliers by Category Top
Featured Products Top
-
element DA 284 Passive pressure compensation element for casings and enclosures. Levels temperature-induced pressure differences between the inside and outside of the enclosure. Air humidity escapes through a waterproof membrane. The formation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
Finite Element Analysis (FEA) is a computer simulation technique used to predict contact forces, deformation and stress levels within elastomer components. In order to maximise the accuracy of modelling, PPE engineers generate temperature specific material models for specific applications (read more)
Browse Dynamic Seals Datasheets for Precision Polymer Engineering Ltd. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
that require precise heating. We have several options for terminations and temperature control to meet your needs and they are excellent replacements for traditional tubular heaters and other electric heating elements and heating systems, which are not flexible. (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
enclosures from temperature changes (that can cause moisture-rich air inside the housing to condense) and negative pressure (that can lead to water and dust being drawn in through the seal). OKW has added four new M12 x 1.5 (IP 66, IP 69) pressure compensation elements to its range (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Backer Hotwatt carries a complete line of air heating solutions with temperatures up to 1500F(815C). We meet the needs for a variety of industries including manufacturing, medical, baking, drying, packaging, plactics and electronics. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
Element Solutions Inc (ESI) announced the completion of its acquisition of the Micromax conductive pastes and inks business, effective February 2, 2026. Micromax will operate within MacDermid Alpha Electronics Solutions, part of ESI’s Electronics segment. The (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions -
Thermal System Elements Before embarking upon the design process, it’s important to have a clear idea of the objectives for the thermal system. Is the goal temperature control, energy efficiency, or a balance between the two? Gathering data such as temperature (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
. Why MCH Ceramic Heaters for Hair Straighteners? Hair straighteners place high demands on heating elements in terms of heat-up speed, temperature distribution, installation space, electrical insulation, and stability during repeated heating and cooling cycles. The main advantages of (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
Thermal Imaging for Monitoring Rolling Element Bearings
. A bearing having an inner raceway fault shows a faster and higher temperature increase than a healthy bearing. Whereas vibrations tend to propagate through the drive train, temperature increase is a more local phenomenon. The article presents a methodology for analyzing such measurements based
-
Finite Element Analysis Report - Advantages of the CTE Matched Flange
The finite element analysis described in this report was performed to support the conclusions of the Barry Industries' report "Materials Selection for High-Power / High Reliability Resistors", Jack Lackner, May 1995. The device temperatures and subsequent stresses induced during maximum rated power
-
Resistance Temperature Detectors RTD
and/or temperature applications. Element types: Single platinum elements of 100 Ohms at 0 degrees C and duplex elements of two 100-Ohm elements inside the same sheath are both available as standard. Elements of other resistive materials such as copper and nickel are available upon request.
-
What is a Resistance Temperature Detector (RTD)?
Resistance Temperature Detectors / RTD / RTDs What is a Resistance Temperature Detector? Resistance Temperature Detectors (RTD), as the name implies, are sensors used to measure temperature by correlating the resistance of the RTD element with temperature. Most RTD elements consist of a length
-
Precision Temperature-Sensing With RTD Circuits
, the platinum RTD temperature-sensing element is the most accurate and stable over time and temperature. RTD element technologies are constantly improving, further enhancing the quality of the temperature measurement (see Figure 1). Typically, a data acquisition system conditions the analog signal from the RTD
-
Industrial Adhesive Solution for Low Temperature
temperature curing adhesive, typical applications include memory card, CCD or CMOS assembly. This product is suitable for low-temperature curing and can have good adhesion to various materials in a relatively short time.It is especially suitable for the occasions where the heat-sensitive element needs
-
Advances in pH Measurement in High-Temperature Biotech Processes
, due to its reliable performance and robustness. However, with growing demand for increased accuracy of pH measurement and operational life of sensors, new technologies are emerging --especially regarding sensor durability in high-temperature steam-sterilization processes. This article presents
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
More Information Top
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
Tl -13-1 HAS A RED LIGHT FOR EACH OF THE TEMPERATURE ELEMENTS T£-I3-I-I THRU TE-13-1-14 EACH LI8HT PROVIDES CONTINUOUS, INOEPENDEMT HI8H TEMf MONITOBINS FOR ITS CHANNEL IN AODITLON.EftOH CHANNEL CAN ACTIVATE TA-13-1 …
-
Reliability centered maintenance Double Shell Tanks (DST) primary ventilation systems
Temperature Element .
-
Sensor technique
as function of the temperature of different PtRh temperature elements .
-
ZASMHBA0001096
Growth is detrimental because it causes large changes in resistance, so suitable steps must be taken in the design of high- temperature elements to minimize cyclic growth.
-
Compact thermoelectric converter development program: Phase IIB. Final report, January 1--December 31, 1967
Conclusions drawn from these findings are that the (titanium- chromium) silicon layer on a tungsten substrate will not jrield an acceptable higher temperature element .
-
SFPE Handbook of Fire Protection Engineering
On the basis of these findings, it can be concluded that commercially available low- temperature elements are prefera- ble over high-temperature lamps.
-
Ultra-High Temperature Materials I
… cp and specific c heat capacities, enthalpies (heats) of melting and vaporization, molar and specific enthalpy differences HT – H298, vapour pressures and mass/linear vaporization rates are given in Addendum in comparison with other ultra-high temperature elements (refractory metals) in the …
-
Computational Modeling and Sub-Grid Scale Stabilization of Incompressibility and Convection in the Numerical Simulation of Friction Stir Welding Processes
2.6.1 P1/P1/P1 Linear Velocity/Linear Pressure/Linear Temperature Elements .
Indicates content that may require registration and/or purchase.