Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Testo 0560 8651 Thermal Imaging Camera
- Horizontal: 120 lines
- Vertical: 160 lines
- Features & Options: Built-in Color / Visual Camera
-
Supplier: Synertron Technology, Inc.
Description: 80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1 FOV@44° FM8062-V2 FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless,
- Maximum Frame Rate: 25 fps
- Camera Function: Still
-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®
-
-
Supplier: LAND
Description: A fixed thermal imager for high temperature measurement and thermal imaging. Direct Ethernet cable connection to PC running LIPS NIR for display, recording, alarms, analysis and manipulation of thermal images.
- Operating Temperature: 32 to 122 F
- Format / Output: Ethernet
- Features: Other
- Imaging Technology: Smart Camera
-
Supplier: OMEGA Engineering, Inc.
Description: objects’ infrared (IR) radiation to visible color images, thermal imaging cameras make it possible to detect very small temperature differences from a distance. Heat signatures can help diagnose the cause of equipment failures and poor performance due to wear and tear, misalignments
- Measurement Range: -20 to 1,500 C
- Spectral Range: 8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: Sonel Test
Description: Thermal imaging camera
-
Description: · Infrared thermal imaging 320*240 resolution(TI332); 220*160(TI322) · Three fusion modes of visible and infrared · Three image enhancement modes for different applications · Customized high and low temperature limit alarm · Computer analysis software meets more professional industry
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: -20 to 350 C
- Maximum Frame Rate: 9 frames per second
- Horizontal: 320 lines
-
Supplier: Critical Imaging, LLC
Description: Motorized automatic focus, quick change lens, auto alarming
- Measurement Range: -25 to 900 C
- Spectral Range: 8 to 12 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
-
Supplier: KPM Analytics
Description: The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an
- Measurement Range: -20 to 1,500 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 80 frames per second
-
Supplier: Uni-Trend US
Description: The UNI-T UTi720T portable thermal imager combines professional-grade thermal imaging capabilities with pocket-sized convenience for fast, accurate fault detection. UTi740M Android-only High-Resolution Smartphone Thermal Camera With its impressive 256×192 IR resolution,
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Uni-Trend US
Description: The UNI-T UTi722M is a professional-grade thermal imaging camera designed for industrial maintenance, electrical inspections, and building diagnostics. Featuring advanced thermal resolution and temperature measurement capabilities, this high-performance infrared camera
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Xenics nv
Description: You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: Galco Industrial Electronics
Description: FLIR E5XT IR Camera w/MSX and Wifi,
-
Supplier: RS Components, Ltd.
Description: Thermal Studio Pro - Perpetual License
-
Supplier: CableOrganizer.com, Inc.
Description: provides high definition image viewing The iSeries Thermal Imaging Cameras from Flir are ideal for pinpointing hotspots or areas where heat can cause thermal damage. These lightweight and compact cameras can be easily carried from jobsite to jobsite, and help you finish
-
Supplier: LAND
Description: Specifically designed for measuring temperature profiles inside furnaces, NIR-Borescope uses AMETEK Land’s cutting-edge, near-infrared imaging to create continuous, high-definition thermal images.
- Measurement Range: 1,000 to 1,800 C
- Spectral Range: 0.85 to 1.05 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: Newark, An Avnet Company
Description: THERMAL CAMERA BOARD, ARDUINO,RASPBERRY
-
Supplier: Galco Industrial Electronics
Description: T-CAM 380 P-Series Handheld Thermal
- Portable: Portable
-
Supplier: Uni-Trend US
Description: UTi716S Professional Thermal Imaging Camera with Fusion
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Critical Imaging, LLC
Description: Thermal imaging for security & surveillance, Color day camera, alarm
- Spectral Range: 7.5 to 13 microns
- Horizontal: 320 lines
- Vertical: 240 lines
- Maximum Dimension: 18 inch
-
Supplier: Uni-Trend US
Description: The UNI-T UTi740M is a compact, high-performance thermal imaging camera that connects directly to your smartphone, transforming it into a professional thermal detection tool. Featuring a high-sensitivity VOx detector with 400×300 pixel resolution and super-resolution technology,
- Ambient Temperature Range: -22 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Newark, An Avnet Company
Description: THERMAL IMAGING CAMERA KIT; Product Range:-; Kit Contents:Infrared Camera With Lens, Cardboard Box And Printed Documentation
-
Supplier: AXIS Communications, Inc.
Description: Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910 Thermal Network Camera offers motion
- Camera Function: Video
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Spectral Range: 8 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Ambient Temperature Range: -40 to 140 F
-
Description: consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three main
- Focal Length: 0.0043 to 0.09999999999999999 m
- Type: Specialty / Other
-
Description: camera. Hangzhou Shalom EO offers off-the-shelf and custom MWIR Zoom Lenses for Thermal Imaging Camera operating in the 3-5 micro MWIR wavelength region. The lens modules feature a maximum magnification of x20, and the integrated motorized focus mechanism contributes to flexible
- Type: Zoom Lens
-
Supplier: InfraTec GmbH
Description: The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS® 3 remote Linking thermographic cameras with PCs or notebooks
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card. Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the
- Monochrome / Color: Color
-
Supplier: Accuris
Description: MINIMUM OPERATIONAL PERFORMANCE STANDARD (MOPS) FOR AIRBORNE THERMAL CAMERA SYSTEMS
-
Supplier: Transcat, Inc.
Description: MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Type: Specialty / Other
-
Supplier: Sofradir - EC, Inc.
Description: The PV320L is a unique broadband infrared camera that incorporates a high resolution (320x240) uncooled focal plane array and advanced features including a USB 2.0 high-speed digital output and internal automatic image calibration (AIC). The PV320L's integral zinc selenide non-fringing
Find Suppliers by Category Top
Featured Products Top
-
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
AMETEK Land, has launched a retraction system for thermal imagers, safeguarding the instrument and preventing overheating or damage in the event of loss of power, purge flow loss or cooling. (read more)
Browse Thermal Imagers Datasheets for LAND -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
. It highlights the complete process of achieving full-spectrum furnace monitoring through the use of thermal imaging cameras to provide full-spectrum thermal coverage, from early ramp-up to steady-state operation. Follow us on: (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
What are Thermal Camera Lenses
This article is a basic introduction to Thermal Camera Lenses, which refers to the lens components used for infrared thermal imaging.
-
Application Note: AMETEK Land Goes 'Off-grid' with Innovative Thermal Camera Protection System
Thermal cameras have become a standard and highly valued tool for the continuous, automated monitoring of critical assets, including flares and gasifiers or other high-temperature surfaces. The technical benefits are clear, but the installation conditions are often challenging
-
10 Reasons Why Thermal Cameras Are Preferred to Video Cameras for Furnace Monitoring.
Here we continue the discussion on thermal imaging versus video imaging with a focus on furnace monitoring.
-
Thermal Imaging Camera Range
Thermal Imaging cameras sense heat and as such work in full sunlight to complete darkness. All objects give off thermal energy be they hot or cold and thermal imaging senses this heat.
-
Thermal Imaging for Monitoring Rolling Element Bearings
To be reliably operated off-shore wind turbines need an assured downtime and maintenance pattern to keep costs low. A monitoring project carried out by the authors uses an infrared (LWIR) thermal camera placed in the drive trains of such turbines and focusing on their spherical roller bearings
-
How to Purchase a Thermal Imaging Camera
Many fire departments decide to purchase new or replace older equipment each year. One of these recurring purchases is the fire service thermal imaging camera. In the world of ever increasing and changing technology, it can often be overwhelming deciding what thermal imaging camera brand
-
Seeing Heat: Bringing Thermal Imagery Understanding to Children (.pdf)
, thermal imagery provides a compelling picture of the energy being produced, lost, or otherwise emitted, reflected, or transmitted. Thermal cameras in classrooms would provide a capability that is similar in some ways to providing a microscope: it gives insight into a different dimension of objects
-
How Do Thermal Imaging Infrared Cameras Work
An infrared camera is a non-contact device that detects infrared energy (heat) and converts it into an electronic signal, which is then processed to produce a thermal image on a video monitor and perform temperature calculations. Heat sensed by an infrared camera can be very precisely quantified
-
Lens Distortion Correction and Registration of Visible and Thermal Infrared Imagery
It is a good idea to take both visible and thermal IR images. Geometric resolution is unbalanced, and each image is sensitive to a different range of the electromagnetic spectrum. To acquire a visible image of a target with a thermal camera, you need to determine or describe the appearance
More Information Top
-
Thermal Imaging Cameras in Security Applications Report - 2015
Un-cooled thermal cameras lend themselves well to the commercial security market.
-
Thermal Imaging Cameras in Security Applications Report - 2015
Un-cooled thermal cameras lend themselves well to the commercial security market.
-
Thermal Imaging Cameras in Security Applications Database - 2013
Un-cooled thermal cameras lend themselves well to the commercial security market.
-
Mobile Robot Navigation with Intelligent Infrared Image Interpretation
The extended objects consist of objects that extend laterally beyond the thermal camera ’s lateral field of view, such as brick walls, hedges, picket fences, and wood walls.
-
Mapping Voids, Debonding, Delaminations, Moisture, and Other Defects Behind or Within Tunnel Linings
Handheld Thermal Camera Testing Criteria 38 .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6704/1/Magnabosco_Marina_Thesis_%202010.pdf
In our implementation we decide to use two primary sensors for the environment exploration: an optical and a thermal camera .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7944/1/Jie_Shi_Thesis_2012.pdf
Computer vision using thermal cameras is selected as preferred technology.
Indicates content that may require registration and/or purchase.