Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: RT99 THERMAL FUSE/CUTOFF
- Thermal Cutoff Style: Axial Leads
-
Supplier: ODG (Origin Data Global)
Description: ALLOY THERMAL CUTOFF
- Quiescent Current (IQ): 5,000,000 µA
- Features: Other
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent
-
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BFX
- Rated Voltage: 250 volts
- Rated Current: 16 amps
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF
- Rated Voltage: 250 volts
- Rated Current: 10 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: ALLOY THERMAL CUTOFF
- Voltage Rating: 250 volts
- Current Rating: 6 amps
-
Description: ALLOY THERMAL CUTOFF
- Voltage Rating: 300 volts
- Current Rating: 5 amps
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB
- Rated Voltage: 250 volts
- Rated Current: 10 to 15 amps
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - P-5A
- Rated Voltage: 250 volts
- Rated Current: 5 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F)
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: OptiFuse
Description: Thermal cut-offs are designed to open on temperature rather than amperage. The fuses are availble in 2A, 3A, 5A, 10A and 15A across a wide spectrum of temperatures
- Cutoff Temperature: 66 to 240 C
- Rated Voltage: 150 to 250 volts
- Rated Current: 1 to 15 amps
- Voltage Type: AC Voltage
-
Supplier: Schott Japan
Description: The Thermal Cutoff Product Division develops and produces thermal protection devices designed to protect electrical equipment from catching fire by sensing overheating, and cutting off the electrical circuit immediately. NEC SCHOTT SEFUSE® is a trusted brand of thermal
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D2.5xL9mm Thermal Cutoffs (TCO) ROHS
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID
- Cutoff Temperature: 66 to 240 C
- Rated Voltage: 120 to 250 volts
- Rated Current: 10 to 15 amps
- Maximum Width of Case: 4.063997805441185 mm
-
Supplier: Newark, An Avnet Company
Description: FUSE, THERMAL CUTOFF, 92°C, 2A; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:92°C; Fuse Terminals:Blade; Holding Temperature:60°C RoHS Compliant: Yes
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Bourns, Inc.
Description: Bourns® Mini-Breakers are Thermal Cutoff (TCO) devices which are used as safety devices to help prevent heat and fires caused by excess current, mainly in lithium-ion batteries. Used in batteries for such devices as notebook PCs, tablets, digital cameras, and smartphones. We have also
- Cutoff Temperature: 72 to 90 C
- Cutoff Temperature Accuracy: -5 to 5 C
- Rated Voltage: 28 volts
- Rated Current: 40 to 80 amps
-
Supplier: Utmel Electronic Limited
Description: BOURNS NR85AB0 Thermal Cutoff Fuse, Komatsulite NR Series, 25 A, 85 C, Blade, 40 C
- Fuse Type: Blade Type
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation.
- Cutoff Temperature: 132.99999999999997 C
- Rated Voltage: 50 to 250 volts
- Rated Current: 2 to 4 amps
- Voltage Type: AC Voltage, DC Voltage
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation.
- Cutoff Temperature: 115 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 1.5 amps
- Maximum Width of Case: 1.6500000000000001 mm
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation.
- Cutoff Temperature: 115 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 2 amps
- Maximum Width of Case: 2 mm
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation.
- Cutoff Temperature: 145 C
- Rated Voltage: 250 volts
- Rated Current: 0.8 amps
- Maximum Width of Case: 5.2 mm
-
Supplier: Newark, An Avnet Company
Description: FUSE, THERMAL CUTOFF, 10A, 250V, AXIAL LEADED; Product Range:-; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:66°C; Fuse Terminals:Axial Leaded; Holding Temperature:42°C RoHS Compliant: Yes
-
Supplier: Thermtrol
Description: the cutoff. When the preset temperature of the cutoff is reached, the fusible alloy melts and with the aid of the special resin, complete cutoff is ensured. Thermal cutoffs are available in both Axial and Radial configurations as shown and with current ratings from
- Rated Current: 0.5 to 7 amps
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Description: The SDF Thermal Cut-Offs (Organic Thermal Element Type) are used to prevent fires caused by abnormal heat generation from circuits and other heat producing electrical products. They are a non-resettable thermal fuse which open electrical contacts when temperatures exceed
- Cutoff Temperature: 65 to 710 C
- Cutoff Temperature Accuracy: -10 to 0 C
- Rated Voltage: 250 to 600 volts
- Rated Current: 0.5 to 25 amps
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- Cutoff Temperature: 72 to 240 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 20 amps
- Voltage Type: AC Voltage
-
Supplier: Portage Electric Products, Inc.
Description: These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand from the contacts and opening the circuit. Features Series D thermal fuse custom
- Cutoff Temperature: 72 to 240 C
- Maximum Width of Case: 22.22498799850648 mm
- Case Assembly Length: 33.350181990901724 mm
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of
- Cutoff Temperature: 270 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
-
Supplier: RS Components, Ltd.
Description: Thermal Cut-offs 85C Reinforced SMD
- Voltage Rating: 28 volts
- Current Rating: 50 amps
- Operating Temperature: 85 C
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: THERMAL CUTOFF DEVICE, 85DEG C, 25A, 28V; Product Range:Komatsulite SA Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
. Reset, Self-Hold, and Manual Reset Type) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Since every thermal control application is unique in one form or another, we do not offer what is considered a "standard" product. We offer a wide range of options allowing you to specify precisely the thermal control that will provide the best combination (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many application factors need to be considered. In many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
The ambient environment surrounding a thermal control can have a big effect on how the device operates. No two application environments are exactly alike, even though the applications may share a similar function. The materials used for an appliance as well as many other design (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
There is a cost-saving, less power-drawer solution to protecting batteries and battery packs from the dangers of runaway thermal events. Read the Whitepaper (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
When electrical circuits fail, bad things happen. Pepi® quality is the best line of defense between happy customers and catastrophe. PEPI® products cover a wide range of thermal control solutions. All can be customized to help you cut production costs while (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
More Information Top
-
NTE Electronics, Inc. - NTE8076 - Circuit Protection - Fuse - Allied Electronics
120⁄250 VAC Voltage, 10 A (Continuous Duty) Current, Thermal Cutoff Fuse .
-
Belgium - RoHS substances in electrical and electronic equipment
The applications that should be scrutinised after 1 July 2006 include the use of lead in solders, lead used as pigments and stabilizers in plastics, lead-copper alloys above the threshold for exemptions and lead in thermal cut - off fuses .
-
Cold Kenmore Dryer - Self Help Forums
Secondly, I tested what I believe to be the Hi-Limit Thermostat (has red and white label and occupies the bottom port on the left side of the element housing) and the Thermal Cut - Off Fuse (top port on left side of …
-
Thermal Protector Used in Electric Blanket, Heating Pad from Shenzhen Baokezhen Electronics Co., Ltd., China
• Thermal Cutoff Fuse and ...
-
Coffee Machine Auto Reset Bimetal Thermostat Factory from Shenzhen Baokezhen Electronics Co., Ltd., China
• Thermal Cutoff Fuse and ...
Indicates content that may require registration and/or purchase.