-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat sealing machines, equipment and process application, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking and
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TPS589 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can be filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap.
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.8 specific gravity
-
Description: X-Ray Fluorescent Testing Thermal Shock Testing Thermal Cycle Testing Solderability Testing Metallurgical Analysis Automated Electrical Testing Dye Penetrant Testing Push Out Strength Testing Mate/De-Mate Force Testing
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat staking machines, equipment and processes, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking and heat sealing
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format Dual “C-Frame” Machine Design to
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: Custom Thermal Press Assembly Systems and Solutions. Custom applications and processes are a specialty of Thermal Press. Below are some specific examples using our existing Thermal Press format solutions for many different and very specialized applications. We develop custom
- Operation: Staking
- Technology: Thermal Press
-
Description: Machinable Glass Ceramic has a continuous use temperature of 800ºC and a peak temperature of 1000ºC. Its coefficient of thermal expansion readily matches most metals and sealing glasses. It processes good machinability and can be lathed, milled, planed, ground, bored, incised and
- Features: Specialty Ceramic
-
Supplier: Totani America, Inc.
Description: This model machine can use the side-weld method to make trapezoidal, triangular, and rectangular pouches. With up to 40 degrees of adjustment on the thermal blade, many angles are possible. As alignment of thermal blade and angle adjustment are easy, size and shape changes can
-
Description: X-Ray Fluorescent Testing Thermal Shock Testing Thermal Cycle Testing Solderability Testing Metallurgical Analysis Automated Electrical Testing Dye Penetrant Testing Push Out Strength Testing Mate/De-Mate Force Testing
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Water / Abrasive Jet Cutting, Welding
- Stamping Capabilities: Blanking / Piercing, Progressive Dies
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Description: Composite heat-sinks made of molybdenum/copper (Mo/Cu) or copper tungsten (Cu/W) are then integrated into strategic locations of the structure. This combination of titanium and Mo/Cu or Cu/W is ideal for achieving lightweight, low-coefficient of thermal expansion (CTE), and
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: surface). MACOR® remains continuously stable at 800 °C, with a maximum peak at 1000 °C under no load, and unlike ductile materials, doesn’t creep or deform. Its coefficient of thermal expansion readily matches most metals and sealing glasses. As an electric insulator, particularly at
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator.
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: Totani America, Inc.
Description: On-board AC servo drive film feed allows for 360 CPM*, the world's highest for intermittent feed pouch making machines. On-board AC servo catching unit provides outstanding bag stacking. On-board AC servo motor controlled vertical movement of heat-sealers allows sealing times to be set
-
Supplier: Golden Collar Technology Co., Ltd .
Description: sealing. Thermal Stability – Maintains performance under extreme temperatures, both high and low. Custom Machining Options – Precision-engineered to your exact specifications with tight tolerances. Superior Electrical Insulation – Ideal for use in the electronics and aerospace sectors.
- Use Temperature: -328 to 500 F
- Industry: Automotive, Electronics, Medical / Food (FDA, USDA), Semiconductors / ICs
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: 3X Ceramic Parts Company Limited
Description: certain elasticity, it can prevent the extension of microcracks, so it has better thermal shock resistance. Its low coefficient of thermal expansion ensures the dimensional stability of the workpiece and can be used for air tight sealing. The production of density 2.6 product
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Fuji Impulse America Corp.
Description: lever). A single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Liquid, Other, Processor Interface, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Terra Universal, Inc.
Description: Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The newly improved, heavy-duty Pneumatic Series - Vertical Thermal Impulse heat sealer includes safer pneumatics and PAC's "state-of-the-art" solid-state control circuitry. Designed for demanding applications requiring high temperature, thick material and/or difficult multi-wall packaging or
- Packaging: Bag / Pouch
- Features: Chemical / Petrochemical, Consumer Packaging, Electronics / Semiconductor, Heat Seal, Industrial / General Use, Other, Sealing Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms Standard gas purge Safety features include: emergency stop, low pressure jaw close, thermal overload protection High pressure seal jaws with guided cylinder Electronic footswitch
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Other, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Haida International Equipment Co., Ltd.
Description: Large Capacity Hot Air Drying Chamber Application: Hot Air Drying Chamber is suitable for electronic, petroleum, mining, medicine, machinery manufacturing, etc. Products of drum wind drying and heat treatment. This series product is safe, energy saving, thermal insulation performance is good,
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: CiMa-Pak Corporation
Description: This system seamlessly joins the Continua's high speed wrapping capabilities with the option to shrink. The Tunnel 50 Twin is extra long to easily match up to the speed of the Continua's packaging rate. Continua back seal, continuous sealing system. Horizontal, manual insertion Patented
- Machine Type: Shrink Machines
-
Supplier: Bluestar Silicones USA Corp.
Description: brackets, sealing washing machine tanks Aeronautics : miscellaneous bonding applications Industry : sealing industrial rotary machines (pumps, turbines, compressors)
- Use Temperature: -85 to 482 F
- Thermal Conductivity: 0.16 to 0.2 W/m-K
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 500 %
-
Description: conductivity, sealing ability to vacuum and hasn't given off much gas. So it is plays an heat sinks and thermal transfer plate role in ion sources. Material Advantages: High mechanical strength. High thermal conductivity. Low thermal expansion. Low dielectric loss.
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Machinable
- Features: Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Supplier: Practical Packaging Solutions
Description: Introducing the Autobag PI 412c - Superb resolution in-line printing for optimum packaging productivity. Capable of imprinting at speeds up to 12" per second, which equates to approximately 80 bags per minute in-line, this programmable thermal-transfer printing system has been designed to
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines
-
Supplier: Practical Packaging Solutions
Description: Introducing the Autobag AB 145-Setting the pace in packaging technology. Designed to be used in situations where tie-in to infeed systems such as counters and scales is not required, the AB 145 is a cost-effective entry-level introduction to semi-automated bag filling and sealing. Simple and
- Rate: 45 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator.
- Length: 6 inch
- Diameter: 0.188 to 3 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator.
- Thickness / Wall Thickness: 0.125 to 2 inch
- Length: 6 inch
- Diameter: 6 to 12 inch
- Density: 2.519998409559813 g/cc
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator.
- Length: 12 inch
- Diameter: 0.25 to 2 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: Thermtrol
Description: Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
Description: X-Ray Fluorescent Testing Thermal Shock Testing Thermal Cycle Testing Solderability Testing Metallurgical Analysis Automated Electrical Testing Dye Penetrant Testing Push Out Strength Testing Mate/De-Mate Force Testing
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Services: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: North America, Northwest US Only, United States Only
-
Supplier: Trelleborg Sealing Solutions Americas
Description: thermal cycling, while the Turcon® sealing element provides positive dynamic sealing on the shaft, leading to excellent performance at high rotary speeds. Characterized by low friction and stick-slip-free running, the seal reduces temperature generation, permits higher
- Shaft O.D. or Seal I.D.: 0.2362206 to 6.692917 inch
- Maximum Operating Speed: 11,811.02362204722 ft/min
- Maximum Operating Pressure: 145.036839357197 psi
- Operating Temperature: -76 to 392 F
-
Supplier: All-State Industries, Inc.
Description: All-State produces a wide range of insulation products for a variety of industries. Whether it is open cell or closed cell foams, vertically or horizontally lapped polyester fibers or melt blown polypropylene, we can guide you to the proper selection depending on your acoustical, thermal or
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Intertape Polymer Group, Inc.
Description: Thermal cutoff: prevents the motor from overheating after extensive use • Safety interlock switch: disables the cutting blade when the front cover is open • Material choice: flame-retardant plastic, steel side frames, high grade solenoid link and zinc-plated stainless steel parts.
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Zotefoams, Inc.
Description: Temperature Insulation Temperature resistant seals & gaskets Thermal insulation and heat shields Air conditioning seals Domestic appliances (e.g. coffee machine insulation jacket) Battery cover insulation Personal Protection Padded athletic clothing Hard body armor padding
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Temper Corporation
Description: Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure leak free
- Temperature: 2,000 F
- Application / Industry: MIL-SPEC, Nuclear, Oil & Gas
- Features: Specialized or Other
- Seal Type: Spring-Energized
Find Suppliers by Category Top
Featured Products Top
-
Pexco Pexco delivers engineered polymer solutions for data center applications, including Altaflo® fluoropolymer tubing, custom extrusions, Insultab® heat shrink products, precision seals and gaskets, injection molded components, and machined parts designed for demanding thermal management (read more)
Browse Plastic Tubing Datasheets for Pexco -
machining is used to produce thermal contact surfaces, sealing areas, mounting holes, peripheral profiles and other customized assembly features. Nickel plating helps protect the copper surface against oxidation and improves surface durability during handling and operation. The (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
excellent chemical resistance of virgin PTFE with improved thermal conductivity, compressive strength, and wear resistance provided by graphite fillers. Compared with standard PTFE gaskets, graphite PTFE gaskets offer better dimensional stability, reduced creep, and improved sealing performance under (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
sheets are widely used in semiconductor equipment, chemical processing, electrical insulation, food processing, pharmaceutical equipment, aerospace, automotive, sealing components, CNC machined parts, bearings, gaskets, valve seats, and wear-resistant components. We provide custom thicknesses, dimensions, CNC machining, OEM manufacturing, and fast worldwide delivery to meet specific project requirements. (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
trucks, cars, vans, and motorcycles. Key Features Excellent Resistance to Lubricants and Fuels High Thermal Stability Superior Wear Resistance Reliable Sealing Performance at High Rotational Speeds Good Mechanical (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
or lip seal abrasion Enabling easy disassembly and reassembly for bench sanitizing Meeting USDA FSIS approval for meat and poultry service and USDA dairy acceptance Offering simple machine and seal diagnostics and controls Accommodating thermal expansion (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Switching to MECO seals from traditional packing seals can often reduce a machine’s necessary runtime by improving vacuum containment and efficiency. Torque load from MECO seals is typically lower than that of packing, so they can also save costs by reducing motor current (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
these. This helps reduce signal loss, improve reliability, and maintain fit, form, and function in compact server environments. In addition to electrical flexibility, Douglas offers customized mechanical sealing solutions through in-house machining capabilities. Housings can be designed as (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, drones, tattoo machines, and medical devices, due to their compact form factor and reliable performance. However, the thermal performance of these motors is a critical factor that determines their overall efficiency, output, and longevity. Effective thermal management is essential to prevent (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Pressure drop-based determination of dynamic interfacial tension of droplet generation process in T-junction microchannel
Another 60 mm 9 30 mm 9 4 mm PMMA chip was sealed over the microchannels at 75 °C 0.4 MPa, using a thermal sealing machine (A274, Techson, China).
-
Gas/liquid/liquid three‐phase flow patterns and bubble/droplet size laws in a double T‐junction microchannel
…the details of the double T-junction microchannel used in the experiment, which was fabricated on a polymethyl methacrylate (PMMA) plate using precision milling and sealed to a trans- parent chip using a high-pressure thermal sealing machine (A274, Techson) at 75…
-
Generating Gas‐Liquid‐Liquid Three‐Phase Microflows in a Cross‐Junction Microchannel Device
The cross-junction microchannel device was fab- ricated on polymethyl methacrylate (PMMA) plates with end mills and sealed to a transparent chip with a high-pressure thermal sealing machine (A274, Techson, China) at 75 °C, 0.4 MPa.
-
Study of the quality changes and myofibrillar proteins of white shrimp (Litopenaeus vannamei ) under modified atmosphere packaging with varying CO2 levels
Mixed gas was flushed into the bags by Densensor-MAP mix9000 (PBI Densor Co., Denmark) and the bags were sealed by a thermal sealing machine model DQB-360 W (Packing Machine factory of Qingpu, Shanghai, P.R. China).
-
Microdroplet coalescences at microchannel junctions with different collision angles
These microchannel devi- ces were fabricated on polymethyl methacrylate (PMMA) plates with end mills and sealed to chips by a high-pressure thermal sealing machine (A274, Techson) at 75 C, 0.4 MPa.
-
Experimental study of microbubble coalescence in a T-junction microfluidic device
The microfluidic device was fabricated on a polymethyl methacrylate (PMMA) plate by precision milling, and sealed with another PMMA plate by use of a high-pressure thermal sealing machine (A274, Techson) at 0.4 MPa, 70°C.
-
Optimization of polyethylene/binder/polyamide extrusion blow‐molded films. III. Slippability improvement with fatty acid amides
mm2 ) onto a Thimonier thermal sealing machine (type SIS-63 CA) (Saint Germain au Mont d’Or, France) with a constant sealing time (0.5 s) and pressure (0.3 MPa) and various sealing temperatures (from 130 to 190 C).
-
Optimization of PE/binder/PA extrusion blow‐molded films. II. Adhesion properties improvement using binder/EVA blends
The sealing between two PE internal layers is carried out perpendicular to the extrusion direction by heat- ing jaws using a THIMONIER thermal sealing ma- chine (type SI5–63 CA).
-
Optimization of PE/Binder/PA extrusion blow‐molded films. I. Heat sealing ability improvement using PE/EVA blends
Equipment and processing conditions for heat sealing The films are sealed using heating jaws (215 ϫ 12mm) onto a THIMONIER thermal sealing machine (type SI5–63 CA).
-
AVLIS industrial access program
THERMAL SEALING MACHINES .
Indicates content that may require registration and/or purchase.