Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
-
Description: (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris
- Valve Size: 2 to 12 inch
- Valve Type: Ball Valves, Directional Valves, Shut Off Valves
- Features: Bolt Flange, Other
- Primary Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: Water Heater Supply Shut-off Valves with Thermal Expansion Control Valves
-
Description: (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: BI-TORQ® Valve Automation
Description: HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top
- Valve Size: 3 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other
-
Supplier: Bronkhorst USA
Description: Performance Mass Flow Controller with Integrated Shut-Off Valve On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off valve for extra efficiency or safety Further advances in
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: Accuris
Description: District heating pipes - Bonded single pipe systems for directly buried hot water networks - Part 1: Factory made steel shut-off valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene
-
Supplier: Accuris
Description: District heating pipes \x97 Bonded single pipe systems for directly buried hot water networks Part 1: Factory made steel shut-off valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene
-
Supplier: Accuris
Description: District heating pipes \x96 Bonded single pipe systems for directly buried hot water networks \x96 Part 1: Factory made steel shut-off valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene
-
Supplier: ThermOmegaTech®
Description: seat provide reliable, tight shut off longer than any other design available. Operation As the fluid temperature increases to within the operating range of the ECONO/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable
- Valve Size: 0.25 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: installation Ram-type plug for reliable shut-off Typical Applications The HAT/RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the
- Valve Size: 1.3 to 1.5 inch
- Pressure Rating: 70 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL VALVE, ELECTRO=THERMAL SHUT OFF, HEAT, SMOKE, GAS, OR FLAME ENERGY ACTIVATED, BALL/STEM SS, BODY CS, SEAT/SEAL PTFE, WOG N/A, WSP 150, VALVE SIZE 1/2 INCH, TORQUE MINUTE 300. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Media: Gas
- Actuation: Thermally Actuated
-
Supplier: Watts
Description: Series LFBRVM1, Combination Ball Valve and Relief Valve is an easy to install two-in-one device. Designed to be used as water heater shutoff valves to provide both a means to shut off the water supply to the water heater and to provide protection against excess
- Valve Size: 0.75 inch
- Valve Type: Ball Valves, Pressure Relief Valves
- Media: Water
-
Supplier: CoorsTek
Description: improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design
- Valve Size: 1.3779535 to 1.574804 inch
- Features: Other
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: bronze ball valve with integral thermal expansion relief valve with FNPT connections, 3/8" hose barb drain fitting and 125 psi relief setting Water heater shut-off and thermal expansion relief Economical thermal expansion control Relief setting of 125
- Valve Type: Ball Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: bronze ball valve with integral thermal expansion relief valve with PEX connections, 3/8" hose barb drain fitting and 125 psi relief setting Water heater shut-off and thermal expansion relief Economical thermal expansion control Relief setting of 125
- Valve Type: Ball Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: bronze ball valve with integral thermal expansion relief valve with copper sweat connections, 3/8" hose compression fitting and 125 psi relief setting Water heater shut-off and thermal expansion relief Economical thermal expansion control Relief
- Valve Type: Ball Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: bronze ball valve with integral thermal expansion relief valve with FNPT connections, 1/2" PEX drain fitting and 125 psi relief setting Water heater shut-off and thermal expansion relief Economical thermal expansion control Relief setting of 125 psi
- Valve Type: Ball Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 188.54901 to 580.1508 psi
- Number of Ports/Ways: 3
- Media Temperature: 392 F
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 18.5 inch
- Flow (Cv): 221 to 21,600
- Valve Type: Butterfly Valves
-
Supplier: Armstrong International
Description: Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero
- Number of Ports/Ways: 3
- Valve Size: 3 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: Armstrong International
Description: temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade compliancy In
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Seetru Limited
Description: valves. (An enclosed discharge valve may be preferred where equipment is protected by a fire control system.) Shut-Off valve connection for pressure gauge A connection with shut-off valve is provided on the manifold unit for a pressure gauge,
- Pressure Rating: 600 psi
- Media Temperature: 230 F
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 16.51 inch
- Flow (Cv): 178 to 17,300
- Valve Type: Butterfly Valves
-
Supplier: KSB AG
Description: Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 842 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2 to 16 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of
- Valve Size: 2.5 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Erdmann Corporation
Description: graphite seal. Xomox's patent No. 6,837,482 diamond shaped, thermally assisted PTFE body seal, will seal at all tem peratures in its design range, even during thermal cycling. This unique design takes advantage of the differ ences in the rates of thermal expan sion between the PTFE and
Find Suppliers by Category Top
Featured Products Top
-
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide automatic flow shut-off during fire and high-temperature events, helping engineers protect critical process systems and reduce operational hazards. Featuring a spring-assisted swing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request. Please select Search by Specification to narrow (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
valve packages provides control systems the ability to prevent automated valves or pumps from turning on or off if the manual valve is in the wrong position. The carbon steel 600LL-LS2 and stainless steel 700LL-LS2 are full-port ball valves with a bracket-mounted NEMA 4 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Thermal Shutoff Valves - Then and Now
With restrictions on space and cost, instrumentation engineers can now simplify their emergency shutoff using the thermally activated, pneumatic shutoff valve right on the pneumatic actuator. When a fire occurs, the FireChek (R) FM-approved shutoff valve on the pneumatic actuator automatically
-
Process Safety for Hazardous Chemicals
Relatively inexpensive safety instrumented systems such as the FM FireSafe Thermal and Electro-Thermal Shutoff Valves sold by Assured Automation are used in many plant applications where flammable fluids are piped and controlled.
-
Emergency Isolation for Pneumatic Actuated Control Valves
includes the memory-shape alloy FireChek (R) thermal shutoff with Versa's SIL Capable High Flow valve. The FireChek assembly provides a supplementary level of fire safety, while maintaining the original functionality of the specific valve in the process control system.
-
Beware Thermal Cycling in BioProcessing Part One
By Dave Simko, Swagelok Corp. A group of conical disc springs placed on top of the seal member provide the live-loading force and compensate for expansion and contraction during thermal cycling. As the seal wears during normal use, the springs continually retighten the seal, ensuring its
-
Pros and Cons of 3 Types of Emergency Shutdown and Emergency Isolation Valves
The two most common methods used to trigger a thermal shutoff, eliciting a failure position in pneumatically operated Emergency Shut Down and Emergency Isolation Valves are: (1) Fusible Plugs, and (2) Plastic Tubing. Both of these techniques have been used in emergency shutdown systems for years
-
Abbott Revives UV for Purified Water Pretreatment
systems, Abbott conducts an exercise in which it opens up all valves, shuts off power to the UV equipment, and flushes the systems with free chlorine. Initially, the company performed this exercise every month, but
More Information Top
-
Magnesium Injection Molding
The nozzle plug acts as a thermal shut off valve , closing the barrel nozzle after injec- tion is completed.
-
Plastics pipes XI
One can build in extra safety devices, such as excess flow valves and thermal shut off valves , or one can install the system into the walls and floors, thus providing sufficient resistance against fire.
Indicates content that may require registration and/or purchase.