-
Supplier: Newark, An Avnet Company
Description: Thermocouples: T/Cs Mounted in Heads
-
Supplier: Backer Marathon, Inc.
Description: Marathon Heater offers Retractable Melt Bolt Thermocouples. Mineral Insulated Thermocouples are manufactured at Backer Marathon to address your higher temperature requirements. Since the calibration wire is encased within a metal sheath packed with magnesium oxide the
- Diameter or Width Range: 0.12 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, 30AWG, PFA; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Product Range:-; Length:300m RoHS Compliant: Yes
-
-
Supplier: United Electric Controls Company
Description: Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our
- Diameter or Width Range: 0.125 to 0.375 inch
- Element Configuration: Double Element
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE; LEAD LENGTH: 12"; BODY MATERIAL: 304 STAINLESS STEEL; THERMOCOUPLE TYPE: K
-
Supplier: Backer Marathon, Inc.
Description: Marathon Heater offers Retractable Melt Bolt Thermocouples. Mineral Insulated Thermocouples are manufactured at Backer Marathon to address your higher temperature requirements. Since the calibration wire is encased within a metal sheath packed with magnesium oxide the
- Features: RTD
-
Supplier: Backer Marathon, Inc.
Description: Marathon Heater offers Retractable Melt Bolt Thermocouples. Mineral Insulated Thermocouples are manufactured at Backer Marathon to address your higher temperature requirements. Since the calibration wire is encased within a metal sheath packed with magnesium oxide the
- Diameter or Width Range: 0.12 inch
- Features: RTD
-
Supplier: Dataforth Corporation
Description: using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples formed by the
- Sensed Temperature: 32 to 3,272 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B
-
Supplier: Newark, An Avnet Company
Description: PLASTIC VARIDEPTH THERMOCOUPLE
-
Supplier: Classic Automation LLC
Description: Procontic T200 - Analog Input Thermocouple, 0- 20 ma, electrical isolation, 13- bit, 8 channels. Electrically Isolated
- Data Acquisition: I/O Module
-
Supplier: Cole-Parmer
Description: updates the display 2.5 times per second. Rugged unit is constructed of shock-resistant ABS plastic. Meter only accuracy: ±0.3% of the reading plus 1°C between –50°C to 1000°C, otherwise 0.5% of the reading plus 1°C. Uses all Type-K thermocouple probes.
- Fahrenheit Scale: -58 to 2,000 F
- Celsius Scale: -50 to 1,300 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 18 gauge wire and is encased with Magnesium Oxide insulation, and has
- Sensed Temperature: 1,330 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 24 Gauge
- Length: 1,200 inch
- Thermocouple Type: J
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 24 Gauge
- Length: 12,000 inch
- Thermocouple Type: J
-
Supplier: Dataforth Corporation
Description: Linearization is accomplished using a four breakpoint piecewise linear approximation. The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed
- Analog Input Channels: 1 #
- Accuracy: 0.39 % FS
- Maximum Output: 5 volts
- Common Mode Rejection Ratio: 120 dB
-
Supplier: ASTM International
Description: thermocouple material or assemblies. Unless otherwise noted, all information in this specification applies to both thermocouple combinations of tungsten-3 % rhenium versus tungsten-25 % rhenium (W3Re/W25Re) and tungsten-5 % rhenium versus tungsten-26 % rhenium (W5Re/W26Re; Type C).
-
Supplier: ASTM International
Description: thermocouple assembly is subsequently damaged in operation: 1.3.1 Loop Resistance Thermoelements, Combined extension wires and the thermoelements, 1.3.2 Insulation Resistance Insulation, thermocouple assembly, Insulation, thermocouple assembly and extension wires. 1.3.3 Seebeck
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's fine gage single strand thermocouple wire is available in 50, 100, 500 and 1000 ft. spools. Each spool represents a single leg of the thermocouple. Wire diameters range from 0.07mm(0.003") up to 0.81mm(0.032"). The wire is covered by extruded PFA insulation. The insulation
- Elements / Pairs: 1
- Diameter: 0.003 to 0.032 inch
- Length: 600 to 1,200 inch
- Thermocouple Type: E, J, K, T
-
Supplier: DigiKey
Description: ETP-OP-150-10K3A1B TEMPERATURE P
- Sensed Temperature: -40 to 257 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: Thermistor
-
Supplier: Taylor Precision Products LP
Description: Features Commercial grade thermocouple thermometer. Easy-to-read 0.7" LCD digits in a 0.75" x 1.35" blue backlit window. Temperature range -40°F to 572°F / -40°C to 300°C. 1.5mm FDA recommended probe diameter makes a smaller puncture hole to help keep foods juicy. Stabilized reading in 5
-
Supplier: Acromag, Inc.
Description: Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Computer Interface
- Mounting Options: DIN Rail Mounting
- Thermocouple: E, J, K, R, S, T
-
Supplier: Galco Industrial Electronics
Description: Temperature Sensor, Duct Average,
- Features: Thermocouple
-
Supplier: Dataforth Corporation
Description: 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale indication can
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Dataforth Corporation
Description: operates over a 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Measurement Computing
Description: Analog isolation module, linearized T-type thermocouple input, 0 to 200 °C input, 0 to 5 V output.
- Bandwidth: 0.004 kHz
- Application: General Lab and Industrial
- Filter / Amplifier: Integral Amplifier
- Form Factor: Modular Bay / Slot System
-
Supplier: Quarktwin Technology Ltd.
Description: THERMOCOUPLE SIGNAL CONDITIONER
- Operating Temperature: -40 to 176 F
- Features: Other
-
Supplier: Richardson RFPD
Description: 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-1 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power consumption. Applications for this amplifier include sensor signal conditioning (such as thermocouples,
- Supply Voltage (VS): 2.5 to 15 volts
- CMRR: 140 dB
- Gain-Bandwidth Product (GBW): 3.9 MHz
- Slew Rate (SR): 1.2 V/µs
-
Supplier: RS Components, Ltd.
Description: Baumer MR291.07D Thermocouple Connector
-
Supplier: RS Components, Ltd.
Description: ∅ 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Bendable sheath. Thermocouple Type = J Probe Length
- Length: 19.68505 inch
- Thermocouple Type: J
-
Supplier: Invotec Solutions Ltd.
Description: are sure you will find a suitable solution for your application as have 1000’s of moulders worldwide. Built-in diagnostics CompuCycle® power control system CompuStep® heater conditioning system Self-regulating manual power controllers Automatic power hold if thermocouple breaks Current
- Number of Zones (if applicable): 1 to 7 zones
- Accuracy: 1 ±% FS
- Interface: Digital Front Panel
- Form Factor: Stand-Alone
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PID CONTROLLER, 1/16 DIN, THERMOCOUPLE TYPE, 0-55DEG C, O/P VOLT MAX, O/P VOLT MIN, I16 SERIES, DIGIT HEIGHT: 10.2MM, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: RS PRO RS52/KM03/KS07
- Celsius Scale: 1,300 C
- Display / Scale Characteristics: Celsius
- Thermometer Technology: Thermocouple Technology
-
Supplier: Radwell International
Description: CODE 07 - MIDGET THERMOSWITCH UNITS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: conducted over a period of weeks. 1.2 A calibrated platinum-rhodium/platinum thermocouple is used as a reference standard to establish the test temperature. 1.3 The useful life of a thermocouple depends on the stability of the emf generated at given temperatures for a required time
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the PTR assembly can work for you. There
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
Find Suppliers by Category Top
Featured Products Top
-
accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable of zero leakage up to 850° F (450° C) and 500 psi (40 bar). Custom designs are available to fit specific application requirements (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable of zero leakage (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
Precision analogue lineariser for thermocouples
The low- level thermocouple signal is initially amplified (E,) by an instrumentation amplifier built out of low-drift amplifiers such as OP07 .
-
Research on cutting temperature of work-piece in milling process based on WPSO
The signal amplifier is of OP07 type, the acquisition card is of PCI7484 type, the infrared ther- mal imager is of ThermaCAM E30 type, and the diameter of K-type thermocouple is 1 mm. MFC AppWizard is applied for building the data …
-
http://dspace.mit.edu/bitstream/handle/1721.1/67469/6-301-spring-2003/contents/tools/OP07.pdf
… Wireless Base Station Control Circuits Optical Network Control Circuits Instrumentation Sensors and Controls Thermocouples RTDs Strain Bridges … GENERAL DESCRIPTION The OP07 has very low input offset voltage (75 µV max for OP07E) which is …
-
Research and Design of Papermaking Industry Heat Treatment Furnace Groups Wireless Monitor System
OP07 has many characters of low input imbalance electric voltage, high input impedance and open-loop gain … … which can filter work frequency signal and noise, and assure signal quality of thermocouple millivolt level voltage.
-
Microprocessor automatic multiple temperature measurement device
Amplifiers are OP07 ; ball switches are 4018. of the thermocouple signal from linearity could be con- sidered negligible (less than 1 per cent).
-
A fuzzy controller for home devices and industries
ter the bridge feed the signals to the OP07 ampli- Fig.3 bridge with thermocouple .
-
Manufacturing Science and Technology (ICMST2013)
Operational amplifier OP07 is mainly used to reduce the test circuit interference and to play the role … If in the industrial temperature range is quite large, thermocouple can be used for temperature measurement.
-
Instruments, Measurement, Electronics and Information Engineering
The thermocouple is fixed around the exhaust mix component and its probe extend into the flow in … The filtered temperature signal is amplified by OP07 operation amplifier, which amplify multiple is (R2+R3)/R2 …
-
Advances in Manufacturing Technology
Firstly, the compensation wire is used to move thermocouple cold junction to the occasion with the lower … The measurement uncertainty uTMP2 caused by OP07 amplifier.
-
Pulse Electrothermal De-Icing
OP07 Thermocouple K-type .
Indicates content that may require registration and/or purchase.