-
Supplier: KOBOLD Instruments, Inc.
Description: serve to separate the thermometer from the process. Standard thermowells are made of 304 stainless steel. Other materials are available on request. The use of a thermowell is recommended when a thermometer is to be used in a pressurized system to protect the
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Connection Means: Socket Weld / Weld In, Threaded
- Material of Construction: Stainless Steel
-
Supplier: Accuris
Description: Metal Thermowells for Thermometer Sensors - Functional Dimensions
-
Supplier: Accuris
Description: Metal thermowells for thermometer sensors - Functional dimension
-
-
Supplier: CSA Group
Description: Specifies functional dimensions for metal thermowells for thermo-meter sensors of nominal diameters ranging from 3 mm to 8 mm for use in process control. The contents of the corrigendum of September 2017 have been included in this copy.
-
Description: Specifies functional dimensions for metal thermowells for thermo-meter sensors of nominal diameters ranging from 3 mm to 8 mm for use in process control. The contents of the corrigendum of September 2017 have been included in this copy.
-
Supplier: Accuris
Description: THERMOWELLS FOR THERMOMETERS AND ELECTRICAL TEMPERATURE SENSORS GENERAL SPECIFICATION FOR
-
Supplier: Newark, An Avnet Company
Description: Thermowells: Thermometer Wells
-
Supplier: Watts
Description: Series G-TBR Thermowells are brass parts used with thermometer Model TBR in commercial, residential, and institutional HVAC applications. It features a 1/2 in. MNPT connection. Available in various stem sizes.
- Thread Options: 1/2" NPT
- Material of Construction: Brass
- Barrel or Shank Style: Straight Shank
- Connection Means: Threaded
-
Supplier: Accuris
Description: THERMOWELLS FOR THERMOMETERS AND ELECTRICAL TEMPERATURE SENSORS; INSERTION LENGTH - AS REQUIRED, CONNECTION - BUTT WELD
-
Supplier: OMEGA Engineering, Inc.
Description: Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.26 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
-
Supplier: Watts
Description: Series G-TB Thermowells are brass parts used with thermometer Models TB and TBC in commercial, residential, and institutional HVAC applications. It features a set screw and 1/2 in. MNPT connection.
- Thread Options: 1/2" NPT
- Material of Construction: Brass
- Barrel or Shank Style: Straight Shank
- Connection Means: Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: Standard length, 1/4" bimetal thermometers. #20 gage thermocouple elements. Unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.26 inch
- Thread Options: 1" NPT, 3/4" NPT
-
Supplier: Delta Controls Ltd.
Description: Bimetal Thermometers GB Series With rigid or every angle stem Watertight casing stainless steel execution NS 100 - 125 - 150 Indication ranges included between -50 to +500 °C Execution B made with traditional criteria of quality and versatility able to satisfy the specific requirements of
- Celsius Scale: -50 to 500 C
- Thermometer Type: Bimetal
- Display / Scale Characteristics: Celsius
- Configuration/ Features: Designed for use with Thermowell
-
Supplier: Winters Instruments
Description: creation of a "sealed system", whereby the thermometer can be removed from the application without the need for shutting down or draining the system• To protect the thermometer from possible exposure to the process media
- Stem Length: 12 inch
- Socket/Stem Insertion Length: 10.4724466 inch
- Bore Diameter: 0.26 inch
- Thread Options: 3/4" NPT
-
Supplier: Radwell International
Description: THERMOWELL 12INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Winters Instruments
Description: Versatile, heavy duty gas or vapour thermometer for remote reading applications.
- Fahrenheit Scale: -40 to 450 F
- Celsius Scale: -40 to 230 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Configuration/ Features: Designed for use with Thermowell
-
Supplier: Winters Instruments
Description: Description & Features:• A durable and accurate thermometer with a rigid connection• Separable thermowell• Rugged steel case• Bi-metallic element• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 5 year warranty
- Fahrenheit Scale: 30 to 250 F
- Celsius Scale: 0 to 121 C
- Dial Diameter: 3.5 inch
- Thermometer Type: Bimetal
-
Supplier: Winters Instruments
Description: Hot water lines, boilers and hydronic heating.
- Fahrenheit Scale: 30 to 250 F
- Celsius Scale: 0 to 120 C
- Stem Length: 0.8 inch
- Thermometer Type: Bimetal, Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Platin Resistance Thermometer Measuring Range -200C to 450C Temperature co-efficient 0.003850 1/K D= 4mm, L=500mm Thermowell material Stainless steel Connection of temperature probe 4 wire technology Accredited calibration available
-
Supplier: Watts
Description: Series TBR Bottom-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It features a chrome steel case, Kostil polymer window, brass stem, brass amplifying movement, 1/2 in. (15mm) NPT brass snap-in thermowell, and bimetal spiral spring
- Fahrenheit Scale: 32 to 248 F
- Celsius Scale: 0 to 120 C
- Dial Diameter: 3 inch
- Thermometer Type: Bimetal
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® sanitary bimetal thermometer is specially designed for direct insertion into sanitary process applications when a standard thermowell is not specified or the process environment is not exposed to pressure. The sanitary thermometer is ideal for the food, beverage and
- Fahrenheit Scale: -40 to 750 F
- Fahrenheit Scale Divisions: 1 to 10 F
- Celsius Scale: -40 to 400 C
- Celsius Scale Divisions: 1 to 5 C
-
Supplier: Watts
Description: Series LFTL Liquid-Fill Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It is a sealed glass tube type model with a polypropylene cases, glass lens, non-mercury bed sensing fluid, and Lead Free* brass thermowells. Accuracy is +/-2
- Fahrenheit Scale: 32 to 932 F
- Celsius Scale: 0 to 500 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Liquid or Gas Actuated (Vapor-Tension or Bellows)
-
Supplier: ValueTronics International, Inc.
Description: The 1523-P4-156 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle
-
Supplier: OMEGA Engineering, Inc.
Description: diameter probe is supplied with a 1/2" NPT fitting, making Model J thermometers compatible with standard thermowell designs.
- Fahrenheit Scale: -100 to 1,000 F
- Fahrenheit Scale Divisions: 1 to 10 F
- Celsius Scale: -80 to 550 C
- Celsius Scale Divisions: 0.5 to 5 C
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits High quality, cost-effective thermometer Designed for limited space applications, or where a weather-resistant, tamper-proof case is required Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available Accuracy: ±1% Full Scale, Grade A,
- Fahrenheit Scale: -100 to 1,000 F
- Celsius Scale: -70 to 540 C
- Dial Diameter: 2 inch
- Stem Length: 2.5 to 24 inch
-
Supplier: Delta Controls Ltd.
Description: Technical features Nominal size: 100 – 150 mm (4” – 6”) Scale ranges: NS 100 – 150 mm: 0...60 to 0...600 deg C -40 to +60, -20 to +40, -20 to +100 degC. Deg F or double scale on request. Accuracy class: NS100 – 150: 1 (std.); 0,6 and 0,5 (optional) Ambient temperature: - 30°C ÷ + 60°C dry execution
- Celsius Scale: 0 to 600 C
- Display / Scale Characteristics: Celsius
- Configuration/ Features: Designed for use with Thermowell
- Application Type: Food service / Sanitary, Industrial, Other Special Purpose
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Highest quality thermometers available on the market Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage Temperature ranges from -100 to 150 °F through 200 to 1000 °F, single and dual scales available
- Fahrenheit Scale: -100 to 1,000 F
- Celsius Scale: -70 to 540 C
- Dial Diameter: 3 inch
- Stem Length: 2.5 to 48 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
- Sensed Temperature: 1,472 F
- Diameter or Width Range: 0.2362206 to 0.3149608 inch
- Sensitive Length: 1.968505 to 118.1103 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: ABB Measurement & Analytics
Description: Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system: TSH210 with metal thermowell, for
- Celsius Scale: 1,800 C
- Display / Scale Characteristics: Celsius
-
Supplier: Durex Industries
Description: Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.
- Sensed Temperature: -58 to 1,112 F
- Operating Temperature: -13 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Pyromation
Description: Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance is a function of
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Cole-Parmer
Description: circuit prevents false readings. |Each thermometer is housed in a weather-resistant 304 stainless steel (SS) case. Stem is 304 SS. An acrylic lens protects the face. To further protect thermometer order a thermowell from page 1052. Simply match the stem length to the probe depth
- Fahrenheit Scale: -50 to 300 F
-
Supplier: Cole-Parmer
Description: circuit prevents false readings. |Each thermometer is housed in a weather-resistant 304 stainless steel (SS) case. Stem is 304 SS. An acrylic lens protects the face. To further protect thermometer order a thermowell from page 1052. Simply match the stem length to the probe depth
- Fahrenheit Scale: -50 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
Pyromation now carries a line of general-purpose and CIP sanitary bi-metal thermometers. These bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application that requires a local indication or reading. The easy-to-read dials are (read more)
Browse RTD Temperature Probes Datasheets for Pyromation
More Information Top
-
Handbook of Polymer Reaction Engineering, Two Volumes
Resistance thermometer thermowell assembly.
-
Manual of the Technical temperature measurement
… the International temperature scale ITS-90 as well as far advanced works for its further development and for new definition the unit kelvin, - the addition to the section for calculation of the mechanically-thermal resistance of thermowells about the calculation methodology …
Indicates content that may require registration and/or purchase.