-
Supplier: Accuris
Description: Specification for Solvent cement for non-pressure thermoplastics pipe systems
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAFE HANDLING OF SOLVENT CEMENTS AND PRIMERS USED FOR JOINING THERMOPLASTIC PIPE AND FITTINGS
-
Supplier: Accuris
Description: Standard Practice for Safe Handling of Solvent Cements, Primers, and Cleaners Used for Joining Thermoplastic Pipe and Fittings
-
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAFE HANDLING OF SOLVENT CEMENTS, PRIMERS, AND CLEANERS USED FOR JOINING THERMOPLASTIC PIPE AND FITTINGS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This practice covers procedures for safe handling of solvent cements, primers, and cleaners used in joining thermoplastic pipe and fittings. The procedures are general ones and include safeguards against hazards of fire and precautions for protection of personnel from breathing of
-
Supplier: U.S. Plastic Corporation
Description: White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA
- Inside Diameter: 2.5 inch
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: ASTM International
Description: This specification covers requirements for plastic linings to be applied to asbestos-cement pipe, designed for special service in carrying corrosive fluids. This specification also covers methods of testing plastic lining material as well as sections of lined pipe. Thermosetting polymer
-
Supplier: American Welding Society (AWS)
Description: flow fusion welding, and solvent cement welding. Base materials, filler materials, qualification variables, and testing requirements are also included.
-
Supplier: ASTM International
Description: 1.1 This test method provides an instrumental means for the determination of thermoplastic traffic marking material bond strengths using cement bricks and loading fixtures. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: ASTM International
Description: This specification covers the material, dimensional ,and performance requirements and associated test methods for thermoplastic tubes and fittings for accessible and replaceable domestic waste connections. The tubes, fittings and mechanical joint components shall be made of either virgin
-
Supplier: CSA Group
Description: ISO 580:2005 specifies two methods for assessing the effects of heating on injection-moulded thermoplastics pipe fittings -- method A, using an air oven, and method B, using a liquid bath. In case of disagreement, method A is the reference method. ISO 580:2005 is applicable to
-
Description: ISO 580:2005 specifies two methods for assessing the effects of heating on injection-moulded thermoplastics pipe fittings -- method A, using an air oven, and method B, using a liquid bath. In case of disagreement, method A is the reference method. ISO 580:2005 is applicable to
-
Supplier: Eastman Chemical Company
Description: blades commonly used for plastic. Spectar Stratus can be vacuum-formed at lower temperatures than other plastics without pre-drying the sheet. It forms clear, strong bonds with commercially available cements and solvents. It accepts screen-printing, painting, laser-marking, and hot-stamping
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: without predrying the sheet. Eastman Spectar™ copolyester can be finished easily. Its edges can be polished by using commercial edge-finishing equipment, sanding, solvents, flame-polishing or buffing. It forms clear, strong bonds with commercially available cements and solvents. It accepts
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
-
Supplier: Eastman Chemical Company
Description: available cements and solvents. It accepts screen-printing, painting, and hot-stamping easily. Surface scratches or scuff marks can be removed using a common heat gun. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. GREENGUARD Certification recognizes Eastman for manufacturing
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL6107 is a one component, low viscosity hot melt adhesive used as a wide seam cement. Excellent adhesion for a variety of substrates including most plastics and metal, as well as good heat/creep resistance. Light Amber, 40 lb Case.
- Viscosity: 472 to 1,200 cP
- Tensile Strength (Break): 142 psi
- Elongation: 101 %
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: U.S. Plastic Corporation
Description: These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits.
- Form / Shape: Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular
- Form / Shape: Film / Sheet
- Chemical System: Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Basic Switches, -54 to +85°C Operating Temperature SM Series subminiature basic switches are used for simple or precision on/off application needs. These switches combine small size and light weight with ample electrical capacity, precision operation and long life. Features Available
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Basic Switches, SX Series SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important. Features Available in Various Voltage and Current
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Basic Switches, SX Series SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important. Features Available in Various Voltage and Current
-
Supplier: Hernon Manufacturing, Inc.
Description: handling strength within seconds and full functional strength in a few hours. Instantbond® 123 can bond a wide variety of surfaces including metals, thermoplastics, elastomers, ceramics, leather, cork, and paper. Notwithstanding the superior bonding capability of Instantbond® 123, it is NOT
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Cyanoacrylate
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: within seconds and full functional strength in a few hours. Instantbond? 113 can bond a wide variety of surfaces including metals, thermoplastics, elastomers, ceramics, leather, cork, and paper, but is particularly suited for bonding hard-to-bond plastics. Notwithstanding the superior bonding
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Cyanoacrylate
- Cure / Technology: Single Component System
-
Supplier: Total Plastics, Inc.
Description: Clear Fabback® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance. Acrylic mirror sheet offers the high clarity of glass mirror and the ease of
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
- Industry: Marine
-
Supplier: Hernon Manufacturing, Inc.
Description: within seconds and full functional strength in a few hours. Instantbond® 110 can bond a wide variety of surfaces including thermoplastics, elastomers, ceramics, leather, cork, and paper, but is particularly suited for bonding metal substrates. Notwithstanding the superior bonding capability
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement, Cyanoacrylate
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC
- English Size: 2 to 6 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: The Chemtrol® blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind
- English Size: 0.5 to 8 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Redwood Plastics
Description: Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty,
- Chemical System: Acrylic
- Industry: Aerospace, Building / Construction, General Industrial
- Form / Shape: Extruded Profile
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty,
- Tensile Strength (Break): 10,500 psi
- Tensile Modulus: 0.0045 ksi
- Elongation: 5 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Allied Electronics, Inc.
Description: Integral Straight Lever Subminiature Basic Switches SM Series subminiature basic switches are used for simple or precision on/off application needs. These switches combine small size and light weight with ample electrical capacity, precision operation and long life. Features Available in Various
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings industry. Due to its
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: Redwood Plastics
Description: Redco™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco™ Acrylic is a product with outstanding optical clarity, beauty,
- Overall Thickness: 0.03125 to 5 inch
- Overall Width / O.D.: 49 to 73 inch
- Overall Length: 97 to 124 inch
- Tensile Strength (Break): 10,500 psi
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC
- English Size: 2 to 4 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Ivie Enterprises, Inc.
Description: The Tornado Taskforce External was designed for industrial users looking to recover dry wall dust, sawdust, cement dust, water and powder (fine and ultra fine). The Taskforce can recover wet and dry debris simultaneously. Featuring a 16-gallon T-Lite thermo-plastic tank and a detachable 2.25
- Capacity: 16 gallons
- Applications: General Cleaning
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 190 psi
- Temperature Range: 175 F
Find Suppliers by Category Top
Featured Products Top
-
Chemical-Resistant Polyolefins Polyolefins are thermoplastics, with polypropylene (PP) and high-density polyethylene (HDPE) the two types most commonly used for chemical applications. These two polyolefins: Can easily be shaped (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Tropical Fish Otoliths: Information for Assessment, Management and Ecology
Sectioning embedded otoliths Supplies: Fine forceps, glass slides, hot plate, Crystalbond thermoplastic cement , a multi-speed isomet saw equipped with a diamond blade, microscope.
-
Centering Optical Lenses
In the case of thermoplastic cements , both lenses are heated to the melting temperature of the cement.
-
https://smartech.gatech.edu/bitstream/handle/1853/1729/1102-10_000_1948-50.pdf?sequence=1
Dupont thermoplastic cement #4620, undiluted wet .
-
Fabrication Methods for Precision Optics
These thermoplastic cements fulfill this requirement, thus keeping the diamond wheels free cutting.
-
EFFECTS OF NEUTRON DAMAGE ON THE MECHANICAL PROPERTIES OF PYROLYTIC AND SINGLE-CRYSTAL GRAPHITE. Annual Progress Report, April 1, 1964-June 30, 1965
adhesives were tried: thermoplastic cement , epoxies, pitch, waterglass, and Duco cement.
-
A technique for preparing thin single crystal specimens for proton-irradiation creep experiments
Specimen support for preliminary reduction of . using thermoplastic cement (type 70C, Hugh Courtright and Company Ltd, Chicago, Illinois, USA).
-
http://etd.auburn.edu/bitstream/handle/10415/621/SAKARIS_PETER_47.pdf?sequence=1
Traditional daily aging techniques have typically involved the mounting of otoliths in thermoplastic cement and, in most cases, sectioning in the sagittal or longitudinal planes (Miller and Storck 1982; Davis et al. 1985; Sweatman and Kohler 1991; Parrish et al. 1994; Dicenzo …
-
Natural disturbance and life history: consequences of winterkill on fathead minnow in boreal lakes
The slide was warmed on a hot plate (45–55 C) and a thin layer of thermoplastic cement (Buehler No. 40–8100) was applied to one end of the slide.
-
The Chemical Formulary, Volume 3
Nitrocellulose •• Solution" (% second) sufficient Thermoplastic Cement Nitrocellulose Wet 5-6 sec.
-
Precipitate Behavior in Zircaloy-2 Oxide Films and Its Relevance to Corrosion Resistance
1) A sample was abraded on emery papers from one side with other side coated with thermoplastic cement to form a thin plate of about 0.1 mm thickness.
Indicates content that may require registration and/or purchase.