Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Axalta Coating Systems, LLC
Description: compounds (VOCs) and targeted hazardous air pollutants (HAPs), powder coatings are designed to respond to environmental demands while meeting customer requirements. In addition, powder coatings are free from solvents and do not leave traces of residual solvents in the
- Industry: Automotive, OEM / Industrial
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Powder Coating, Silver, Weather / UV Resistant
- Coating Material: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: Thermoplastic and Thermosetting Powder Coating Films
-
Supplier: Victrex PLC
Description: VICOTE Coatings. Key Features of VICOTE 708 and 709 Grades Include: Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings. Up to 3 times the wear resistance of standard 700 series coatings. Higher levels of fatigue
- Wet / Applied Thickness: 100 to 500 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
-
-
Supplier: Sames North American Corporation
Description: The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a friendly interface and advanced ergonomic functions to stay focused on
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 5 SCFM
- Tank / Cup Capacity: 24 gallons
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(ether ketone ketone) materials, commonly referred to as PEKK, which are suitable for molding, extrusion, composites, powder coating and additive manufacturing. Only materials in this Class 6-8 are covered by this specification. This classification
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Type: Coating
- Features: Flame Retardant / UL 94V-0 Rated, Fluoropolymers (PTFE, FEP, MFA, etc.), Powder Coating, Protective, Weather / UV Resistant
-
Supplier: ASTM International
Description: 1.1 This specification covers melt processable molding and extrusion materials, as well as coating materials of poly(vinylidene fluoride) fluoroplastic, commonly abbreviated PVDF (or PVF2 in scientific literature). This specification covers thermoplastic resin materials supplied in
-
Supplier: AGC Chemicals Americas, Inc.
Description: characteristics and similar properties of PTFE, but can be processed using conventional thermoplastic techniques such as extrusion molding, injection molding, blow molding and electrostatic powder coating. With an oxygen index of 95% or better, these noncombustible resins can be
- Tensile Strength (Break): 5,655 psi
- Elongation: 340 %
- Dielectric Strength: 1,900 kV/in
- Dielectric Constant: 2.07
-
Supplier: LG Chemical of America Inc.
Description: for chopping board and for industrial use, etc. Injection Excellent fluidity, flexibility and transparency Container lids, household goods, powder coating Film Excellent mechanical properties Heavy duty packaging, fertilizer bag, shrink film, packing material for detergents and
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Continental Products Corp.
Description: The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for
-
Supplier: Pallmann Industries
Description: also cut regranulates of rejected materials. Area of Application: Rotational moulding industry Masterbatch producers Coating powder manufacturers Compounding industry Extrusion industry Decisive Advantages: Uniform powder qualities for highest demands Powders with
- Feed: Continuous, Dry
- Type: Pin / Universal Mill
- Applications: Polymers, Waste / Recycling
- Scale: Production
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), UL Approved
-
Supplier: ASTM International
Description: 1.2 Other thermoplastic organic coatings may be used provided they meet the requirements of this specification. Note 1--The coating applicator is identified throughout this specification as the manufacturer. 1.3 Requirements for coatings are contained in Annex A1. 1.4
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods.
-
Supplier: Hangzhou X-mag Inc.
Description: Bonded Magnets Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions,
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Rotational Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Thermoset Injection Molding
- Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
- Supplier Capability: Tool / Mold Making
-
Supplier: Zotefoams, Inc.
Description: info) Paint/powder coating masking material Manufacturing processing support for metals, plastics and composite panels. Dimensionally stable insulation material which can be inserted pre-high temperature process In process hot material handling aid (Click here to download case study)
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: turned through 90º. The fastening holes have engagement lugs for this purpose. (See accessories) All sizes have inner blind holes. A mounting plate made of zinc-plated steel is available Textured polyester powder coat, light beige/grey RAL 7032. (can be supplied unpainted on special order)
- Length / Height: 6.54 inch
- Width/Diameter: 6.54 inch
- Depth: 2.36 inch
- Height: 6.54 inch
Find Suppliers by Category Top
Featured Products Top
-
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
-
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
Conduct Research Top
-
Self-Cleaning Strainers Help Keep Paint Powder Production Flowing
Powder coating is a widely-used alternative to liquid paints that is preferred in many applications because it does not require the use of a volatile solvent. The process uses fine, dry thermoplastic or thermoset powders that are electrostatically attracted to the object being coated
More Information Top
-
Powder Coatings
THERMOPLASTIC POWDER COATINGS .
-
Particulate Products
The simple method of manufacturing and application, no involvement of complicated curing mechanisms, raw materials that belong to commodity polymers and acceptable properties for many different applications boosted further the development of thermoplastic powder coatings .
-
Thermosetting Powder Coatings
Use of thermoplastic powder coatings is limited to appliance shelving and baskets, and other applications where a thick film is desired.
-
Mixed powder coating film using thermoplastic polyester and its alkaline resistance
Takeshita, Y, Sawada, T, Handa, T, Kudo, T, ‘‘Effect of Cooling Time on Properties of Thermoplastic Powder Coating Films for Telecommunication Plants.
-
Analysis of EMAA Splats on Glass and Mild Steel Substrates
The spray process was performed with a Powder Pistol 124 PFS ( Thermoplastic Powder Coatings , Big Spring, TX) that is typical of an industrial setting.
-
Dual layer structural thermoplastic polyester powder coating film and its weathering resistance
Abstract Micro FTIR analysis was performed to the point with a 50–80 μm spatial resolution to verify the exact structure of a new blend thermoplastic powder coating film.
-
Encyclopedia of Industrial Additives, Volume 3
… adhesives; used at 0.l-2.0% conc. based on resin solids, it improves flow and leveling, speeds up coating rate, eliminates pinholes and craters, without affecting recoating ad- hesion; used in thermosetting and ther- moplastic powder coatings , epoxies, polyesters, acrylic, urethane …
-
On‐line consolidation of thermoplastic towpreg composites in filament winding
Abstract A study of the use of thermoplastic powder coated towpregs in filament winding was conducted.
-
CORROSION NEWS AND VIEWS
Despite no primer or adhesion promoter being required, adhesion to metals is claimed to be better than that of most thermoplastic powder coatings commonly used today.
Indicates content that may require registration and/or purchase.