-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized
- Type: Thermoplastic
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-41 is a two-component, unfilled urethane resin system that produces tough, impact resistant, dimensionally stable castings. UC-41 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. The use of UC-41 as a prototyping material reduces the
- Features: Laminating / Composites, Specialty / Other
- Cure / Technology: Two Component System
-
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4023 Urethane D-85 is Beige in color, two component, extra fast setting, structural adhesive that is used for repairing and bonding urethane parts, thermoplastics, laminated surfaces, metal, leather, glass, and stone. It is rigid, impact resistant, and has
- Viscosity: 11,000 cP
- Tensile Strength (Break): 3,350 psi
- Elongation: 80 %
- Chemical System: Epoxy (EP), Polyurethane (PU, PUR)
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Megadyne Americas
Description: Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C
- Cross Sectional Diameter: 0.125 to 0.75 inch
- Length: 1,200 to 3,000 inch
- Reinforcement: None
- Material: Polyurethane / Urethane
-
Supplier: Megadyne Americas
Description: Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D Temperature range 0° to 80° C
- Cross Sectional Diameter: 0.1181103 to 0.7086618 inch
- Length: 1,968 to 7,872 inch
- Reinforcement: None
- Material: Polyurethane / Urethane
-
Supplier: Megadyne Americas
Description: Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D Temperature range 0 - 80 C
- Cross Sectional Diameter: 0.1181103 to 0.7086618 inch
- Length: 1,968 to 7,872 inch
- Reinforcement: None, Polyester
- Material: Polyurethane / Urethane
-
Supplier: Megadyne Americas
Description: Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D Temperature range 0° to 80° C
- Features: Anti-Static
- Material: Polyurethane / Urethane
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Morris Coupling Company
Description: static-dissipating ground wire MORR-THANE™ – extended performance urethane material transfer hose MORR-TUFF™ – a blend of urethane, PVC and rubber for severe service applications
- Inside Diameter: 1 to 8 inch
- Outside Diameter: 1.94 inch
- Working Pressure: 45 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Master Bond, Inc.
Description: UV17Med is a low viscosity, UV curable system with an affinity for bonding to a wide array of thermoplastic urethanes and passes stringent ISO10993-5 cytotoxicity standards.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Viscosity: 500 to 3,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,500 to 2,500 psi
-
Supplier: IBT Industrial Solutions
Description: Urethane Silicone-Fiberglass (500*F)
- Media: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy helps you choose the right rubbers and elastomeric materials for your applications. Although rubber is softer and more pliable than plastic, it's generally not as flexible. Thermoplastic elastomers (TPE), a group of rubber-like materials, combine the processing strengths
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Description: 3M™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against
- Function: Abrasion / Sliding Wear, Erosion, Impact
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Military / Aerospace, Plastic
- Features: Other, Specialty / Other
-
Supplier: Atlantic Rubber Company, Inc.
Description: within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices.
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: ProtoCAM
Description: molding to quickly create small quantities (below 50,000) any thermoplastic part. This fast prototyping injection molding service creates injection-molded plastic parts for a variety of uses.
- Supplier Capability: Assembly Services, Design Assistance, Graphics, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Blow Molding, Cast Urethane, Injection Molding
- Features: Midwest US Only, North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Materials: Neoprene, Polyurethane / Urethane, Silicone / Liquid Silicone
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 5,800 psi
- Elongation: 380 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 2,470 psi
- Tensile Modulus: 0.22 ksi
- Elongation: 410 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 5,983 psi
- Tensile Modulus: 0.72 ksi
- Elongation: 648 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 5,985 psi
- Tensile Modulus: 1.45 ksi
- Elongation: 540 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection Molded
- Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: Aero Rubber Company, Inc.
Description: Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Polyurethane / Urethane, Silicone Rubber, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: capable of releasing all natural and synthetic polymers (except silicone elastomers) and thermoplastic urethanes. It cures quickly, gives minimal build-up on mould surfaces and does not transfer to the moulded part. Water-based emulsion for rubber applications Forms chemically
- Cure / Dry Temperature: 302 F
- Operating / Use Temperature: 140 to 401 F
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Hallite Seals International Ltd.
Description: DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved extrusion resistance compared to standard urethane or NBR
- Shaft O.D. or Seal I.D.: 0.062 to 18 inch
- Housing Bore Diameter or Seal O.D.: 0.25 to 18.25 inch
- Operating Temperature: -65 to 275 F
- Seal Type: Back-up Ring
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
-
Supplier: Forbo Siegling, LLC.
Description: polyester fabric (E). But polyamide sheet (P) or aramide fabric (A) are also used. The tension member is embedded in a thermoplastic intermediate layer. Rubber elastomer or urethane coat the two friction layers, which are the top face of the belt (towards the roller) and the
-
Supplier: Elasto Proxy Inc.
Description: extrusions made from polyvinylchloride (PVC), high-performance thermoplastics (HPTPs), green plastics, medical plastics, specialty polymers, and thermoplastic elastomers (TPEs). We can also source green plastics made from recycled or recyclable materials. TPEs are a group of
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Elasto Proxy Inc.
Description: plastics, high-performance thermoplastics (HPTPs), and thermoplastic elastomers (TPEs). Elasto Proxy's custom fabrication capabilities include small plastic parts about the size of an iPhone. Examples from the medical equipment industry include plastic pedal pads, Delrin®
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
- Capabilities: Assembly, Laminating, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 2,100 psi
- Melt Flow Index (MFI): 1 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Performance Polymers Group
Description: This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: MCG - Performance Polymers Division
Description: TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most
- Industry: Automotive, Electric Power, Electronics, Medical / Food (FDA)
- Features: Elastomer / Rubber, Flame Retardant (e.g. UL 94 Rated)
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA550 Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional
- Deflection Temperature (@ 264 psi, 1.8 MPa): 485.6 to 492.8 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Tensile Strength (Break): 19,579.9733132216 psi
- Tensile Modulus: 1,435.8647096362502 ksi
Find Suppliers by Category Top
Featured Products Top
-
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
. Gaskets: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
Specialty Thermoplastic Elastomers
This report reviews the technology and presents costs for manufac- turing four specialty elastomers: copolyester-etherelastomer, thermo- plastic urethane elastomer , fluoroelastomer,and epichlorohydrin elastomer.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Component of thermoplastic urethane elastomers for inj. molding, extrusion, thermoset PU, castable prepolymers, spandex fibers, metal and textile coatings/linings, adhesives, elastomeric polyesters, as poly- ester modifiers; food pkg. adhesives, polymers, rubber articles .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Component of thermoplastic urethane elastomers for inj. molding, .
-
Thermoplastic Elastomers
Thermoplastic Urethane Elastomers .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Component of thermoplastic urethane elastomers for inj. molding, extrusion, thermoset PU, castable prepolymers, spandex fibers, metal and textile coatings/linings, adhesives, elastomeric polyesters, as polyester modifiers; food-pkg. adhesives, polymers, rubber articles .
-
Measurement of the rheological properties of thermoplastic elastomers
… measurements were taken of the rheological properties of commercially available thermoplastic elastomers, namely, styrene–butadiene–styrene (SBS) block copolymer (Shell, Kraton), ethylene–propylene copolymer (Exxon, Vista), olefinic‐type thermoplastic rubbers (UniRoyal, TPR 1600, TPR 1900, and TPR 2800), and urethane thermoplastic elastomers (UniRoyal, Roylar A863 and …
-
Domain structure and time‐dependent properties of a crosslinked urethane elastomer
This observed domain structure is similar to that seen previously in uncrosslinked, thermoplastic urethane elastomers .
-
Time‐resolved integrated digital image correlation
… structure on top, deformed to a bulged shape by a pres- sure difference;(b) Experimental material response and the fitted models that will be used as a reference material in the virtual experiment for the thermoplastic urethane elastomer substrate described with a …
Indicates content that may require registration and/or purchase.