Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are used
- Filler: Aramid Fiber
- Features: Casting Resin
- Type: Composite Material, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.7 to 0.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 75 to 97.22222222222221 µin/in-F
- Dielectric Strength: 440 kV/in
-
Supplier: Epoxies Etc...
Description: 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 1.80284875 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5 µin/in-F
- Tensile Strength (Break): 14,500 psi
-
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.3 to 0.35 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 to 138.88888888888889 µin/in-F
- Tensile Strength (Break): 2,900 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The
- Deflection Temperature (@ 264 psi, 1.8 MPa): 180 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Tensile Strength (Break): 7,600 psi
-
Supplier: Hapco, Inc.
Description: DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to
- Use Temperature: 284 F
- Tensile Strength (Break): 7,340 psi
- Dielectric Strength: 625 kV/in
- Dielectric Constant: 3 to 3.1
-
Supplier: Hapco, Inc.
Description: Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds.
- Use Temperature: 176 F
- Thermal Conductivity: 0.21634185 W/m-K
- Tensile Strength (Break): 460 psi
- Elongation: 41 %
-
Supplier: Hapco, Inc.
Description: Flexible, colorless, potting and encapsulating systems. Available in 5 minute (-5), 16 minute, and 20 minute gel times, and in shore hardness’s from 20 A to 80 A .
- Use Temperature: 176 F
- Thermal Conductivity: 0.21634185 W/m-K
- Tensile Strength (Break): 300 psi
- Elongation: 1,200 %
-
Supplier: Hapco, Inc.
Description: Shore 90-95 A, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4599 is excellent for electrical insulation applications requiring non or low sag materials. DI-COAT E-4599 are formulated to withstand high wear continuous service.
- Use Temperature: 194 F
- Tensile Strength (Break): 2,500 psi
- Elongation: 325 %
- Dielectric Strength: 350 kV/in
-
Description: similar to aluminum or hard plastic. In addition, we can custom mold materials to shape, and can supply 2-component liquid resins for casting in place. These materials have been used to produce waveguide loads and absorptive housings, and they can be cast directly into RF device
- Features: Casting Resin, EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
- Type: Thermoset
-
Supplier: Epoxies Etc...
Description: 30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip.
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -67 to 311 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 15,748,031.49606296 V/m
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant: 3.21
- Viscosity: 11,000 to 17,000 cP
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 25.555555555555554 to 76.11111111111111 µin/in-F
- Index of Refraction: 1.5215
- Light Transmission: 50 to 98 %
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant: 3.21
- Viscosity: 9,000 to 15,000 cP
-
Supplier: Master Bond, Inc.
Description: Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It
- Use Temperature: 500 F
- Tensile Strength (Break): 11,600 to 12,100 psi
- Elongation: 3.1 to 3.4 %
- Electrical Resistivity: 10,000,000,000 to 300,000,000,000,000 ohm-cm
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 25 to 103.88888888888889 µin/in-F
- Dielectric Constant: 2.83
- Index of Refraction: 1.5728
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight.
- Use Temperature: -60 to 250 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 150 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 44 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four
- Use Temperature: -452 to 250 F
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 2,500 to 9,400 psi
- Tensile Modulus: 420 to 440 ksi
-
Supplier: Bluestar Silicones USA Corp.
Description: Addition Cure Silicone Foam Properties Viscosity 5500 Description a two component silicone foam which crosslinks at room temperature by an addition cure reaction. When the A and B liquid components are thoroughly mixed in 1:1 ratio, the product will expand and cure to a foamed elastomer at room
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
- Type: Closed Cellular, Rigid
- Material / Composition: Plastic / Polymer, Silicone, Thermoset / Crosslinked
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 µin/in-F
- Dielectric Strength: 2,300 kV/in
- Dielectric Constant (Relative Permittivity): 4.4
-
Supplier: Epoxies Etc...
Description: 20-3064 is a filled Epoxy Resin System engineered to give the end user the ability to control the hardness of the cured casting. By varying the mix ratio the hardness can be varied from 60 Shore A to 80 Shore D. 20-3064 provides excellent thermal shock resistance and outstanding
- Viscosity: 40,000 cP
- Use Temperature: -94 to 212 F
- Thermal Conductivity: 0.4326837 W/m-K
- Coeff. of Thermal Expansion (CTE): 38.888888888888886 µin/in-F
-
Supplier: Hernon Manufacturing, Inc.
Description: capillary action. Use Nuts N’ Bolts® 431 to seal pores or pinhole porosity in welded seams, tanks, castings, or metal parts. The cured adhesive is a thermoset plastic suitable for temperatures up to 400°F (204°C), and exposure to most solvents.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other, Thread Locker / Retainer
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Greene, Tweed & Co.
Description: traditional thermoset resins, such as epoxies, including higher service temperature capability, lower moisture uptake, improved toughness, and increased chemical resistance. Thermoplastic composites can also be reheated and reformed, providing benefits for manufacturing processes such
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Material Type: Composite Material, Thermoplastic
- Chemical System: PEEK
-
Supplier: Protavic America, Inc.
Description: PNE-47207™ is an adhesive/sealant and potting compound. PNE-47207™ is designed to provide air free potting and casting of electronic devices. PNE-47207™ will bond difficult substrates such as glass, ceramics, and metals. It passes UL 94V0 for fire retardant properties,and has a convenient 1
- Viscosity: 20,000 cP
- Use Temperature: -55 to 150 F
- Dielectric Constant (Relative Permittivity): 4.3
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: Trelleborg Offshore
Description: material made from epoxy resin and high performance hollow glass microspheres designed specifically for molding thermoforming plugs and other associated tooling. Supplied pre-blended, Syntac® 51 is prepared by a simple process of warming, deairing, casting, curing and post curing -
- Use Temperature: 350 F
- Thermal Conductivity: 0.12 W/m-K
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA)
- Chemical System: Epoxy
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: INJECTION MOLDING SERVICES · Machine capacity range 90 to 800 tonnes · Injection Molding · Insert Molding · Overmolding · Rubber and Elastomer Molding Services · Plastic Injection Mold Design and Tooling · Die Casting Mold Design and Tooling · Rapid Prototype MATERIALS · Plastics ·
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Osborne Industries, Inc.
Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Industry Served: Electrical / Electronics, Industrial, Marine, Medical, Military, Optical
- Mold Type: Lost Foam Casting, Transfer Molding
- Features: North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc. -
Comprehending the difference between thermoset vs thermoplastics, and which applications are suitable for each type, is often confused. The differences between these two polymers are significant enough that understanding the behavior of each can ultimately help improve product designs and decisions. Osborne Industries breaks down the differences between these two types of well-known polymers. Read more via the link above. (read more)
Browse Datasheets for Osborne Industries, Inc. -
Telene® DCPD resins, protects the Night-Lite PRO II, the newest edition of Holdrege, Nebraska-based Allmand’s light tower line. Durability and aesthetics were just two of the factors Allmand engineers had to consider when deciding what material should be used to replace the steel (read more)
Browse Datasheets for Osborne Industries, Inc. -
ELANTAS PDG, Inc. manufactures custom thermosets and thermoset resins to match your specifications. (read more)
Browse Thermosets and Thermoset Resins Datasheets for ELANTAS North America LLC -
The molding process itself is crucial to reap the rewards of the advantages of thermosets, but the properties of the materials used, like fiber-reinforced polymers or fiberglass-reinforced plastics (FRP), are what make these finished parts a success ... There is a reason so (read more)
Browse Datasheets for Osborne Industries, Inc. -
Telene® polymer is an incredible family of materials, based on polydicyclopentadiene (PDCPD) chemistry. Osborne is one of only a few licensees worldwide for this thermoset which has properties similar to thermoplastic polyolefins. Telene polymer has outstanding corrosion resistance and (read more)
Browse Datasheets for Osborne Industries, Inc. -
Custom injection molding and die-cast molding have been compared for decades. When it comes down to a side-by-side comparison, companies that convert from metal to plastic experience many benefits from the transition. Plastic components are superior to metal in more ways than one, including strength and impact resistance, weight, and design flexibility.
(read more)
Browse Datasheets for Osborne Industries, Inc. -
Custom thermoset molding services range across a variety of industries, each with a unique set of materials and part specifications. Both the resin transfer molding (RTM) process and reaction injection molding (RIM) process offer specific capabilities that can be applied to virtually any project (read more)
Browse Datasheets for Osborne Industries, Inc. -
At Osborne Industries, we have the knowledge and capability to mold custom structural foams for any number of applications. Polyurethane structural foams can be made very quickly and efficiently in our RIM molding shop. The use of structural foam in some applications can prove to be very cost effective. Light weight and rigid, structural foam can be molded with integral skin to give
(read more)
Browse Datasheets for Osborne Industries, Inc. -
Reaction Injection Molded (RIM) components feature a combination of unique physical properties not found in thermoplastics or metal. Incredible impact and corrosion resistance makes RIM-molded thermosetting resins like polyurethane and polydicyclopentadiene (pDCPD) an excellent choice for (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Post Curing Thermoset Resins
Last July, we discussed the importance of temperature control when casting with thermoset resins. In this article, we will focus on the post cure process for molds or parts made of thermoset resins. Post curing is the process of exposing a part or mold to elevated temperatures to speed up
-
A Helpful Guide to Casting Clear Resins
Achieving optically clear parts using thermoset liquid molding is not impossible. But as anyone with experience will tell you it's not a slam dunk either, especially if the cast possesses complex detail. So unlike the days of old, today's materials and methods allow manufacturers and model-makers
More Information Top
-
Material customer
It consists bound of 90...95 % quartz gravel different granulation after screening line in a thermosetting casting resin .
-
Manual for Technical product design
They exist in form of thermosetting casting resins or pure-elastomers.
-
High voltage technique
Important examples are the cellulose, thermosetting casting resins (e.g., epoxy resin) and a series of thermoplastic resins.
-
Manual for Technical product design
The polyurethanes are transparentgelbe materials and exist in form of thermosetting casting resins or pure-elastomers.
-
Lean Product Development: A manager's guide
You can cast structural look-alikes from vacuum cast thermoset resins using silicone rubber moulds.
-
Modern Plastics Handbook > Processing of Thermosets
Thermoset casting resins may be epoxies, polyesters, phenolics, etc.
-
Development and test of innovative products, Rapid Prototyping
By the mentioned thermosetting casting resins , today also so-called blocking materials are the manufacturer of prototype tools available.
-
Macromolecular chemistry
Thermoplastics PVC PSU, PP, PEEK, by thermosetting casting resins unsaturated polyester resins (UP), epoxy resins (EP), vinyl ester resins (VE) and imide resins and by elastomers polyurethane (NEATLY) and natural rubbers.
-
Chemical shrinkage characterization techniques for thermoset resins and associated composites
ASTM standard D2566 provided [17] a simple method to measure the linear component of the apparent shrinkage of a thermoset resin casting system during cure.
Indicates content that may require registration and/or purchase.