-
Supplier: Epoxies Etc...
Description: 70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties.
- Viscosity: 1,000 to 3,200 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Encapsulanting / Potting, Flexible / Dampening
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Type / Grade: Thermoset (Crosslinked / Vulcanized)
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 4,105 psi
- Elongation: 238 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 2,470 psi
- Tensile Modulus: 0.22 ksi
- Elongation: 410 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 3,525 psi
- Elongation: 335 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 5,983 psi
- Tensile Modulus: 0.72 ksi
- Elongation: 648 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Mearthane Products Corporation
Description: Mearthane Products Corporation (MPC) is a manufacturer of custom formulated and fabricated open-cast, thermoset polyurethane components. We custom develop urethane materials to enhance specific properties like hardness, wear resistance, conductivity, and electrostatic dissipation
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Low Volume Production (Short Runs), Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane
- Features: North America, Northeast US Only, Other, United States Only
- Materials: Polyurethane / Urethane, Silicone / Liquid Silicone
-
Supplier: Elasto Proxy Inc.
Description: thermoplastics with the best qualities of thermoset rubbers. Ask us if molded TPEs are right for your application. Natural and Synthetic Rubber Elasto Proxy's rubber and elastomer molding services are also available for the custom fabrication of parts made of natural and synthetic
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Master Bond, Inc.
Description: or more rapidly at elevated temperatures with a convenient one hundred-to-one (100:5) mix ratio by weight. The EP30C system cures with minimal shrinkage to an electrically conductive, high strength and tough elastomer compound with remarkably good resistance to thermal cycling and chemicals
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Dielectric Strength: 400.00000000000006 kV/in
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Osborne Industries, Inc.
Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: North America, Other, United States Only
-
Supplier: IER Fujikura, Inc.
Description: thermoset bonding of rubber to metal and to engineered plastics inserts allows us to offer unique application solutions. Our ability to bond rubber parts during the molding process (rather than a secondary glue operation) reduces cost (i.e., assembly labor cost and equipment investment). It
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins
- Viscosity: 100,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 50 µin/in-F
- Tensile Strength (Break): 1,450 psi
-
Supplier: Master Bond, Inc.
Description: strength, chemical resistance and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition EP30DP can be used at cryogenic temperatures. It can be readily cast in thick cross sections, (e.g., several inches) without the
- Viscosity: 2,500 cP
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,700 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDC-2AO is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by
- Use Temperature: -300 to 250 F
- Thermal Conductivity: 1.297 W/m-K
- Coeff. of Thermal Expansion (CTE): 50 to 56 µin/in-F
- Tensile Strength (Break): 1,070 psi
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded plastic parts are also
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Cri-Tech, Inc.
Description: Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and fuel swell vs. standard carbon black FKM compounds. In addition, they do
- Tensile Strength (Break): 1,500 to 3,000 psi
- Elongation: 300 to 400 %
- Electrical Resistivity: 10 to 10,000,000 ohm-cm
- Industry: Aerospace, Industrial
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications. Special features Good processing properties Good
- Tensile Strength (Break): 970 psi
- Elongation: 380 %
- Industry: Automotive
- Features: Elastomer / Rubber
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Hapco, Inc.
Description: a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In
- Viscosity: 1,560 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
Cri-Tech continues to provide unique fluoroelastomers and plastics compounds to meet your demanding TPE/V and e-beam x-linkable needs. Need the chemical resistance and cleanliness of fluoroplastic, but flexible? Low Fuel Perm ICE or High-Performance EV cable compounds? Come talk with us.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Tired of looking for a solution that provides both softer durometer and improved static dissipative performance? How about reducing fuel permeation to boot? Your wait is over. Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom elastomers and rubber compounds to match your specifications. Cri-Tech has built a reputation in the market for its compounding expertise, on-time performance and dependable service. We continue to invest in our people, state of the art mixing equipment (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
performance quality when it comes to manufacturing parts with chemical stability. Fluoroelastomers offer superior characteristics over silicone and other synthetic rubbers. What sets fluoroelastomers apart is their unique molecular structure polymerized with fluorine. These types of elastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
FFKM PM-5000 and PM-5500 grades to our line of fluoroelastomers. These perfluorinated elastomer grades meet the unique demands of semiconductor applications because they have high temperature durability, a high molecular weight and excellent resistance to O2 and NF3 plasma. These new grades (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Need a quick turn around on a mold? Look no further than CTG; mold making is our specialty
(read more)
Browse Rubber and Elastomer Molding Services Datasheets for CT Gasket & Polymer Co., Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Early development of a biodegradable energetic elastomer
Therefore, a polyester polyurethane thermoset elas- tomer could be an attractive material for the prepara- tion of composite solid propellants in which the elas- tomer is an intimately mixed rubbery phase, used as a binder for dispersed solids such as ammonium per …
-
Thermosetting polyurethane‐multiwalled carbon nanotube composites: Thermomechanical properties and nanoindentation
ABSTRACT In this study, composites based on a thermoset polyurethane elastomer (PU) and multiwalled carbon nanotubes (MWCNT) in the case of a PU of high elastic modulus (>200 MPa) are analyzed for the first time.
-
The effect of annealing on the thermal properties of reaction injection molded urethane elastomers
Thermoset polyurethane elastomers made by the RIM process have a much greater .
-
Synthesis and properties of novel polyurethane‐urea insulating coatings from hydroxyl‐terminated prepolymers and blocked isocyanate curing agent
Some applications of these polyols can be categorized as (1) thermoplastic and thermo- set polyurethane elastomers ,17–19 (2) polyurethane .
-
Preparation and properties of novel polyurethane insulating coatings based on glycerin‐terminated urethane prepolymers and blocked isocyanate
Applications of these polyols can be categorized into six main groups, as follows: (a) thermoplastic and thermoset polyurethane elastomers ,17–19 (b) .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
For example, when curing of thermosets is accomplished during processing or when processing involves polymerization (such as when thermoset polyurethane elastomers are processed using reaction injection molding), substantial emissions of monomers are likely to be generated (Midwest Research Institute, 1993).
-
Polyurethane resins
Linear thermoplastic polyurethane elastomers (TPUs) are produced by reaction extrusion from MDI, polyols, and glycol extenders, while thermoset polyurethane elastomers are produced from TDI prepolymers and the diamine extender MOCA (3,3′-dichloro-4,4′-diaminodiphenylmethane), or from MDI prepolymers by reaction …
-
Flexible Impeller Blades in an Axial Flow Pump for Intravascular Cavopulmonary Assistance of the Fontan Physiology
The polyurethane thermoset elastomer material was provided by BJB Enterprises Incorpo- rated in Tustin, CA.
-
Polymers From Biomass
Polyurethanes Elastomers Thermoset .
-
Chain‐extended polyurethanes—Synthesis and characterization
Abstract Thermoset polyurethane (PU) elastomers were prepared using hydroxyl‐terminated polybutadiene (HTPB), toluene diisocyanate (TDI) and hexamethylene diisocyanate (HMDI).
Indicates content that may require registration and/or purchase.