-
Threaded Inserts - Threaded Inserts: M12 x 1.75 Internal Thread x M16 x 2.0 External Thread -- 42344Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M12
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M14
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 0.3543309 inch
- Size / Diameter: 0.3543309 inch
- Gage Type: Go, Thread Ring Gage
- Features: Go - No Go / Functional, Thread / Serration Gage
-
-
Threaded Inserts - Threaded Inserts: M8 x 1.25 Internal Thread x M12 x 1.75 External Thread -- 42342Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M8
-
Supplier: bisco industries
Description: Threaded Inserts
- Installation Method: Threaded Hole
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 0.3543309 inch
- Size / Diameter: 0.3543309 inch
- Features: Go - No Go / Functional, No Go, Thread / Serration Gage
- Measurement Scale / Units: Metric
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M3
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 0.3543309 inch
- Size / Diameter: 0.3543309 inch
- Features: Go - No Go / Functional, Pin / Plug Gage, Thread / Serration Gage
- Measurement Scale / Units: Metric
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
- Thread Form: M
- Features: Other
-
Supplier: Reid Supply
Description: x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
- Height or Thickness (Before loading): 1.299 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: Edmund Optics Inc.
Description: and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
- Size: 46 mm
- Color: Green
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
- Size: 52 mm
- Color: Blue
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
- Size: 49 mm
- Color: Green
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
- Size: 52 mm
- Color: Red
- Filter Type: Visible Pass
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Taps
- Nominal ISO Size: M12
- Features: Other
-
Supplier: R/N Reiff & Nestor Company
Description: M3X0.5 Metric Thread Forming Taps
- Chamfer Type: Bottoming Tap
- Nominal ISO Size: M3
-
Supplier: R/N Reiff & Nestor Company
Description: M2X0.4 Metric Thread Forming Taps
- Nominal ISO Size: M2
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: M6X1.0 Metric Thread Forming Taps
- Nominal ISO Size: M6
- Chamfer Type: Plug Tap
-
Supplier: E-Z LOK
Description: E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - M12-1.75 x M16-2.0 Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features Ideal for soft metals, like aluminum,
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: Newark, An Avnet Company
Description: TAP, M5X0.8MM; Thread Length:13mm; Product Range:-; Overall Length:70mm; Standard:DIN371; Tap Type:Taper; Thread Pitch:0.8mm; Thread Size:M5; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TAP, M4X0.7MM; Thread Length:12mm; Product Range:-; Overall Length:45mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.7mm; Thread Size:M4; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TAP, M3X0.5MM; Thread Length:10mm; Product Range:-; Overall Length:40mm; Standard:DIN352; Tap Type:Taper; Thread Pitch:0.5mm; Thread Size:M3; Thread Type:Metric; Tool Body Material:High Speed Steel RoHS Compliant: NA
-
Supplier: Newport MKS
Description: The M-TSP-0.75 Precision Ground, Miniature Stainless Steel Optical Post is 7.9 mm diameter by 19.1 mm in length. It has an M2 tapped hole on one end and an M4 hole tapped hole on the other. A Grooved top identifies it as the metric version of an MSP Post. M-TSP posts are compatible with MSPH
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 7.900000000000001 mm
- Features: Other
-
Supplier: Newport MKS
Description: The X95-0.75 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 750 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional
- Length: 29.527575 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The LPLH-75-RR Retaining Ring had a 15.9 mm inner diameter and 0.786-32 thread. It works with the LPLH-75T Optic Holder for the LP-05A Series Multi-Axis Lens Positioner.
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit for Metal - Economy - M12-1.75 x 2D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (5x) 41020, (1x) M1015, (1x)
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit for Metal - Economy - M12-1.75 x 1D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (5x) 41010, (1x) M1015, (1x)
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit for Metal - Standard - M12-1.75 x 1D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Standard kits include threaded inserts, drill, STI tap, installation and tang break tools Kit Contains: (5x)
- Features: Other
- Kits: Thread Repair Kits
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Standard Drives: Hex Socket / Allen
- Features: Other
- Head Type: Round Head
- Screw Type: Shoulder Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Standard Drives: Hex Socket / Allen
- Features: Other
- Head Type: Round Head
- Screw Type: Shoulder Screw
-
Supplier: Accuris
Description: Optics and Optical Instruments - Screw Threads for Microscope Objectives and Related Nosepieces - Part 2: Screw Thread Type M25 x 0,75 mm
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, BRASS, 2-4.5MM, M8X0.75; Thread Size - Imperial:-; Thread Size - Metric:M8 x 0.75; Cable Diameter Min:2mm; Cable Diameter Max:4.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 547 thread sealant tape comes in a 9.5 mm width, 32.9 m length and is packaged 120 rolls per case.
- Width: 0.37401574803149606 inches
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Standard Drives: Hex Socket / Allen
- Features: Other
- Head Type: Round Head
- Screw Type: Shoulder Screw
Find Suppliers by Category Top
Featured Products Top
-
Designed for continuous oxygen monitoring, the M16 Thread Oxygen Sensor combines proven zirconia sensing technology with a durable threaded housing for quick installation and reliable long-term operation. Its compact design allows straightforward integration into OEM (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
M3 Thread To Barb, Elbow, Adjustable Position Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Output: 100mV Output @ 5.00Vdc Pressure ranges: 50 to 7000PSI Pressure type: Gage, Absolute or Sealed Reference Static Error Band: /- 0.50 or /-0.25%FS (BFSL) * Standard Balance (Zero): /- 3.00mV or /- 2.00mV * Full Scale Sensitivity: 20.0 (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Bournssensorsandcontrols.pdf
Bushings can be modified to add a flat, provide special thread pitch, or even custom lengths. M9x0.75 .
Indicates content that may require registration and/or purchase.