-
Supplier: Radwell International
Description: CYLINDER, SINGLE ACTING, ONE DIRECTION, CAPACITY LB 2200, BODY THREAD 1-1/16-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: Not only gas spring components are used for this cylinder adjustment variation but additionally our gas spring technology. The Z-Cylinder is a combination of hydraulic adjustment cylinder and gas traction spring. The Z-Cylinder variation allows the system to be
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.393701 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications:
- Stroke: 0.5 inch
- Rated Load/Force: 3,925 lbs
- Operating Pressure: 200 to 5,000 psi
- Body Material: Steel
-
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G Series ported styles. Adjustable force ranging from "minimal" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in high production applications. Reduce or eliminate part distortion by providing
- Operating Pressure: 5,000 psi
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G Series ported styles. Adjustable force ranging from "minimal" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in high production applications. Reduce or eliminate part distortion by providing
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G Series ported styles. Adjustable force ranging from "minimal" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in high production applications. Reduce or eliminate part distortion by providing
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double
- Operating Pressure: 5,000 psi
- Mounting: Threaded
-
Supplier: Eaton Hydraulics Group
Description: stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation. High-yield steel components and threaded body and head ensure robust load capabilities Compact envelope, including threaded
- Stroke: 180 inch
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 0.75 to 8 inch
- Mounting: Threaded
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 inch
-
Supplier: Enidine Inc.
Description: shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per workcube or fixture plates Clamp body made of mild steel for machinability Tighten with hex key or hydraulic pull
- Features: Inside (ID) Clamping, Other, Specialty / Other
- Application: Metalworking
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per workcube or fixture plates Clamp body made of mild steel for machinability Tighten with hex key or hydraulic pull
- Features: Inside (ID) Clamping, Other, Specialty / Other
- Application: Metalworking
- Material: Steel
-
Supplier: Reid Supply
Description: Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-1/8-16 Threaded Body;Upper Flange Single Action
- Clamping Force: 475 lbs
- Clamp type: Cylinder Clamp, Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Te-Co, Inc.
Description: Product Information Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per workcube or fixture plates Clamp body made of mild steel for machinability Tighten with hex key or hydraulic pull
- Features: Inside (ID) Clamping, Other, Specialty / Other
- Application: Metalworking
- Material: Steel
-
Supplier: Gefran
Description: level, and pressure resistance up to 250 bar (400 bar peak) Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types Patented solution Ideal for applications inside hydraulic cylinders, demanding simple solutions which
- Measurement Range: 1.968505 to 39.3701 inch
- Accuracy: 0.35 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs
- English Size: 0.25 to 1 inch
- Metric Size: 20.000000000000004 to 45 mm
- Features: English, Hydraulic Fitting, Metric, Pneumatic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure intensification. HydraCheck’s exclusive
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color : Black Shell Base Material :
- Contact Size (AWG): 16 AWG
- Voltage Rating: 20,000 volts
- Current Rating: 10 amps
- Number of Contacts: 1 #
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 6 inch
- Shaft Diameter: 1.375 to 1.75 inch
-
Supplier: PHD, Inc.
Description: The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Atos North America
Description: CK cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 25 to 200 mm Up to 3 rod diameters per bore Strokes up to 5000 mm Quick deliveries Single or double
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals options
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
Find Suppliers by Category Top
Featured Products Top
-
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
Understanding Right-Handed vs. Left-Handed Threads Thread Terminology and Different Types Threads are continuous helical ridges on cylindrical fasteners. For parts such as screws, the ridges will be on the exterior, and parts like nuts have ridges inside of their cylindrical (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
continuous helical ridges on cylindrical fasteners. For parts such as screws, the ridges will be on the exterior, and parts like nuts have ridges inside of their cylindrical bodies. There are a number of common terms to describe different aspects of threads, which we define below (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
High-grade seals and body materials allow compatibility with water, hydraulic oil, lubricating oil, compressed air, and inert gases. Seal material (NBR, FKM/Viton, or EPDM) is selected based on the specific medium and operating temperature. Robust Performance Parameters (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
BASE DESIGN SWIVOTS Cylindrical body allows for installation in tight areas. The housing is tapped for backside fastening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Multiple medium adaptability: compressed air, cooling water, hydraulic oil, low-viscosity industrial fluid Customizable ports, connection threads, rotating speed, pressure rating according to customer working conditions Product Specification Table (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Industrial & Mobile Hydraulic Components Report - 3 Vols - 2015
Other threaded body hydraulic cylinders which are not classified into categories mentioned above are reported under this category.
-
Industrial and Mobile Hydraulic Components Report - EMEA - 2013
Other threaded body hydraulic cylinders which are classified into categories mentioned above are reported in this section.
-
Static and dynamic response of a multiplexed-array piezoresistive contact sensor
A hydraulic cylinder was threaded in the top of the body , and hydraulic fluid filled an internally milled recess.
-
Swing Cylinders - Hydraulic System Components - Grainger Industrial Supply
• Hydraulic Cylinder , Type Swing, Material of Construction Steel, Body Style Threaded , Function Single Acting, Turns Left, Swing Angle 90 Degree, Clamping Force 1100 lb., Stroke 0.89 In, Port Size 0.4375-20 UNF-2B, Effective Area Clamped 0.28 sq …
-
Blowout preventer with cutting slips
The cover with the hydraulic drive consists of the body cover, hydraulic cylinder , pis- ton, hydraulic cylinder covers, sleeve, fixing thread , packing elements, and supports.
-
$600-$700 Hydraulic System Components - Hydraulics - Grainger Industrial Supply
• Compact Hydraulic Cylinder , Double Acting, Bore Dia 50 mm, Stroke 100 mm, Port Size #4 SAE, Rod Dia 28 mm, Rod Thread 3/4-16 In, Retract 174 mm, Max … … 1740 PSI, Max Temp 165 F, Aluminum Body Material, Aluminum Piston Material .
-
Shopping In Floor Jacks & Stands - Big Bruin
Two 3-ton, 20 ram hydraulic cylinders for height adjustment at the pivot point2 bi-directional Balancer Kits with acme- threaded rod, drilled and tapped solid steel blocksSix easy … … Our most advanced model easiestway to rotate a body or frame Eastwood's PRO …
Indicates content that may require registration and/or purchase.