-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Smith Systems, Inc.
Description: Sensors The standard digital sensors are passive sensors with integrated signal conditioning for operation in the 5 to 30 KHz range. Zero speed sensors utilize a special sensing element for operation in the 0 to 20 KHz range and for wide air gaps. Proximity sensors
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
-
Supplier: Radwell International
Description: HALL EFFECT SENSOR, FOR SHAFT SPEED, 5-24 VDC SUPPLY, 8 MA, 10 IN CABLE, THREADED ALUMINUM, BI-DIRECTIONAL, 4-WIRE, DIGITAL, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Hall Effect Position Sensor
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range
- Operating Temperature: 302 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: AI-TEK Instruments, LLC
Description: AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based,
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Description: Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output Features From near zero speed up
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 284 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense the presence of either the north or south pole of a target magnet. Applications are typically cam reference signal for industrial ignition systems. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input cards. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Micropac Industries, Inc.
Description: Features: · Wide operating temperature range -55 ºC to +150ºC · High magnetic sensitivity · Wide operating voltage range 18 to 32 V · Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability · MIL-STD-202 and MIL-STD-461E Qualified
- Operating Temperature: -67 to 302 F
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Body Shape: Threaded Barrel
-
Supplier: Honeywell Sensing & IoT
Description: sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar,
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar,
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar,
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar,
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Heilind Electronics, Inc.
Description: HALL SWITCH - CYLINDER THREAD,3/8-24, WIRE LEADS
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: Arobust, stainless steel threaded barrel Hall effect sensor with an M12 x 1mm pitch thread, 46mm (1.810") long, primarily used for geartooth sensing. Protected against severe and automotive environments.Capable of switching up to 27Vdc and 20mA. Availableas 3-wire(voltage
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: RS Components, Ltd.
Description: These magnets are designed to control Hall effect sensors with on-off or analog operation. Easy to install with a 1/4-20 and 8-32 American thread nut (not supplied), for the model number. Body Style = Barrel Mounting Style = Panel Mount Terminal Type = 1/4-20 Threaded
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference
- Operating Temperature: -4 to 221 F
- Electrical Output: Current, Resistance, Switched / Alarm, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: Radwell International
Description: HALL EFFECT SENSOR, SPEED SENSOR, TTL COMPATIBLE, 3/8-32 UNF-2A THREAD, FULL THREAD, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensoronix, Inc.
Description: Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal
- Operating Temperature: -4 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.07086618 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1574804 inch
- Operating Temperature: -13 to 185 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed sensors
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
-
Supplier: Smith Systems, Inc.
Description: Hall Effect Speed Sensor Technology carried over from aerospace sensors enables these products to survive the racing environments hostile conditions. Smith Systems, Inc. speed sensors are running in NHRA, Champ, Indy and F1 cars. High reliability, durability and
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235361-SR3G-A1 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SR3 Type: Hall Effect Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet, South Pole Standard
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: with speed switches, tachometers, counters, signal conditioners, or as a direct pulse input into programmable controllers (PLCs). It incorporates a dual Hall Effect sensor and signal processing that switches in response to differential magnetic signals created by a ferrous
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU
- Operating Distance: 2.362206 inch
- Operating Temperature: -13 to 167 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB2000 series Hall-effect turbine flowrate sensor is ideal for OEM applications involving low flow liquid monitoring. The low cost, coupled with 1 /2 % repeatability, makes it an ideal candidate for replacing dispensing timer systems. Unlike existing timing systems, turbine
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.13 to 4 GPM
- Operating Pressure: 200 psi
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers
- Operating Distance: 0.0787402 to 0.5118113 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Gems Sensors & Controls
Description: Low Flow Rates of .2 to 4 GPM Accuracy ±2% of Reading Overmolded Electronics with Integral Cable Strain Reinforcement The FT-330 is highly accurate and repeatable, Hall Effect turbine flow sensor designed for low flow OEM applications. This low cost, NSF Std. 61 listed flow
- Pipe Diameter: 0.375 inch
- Media Temperature Range: -4 to 176 F
- Liquid Volumetric Flow Rate: 0.2 to 4 GPM
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Hall-effect design, allowing them to operate with a wide range of voltages and current supplies. The sensors have a wide flow range and reverse polarity protection. The insertion design easily adapts to a wide range of applications.
- Pipe Diameter: 0.5 to 10 inch
- Media Temperature Range: 185 F
- Velocity Flow Rate: 0.3 to 20 ft/sec
- Operating Temperature: 185 F
Find Suppliers by Category Top
Featured Products Top
-
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
. 5 V or 24 V or 5/24 V supply No moving sensor parts Range: 0° to 30° to 0° to 360° depending on model Unlimited mechanical life Touchless technology Measures through materials 12-bit resolution (0.09°) (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
from 0 V DC to the supply voltage VCC at a current resolution of 0.017 V per degree. The HALL sensor also simulates the typical voltage curve of regular potentiometers with an initial 0V phase and an extended highest output voltage at the end of the rotation angle. In addition, the sealed shaft (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
effects of immersion. CE & RoHS Click here to view models and specs. For information on our other Proximity Sensors (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
commonly use giant magnetoresistance (GMR) or Hall-effect sensors. Compared to the GMR equivalents, Allegro’s innovative TMR-on-silicon technology offers improved resolution and accuracy, providing up to eight times greater sensitivity. Measured against traditional Hall-effect (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar power, transportation, telecom/wireless equipment and medical. (read more)
Browse DC-DC Converters Datasheets for Murata Electronics
More Information Top
-
Position Sensors
᭤ Used to Actuate Hall-Effect Sensors ᭤ Plastic or Aluminum Housing Material ᭤ Threaded for Easy Mounting 106MG10-BP Hall - effect position sensors have a thermally balanced integrated circuit over full temperature range.
-
Study of the arc behavior in low-voltage circuit breaker by means of optical and magnetic measurements
Magnetic measurements are carried out using 40 Hall effect sensors ; the arc is thus modeled by 40 elementary threads .
-
Development of Advanced Small Hydrogen Engines
Instead of packing all the components in a threaded tubular housing, like most pickups purchased from vendor, the Hall Effect sensors shown in the left of Figure 22, which have small footprints (3x2x3 mm each), can be singled out and readily accommodated…
-
Cherry speed and sensors catalogue now available
There are seven standard sensor product types in the catalogue: ten magnetic position sensors including digital Hall - effect , low-profile, snap fit, threaded and flange mount (the MP series), plus the DS series of button-activated sensors; the VN series of magnetically…
-
Hall Effect
Used with all JV-CG-Ex and JV-KG-Ex meters Hall effect sensor Amplified pulse output (0-2000 Hz capability) 3/8" NPT threaded meter connection EX junction box with terminal block connection point 1/2" NPT conduit entry .
-
Hall Effect / Sensors
Used with all JV-CG-Ex and JV-KG-Ex meters Hall effect sensor Amplified pulse output (0-2000 Hz capability) 3/8" NPT threaded meter connection EX junction box with terminal block connection point 1/2" NPT conduit entry .
-
Filtration activity of invasive mussel species under wave disturbance conditions
After all individuals used byssus threads to attach to the tiles, each mussel was equipped with a magnetic sensor (radiometric linear Hall - effect sensor A1321, Allegro Microsystems Inc., Worcester, MA, USA) on one shell, and a disc magnet (magnet grade N48, diameter…
-
International Space Station Utilization Conference and Exhibit > Hand posture analyzer (HPA) - Portable instruments for upper limb posture analysis
The angular sensors are realized by means of Hall effect integrated circuits coupled with micro- magnets mounted on micro-pulleys and actuated by a thread running along the phalanx between the two layers of Lycra (see Fig 5).
-
High force density linear permanent magnet motors : "electromagnetic muscle actuators"
For testing purposes, we provided the output with a 3/8”-24 female screw thread for connection to the load, as … the slider of a potentiometer position sensor .8 Position sensing is … we anticipate that linear hall effect sensors placed either outside…
-
U. S. Spacesuits
The fan anomaly was caused by water-based corrosion of Hall effect speed sensors located in the motor that powered the ventilation fan, water circulation, and the centrifugal water separator. .... The regulator problem was traced to the omission of thread -locking inserts in the regulator adjustment mechanism.
Indicates content that may require registration and/or purchase.