-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality knurled-head knob provides a positive grip for quick finger tightening in light clamping applications. Available in steel with a black oxide finish or stainless steel.
- Diameter / Width: 0.5 to 1.5 inches
- Height: 0.4375 to 1.125 inches
- Bore / Insert Diameter: 0.625 to 0.75 inches
- Features: Knurled, Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Small, easy-grip thermoplastic knob. Knurled head provides a positive grip for finger tightening in light clamping applications. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 0.75 inches
- Height: 0.46875 inches
- Bore / Insert Diameter: 0.625 inches
- Features: Knurled, Other
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Features: Knurled
- Mounting Type: Threaded Hole / Insert
- Knob Type: Thumb Screw Knob
-
-
Supplier: U.S. Plastic Corporation
Description: These Phenolic knobs feature a knurled band around the circumference with sturdy hub. Commonly used for light and medium duty torque applications. Features threaded brass inserts. They are available in black only. The max temp is 350 deg F.
- Features: Knurled, Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Small, easy-grip phenolic knob. Knurled head provides a positive grip for finger tightening in light clamping applications. Molded-in brass insert provides superior thread strength. Also available with molded-in steel stud.
- Diameter / Width: 0.625 to 1.875 inches
- Height: 0.5625 to 1 inches
- Bore / Insert Diameter: 0.5 to 1 inches
- Features: Knurled, Other
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Features: Knurled
- Mounting Type: Threaded Hole / Insert
- Knob Type: Thumb Screw Knob
-
Supplier: NBK America LLC
Description: Flat type knurled knob. A rich variety of thread sizes from M3 to M10 are available.
- Diameter / Width: 0.6299212598425197 inches
- Height: 0.31496062992125984 inches
- Features: Knurled
-
Supplier: Carr Lane Manufacturing Co.
Description: Quick-acting knob that slides in and out of clamping position, ideal when the knob must be completely removed for loading. Tilt knob to slide in, then straighten to engage threads and tighten. To remove, loosen knob, then tilt to slide out.
- Diameter / Width: 0.625 to 1.125 inches
- Height: 0.4375 to 0.75 inches
- Features: Knurled, Other
- Knob Material: Metal
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Plastic Center-Knurled Ball Knob has a .980 in diameter and 1/4-20 Threaded
- Diameter / Width: 0.98 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Knob Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Features These knobs accept commercially available screws or nuts. Technical Information Working temperature : Between -30°C and 90°C
- Diameter / Width: 1.3779527559055118 to 2.7559055118110236 inches
- Height: 1.2598425196850394 to 2.795275590551181 inches
- Bore / Insert Diameter: 0.1968503937007874 to 0.31496062992125984 inches
- Features: Choice of Colors and/or Finishes, Knurled
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping
- Diameter / Width: 0.7874015748031497 inches
- Height: 0.8661417322834646 inches
- Features: Knurled, Other
- Mounting Type: Molded Thread
-
Supplier: Knobs Direct, Inc.
Description: DIN 464-M4-16
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Imao-Fixtureworks
Description: Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -30°C and 130°C
- Diameter / Width: 0.6299212598425197 to 1.220472440944882 inches
- Height: 0.5118110236220472 to 1.062992125984252 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Type BJ750 -**001N - Body Steel (S45C) Black Oxide Type BJ750 - **101N - Body Steel (S45C) Chrome Plated Type BJ750 - **201N - Body Stainless Steel (SUS303)
- Diameter / Width: 0.7874015748031497 to 1.5748031496062993 inches
- Height: 0.47244094488188976 to 0.9448818897637795 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Material: Metal
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Stud Threads: Zinc
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information For Use With Adjustable Positioner, Toggle Clamp & Side Stop Pads, Delrin Height Adjuster, Delrin Vee Standoff Positioner, and Fixturing Towers 1/4-20 Thread
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in screws
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: installation options and head styles, all while simplifying their installation process. 4D SMT Captive Screws feature a self-aligning knob, so there is no stabilizing plug to remove after installation. Additionally, increased tolerance allows manufacturers to install multiple press-in screws
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
- Fastener Standards: Other
- Material: Steel
-
Supplier: Vlier
Description: Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses Positioning
- Stroke: 0.625 inch
- End Force (depressed): 6 lbs
- Plunger Type: Knob Handle Plunger, Knurled Head Plunger, Locking Plunger
- Thread Size: Other English Thread
-
Supplier: Newark, An Avnet Company
Description: KNOB, ROUND KNURLED, THREADED, 16MM; Shaft Type:Threaded Shaft; Shaft Diameter:4.17mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled; Knob Diameter:16mm; Product Range:2720 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, ROUND KNURLED, 19.05MM, THREADED; Shaft Type:Threaded Shaft; Shaft Diameter:4.82mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled; Knob Diameter:19.05mm; Product Range:2710 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KNOB, ROUND KNURLED, THREADED, 20.57MM; Shaft Type:Threaded Shaft; Shaft Diameter:4.83mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled; Knob Diameter:20.57mm; Product Range:2730 Series RoHS Compliant: Yes
-
Supplier: Davies Molding, LLC
Description: general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with
- Diameter / Width: 1.72 inches
- Height: 1.03 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be
- Thread Size: 1/4-20
- Plunger Type: Knurled Head Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide
- Thread Size: #10-32
- Plunger Type: Knurled Head Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be
- Thread Size: 3/8-16
- Plunger Type: Knurled Head Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Features: Other
- Knob Type: Thumb Screw Knob
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Features: Other
- Knob Type: Thumb Screw Knob
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Features: Other
- Knob Type: Thumb Screw Knob
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Features: Other
- Knob Type: Thumb Screw Knob
-
Supplier: Monroe Engineering
Description: Knurled Knob
- Diameter / Width: 1 inches
- Height: 0.796875 inches
- Bore / Insert Diameter: 0.25 inches
- Knob Type: Fluted Knob
-
Supplier: RS Components, Ltd.
Description: knurled thumb knob,polyamide,M5
- Diameter / Width: 0.7874015748031497 inches
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Mounting Type: Threaded Hole / Insert
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad
- Diameter / Width: 2.26 inches
- Height: 0.67 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Type: Clamping / Torque Knob
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/73806/811142262-MIT.pdf?sequence=2
New large profile threaded nuts were used on the bottom to allow hand tightening, and large diameter knurled threaded knobs were machined from shaped aluminum stock to allow for fine vertical adjustment.
-
Simple equipment for the reliable cleaving and string-saw cutting of crystal ingots
The piece C could be moved back and forth by means of a screw thread and knurled knob (obscured in figure l), and after positioning the crystal the piece C was withdrawn.
-
Human factors design guidelines for maintainability of Department of Energy nuclear facilities
KNURLED KNOB AND THREADED STUB .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5766/Chamilliard_Jeremy.pdf?sequence=1
A threaded brass sleeve grips the coax shield with set screws, and a knurled aluminum knob threads onto the sleeve, but is held in a fixed position from the cryostat cap.
-
Methods of Storing and Handling Liquefied Gases
Alternatively, a knurled knob and screw thread may be used to transmit the axial motion to the valve needle.
-
Observing the Sun with Coronado™ Telescopes
The PST is held to the mount with a standard camera “flash bracket screw,” which you can get at most photographic shops (basically it is a 1/4 inch Whitworth- threaded bolt with a knurled knob ).
Indicates content that may require registration and/or purchase.