-
Supplier: Reid Supply
Description: clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded
- Length: 0.354 inch
- Pin Type: Diamond Locating Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Reid Supply
Description: clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded
- Metric: M8
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded Detent Pins are solid alignment pins with a ground shank and a threaded end for a knob handle. Two locking balls hold the pin in place by spring force. Simply push to insert, and pull to remove. The threaded end accepts virtually any type of knob
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 0.5 to 4 inch
- Features: English, Metric, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Captive Locating Screws can be used for locating and clamping, or for clamping only, by selecting the appropriate screw length. The locating screw's precision-ground body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded alignment pin usually used for clamping. The bushing must be welded in place at the proper position to suit the application
- Diameter / Size: 0.193 to 0.5 inch
- Length: 3 to 5 inch
- Features: English, Metric, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Monroe Engineering
Description: Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc.
- Diameter / Size: 0.24 inch
- Length: 1.69 inch
- Features: English, Search All Locating and Fixturing Pins
- Pin Type: Indexing / Pop Pin
-
Supplier: Imao-Fixtureworks
Description: Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening.
- Diameter / Size: 0.2362206 to 0.3149608 inch
- Length: 0.5118113 to 0.6692917 inch
- Pin Type: Clamping Pin
- Features: Metric, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: the base without interference. They are designed to be used with the ball-locking receptacles referenced on the table. The pin can be threaded into the fixture and the receptacle is mounted to the base. When the knob is rotated a quarter turn, the balls on the pin expand and
- Diameter / Size: 1.3779535 to 1.968505 inch
- Pin Type: Clamping Pin
- Features: Metric, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless
- Diameter / Size: 0.047 inch
- Length: 0.098 inch
- Material: Aluminum
- Features: English, Knurled Pin, Search All Locating and Fixturing Pins
-
Supplier: Pivot Point, Inc.
Description: Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into
- Features: English, Other, Search All Locating and Fixturing Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Supplier: PennEngineering®
Description: New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless
- Diameter / Size: 0.047 inch
- Length: 0.039 inch
- Features: English, Knurled Pin, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Tri-Star Industries, Inc.
Description: axles, pivots, pins, locating points or solder terminals. The body of the SH Series Threaded Stud is specifically modeled after our H Series Insert. Its key feature is the tapered design, which allows for easy insertion into tapered molded or drilled holes. They may be installed
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Nelson Fastener Systems
Description: used as the tong hold on the ends of billets. They are also commonly used as locator pins, axles, pivot points, spacers, and stops. Studs with diameters up to 24mm, and lengths 30mm can be specially designed for use in automatic fed stud welding equipment. Special secondary operations, such
- Length: 0.7086618 to 1.4173236 inch
- Metric: M10, M12, M16, M20, M22, M24, M6, M8
- Features: Other
- Shape: Round
-
Supplier: Reid Supply
Description: for locating, positioning, indexing and securing on applications such as gym equipment, medical aids, catering equipment, conveyors etc.Non-Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They are used for locating,
- Thread Size: 1/4-20
- Plunger Type: Index Plunger
- Features: Other
- Ball / Plunger: Steel
-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are
- Thread Size: 1/2-13
- Features: Other
- Plunger Type: Retractable
- Ball / Plunger: Steel
-
Supplier: Radwell International
Description: LOCATING PIN, ROUND HEAD SHAPE, MALE THREAD SHANK, PRECISION G6, 8 MM OUTSIDE DIAMETER, FOR USE WITH JIGS & FIXTURES, HARD CHROME. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Component Provides Point of Rest & Side Stop for Locating
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate Locates & Holds Steel or Iron Parts During Probing
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate Locates & Holds Steel or Iron Parts During Probing
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Guide Pin with Stainless Steel Base Ceramic guide welding pin Description : In the automobile manufacturing industry, the positioning accuracy of the welding fixture's locating guide pin is critical for the size of the body assembly and welding, and the welding
- Density: 5.99999621323765 g/cc
- MOR / Flexural Strength: 137,784.99738933716 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at right angles to the shaft.
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high performance
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locator plate Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locater plate Pointed top interface to DUT pad Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Carr Lane Manufacturing Co.
Description: permanent fixtures, and Subplate Tooling Blocks. Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Pin locations are held +/-.0016" from the subplate's JIS side
- Width: 15.2 inch
- Length: 15.2 inch
- Height / Thickness: 1.5748 inch
- Plate / Block Type: Base Plate
-
Supplier: Sandvik Coromant Co.
Description: small holes down to 0.3 mm (0.012 inch) Face grooving down to diameter 6.2 mm (0.244 inch) Easy to use Features Precision ground for high repeatability Wide range of cutting tools to meet all needs Locating pin for exact location of the cutting tools into the boring bar Application For
- Shank / Arbor Diameter (if different): 0.157 to 1 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Finishing, Thread Mill
- Edges: Holder and Inserts
-
Supplier: Waytek, Inc.
Description: Silver Plated Case: Plated Steel Contacts: (2) 3/8"-24 and (2) 10-32 studs Actuator: Die-cast Lever Installation: Fits panel through 1/4" (6.4 mm) thick Brass Mounting System: 3/4"-16 thread 17/32" (13.5 mm) long O-ring seal in the operating shaft, and Gasket sealed terminal insulator and
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Douglas Electrical Components
Description: custom flanges and plates Standard brass and copper conductors with simple ring terminals; customize based on your needs Epoxy insulation ELECTRICAL CONNECTION TYPES Threaded stud terminals (male and female) Right-angle studs Stud-to-wire Busbar Tubes Pins and more Douglas can not only
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: bulkhead feedthrough to feature a connector plug or receptacle on one end of the bulkhead connector and the other side featured as: Receptacle or plug Wire, cable, or fiber Printed circuit board (PCB) or flex circuit Pins or solder pins Our website is a limited representation of our
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Locating and Fixturing Pins Datasheets for Jergens, Inc. -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
same time, Renishaw supplies the QuickLoad rail system. The specially designed QuickLoad base plates locate to the QuickLoad rail, on either side, using quick release magnets and location pins. This design ensures the plates are located and secured for maximum throughput and unrivalled repeatability (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc.
More Information Top
-
The chemofusor: A new apparatus for maintaining continuous intra‐arterial infusion chemotherapy
The cover screws on to three threaded locating pins (0).
-
Cytotoxic perfusion of the liver via the umbilical vein for liver metastases in carcinoma of the colon
The cover screws on to three threaded locating pins (0).
-
Gemini multi-object spectrograph focal plane CCD upgrade
This substrate is subsequently bonded to a pin base, which consists of a thick AlN slab and three precision threaded locating pins .
-
Facades with complex geometry - on the example the Enzo Ferrari of museum in Modena
Thereto, threaded bolts were rearwardly mounted on the aluminum sheet metals in sealed arrangement .
-
Robot Grippers
1 2 3 4 5 mating hole for locating pin threaded securing hole centring cylinder flange body flange rotation .
-
An adjustable and demountable Langmuir probe
The middle of the platform is bored out, and a gimbal ring is held at the centre of the platform by threaded pins located at A and B.
-
A simple modification for the Ward electron microscope specimen holder
The middle of the platform is bored out, and a gimbal ring is held at the centre of the platform by threaded pins located at A and B.
-
Material flow during friction stir spot welding
a cross-section showing pin threads – Al 5754 material displaced upwards owing to penetration by rotating pin is highlighted; b MMC material trapped in root of pin thread located close to tip of rotating tool .
-
Tailoring the performance of q-switched solid state lasers: why and how
This is accomplished in practice by placing a series of precisely positioned holes, threads and locating pins on the baseplate.
Indicates content that may require registration and/or purchase.