-
Supplier: Lee Engineering, LLC
Description: Aluminum Tapered Adapter for 1/2″ Rods and 3/4″ Rod Socket. Fits 1/2” Threaded Rod. Designed to withstand heat and resist harsh chemicals, This Tapered Adapter will fit a 1/2″ Threaded rod into a 3/4″ Rod Socket.
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Male threaded Maintenance
- Load Capacity: 2,342.416 lbs
- Direction: Left Hand
- Type: Male
- Design Units: Metric
-
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded Maintenance
- Load Capacity: 878.968 lbs
- Type: Female
- Design Units: Metric
- Direction: Right Hand
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Female threaded
- Load Capacity: 618.2 lbs
- Type: Female
- Direction: Left Hand
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Male threaded Longtime
- Load Capacity: 1,000.36 lbs
- Type: Male
- Design Units: Metric
- Direction: Right Hand
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
- Pipe Size: 0.5 to 1 inch
- Support Type: Pipe Clamp
-
Supplier: RegalRexnord
Description: Jointed Adjusting Rod Adapter - 3/8-16 Inch Thread and Stud Thread. Stainless Steel Material
-
Supplier: RegalRexnord
Description: Jointed Adjusting Rod Adapter - 5/16-18 Inch Thread and Stud Thread. Stainless Steel Material
-
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for
-
Supplier: CSA Group
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for
-
Supplier: Newport MKS
Description: The A-LINE™ LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for
- Clear Aperture: 27.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 30 mm
- Maximum Thickness: 7.000000000000001 mm
- Adjustment Type: Fixed
-
Supplier: Newport MKS
Description: The A-LINE™ M-LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for
- Clear Aperture: 27.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 30 mm
- Maximum Thickness: 7.000000000000001 mm
- Adjustment Type: Fixed
-
Supplier: Newport MKS
Description: threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving
- Clear Aperture: 22.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 3 mm
- Adjustment Type: Fixed
-
Supplier: Newport MKS
Description: The A-LINE™ LH-3A Fixed Lens Mount is a convenient and economical solution for mounting Ø3 in. (76.2 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting
- Clear Aperture: 71.1 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Maximum Thickness: 9 mm
- Adjustment Type: Fixed
-
Supplier: item America, LLC
Description: Note: If a Threaded Rod is used, Thread Adapter M6 LH/RH T1 (0.0.709.48) must also be used (left/right-hand thread). If a Threaded Rod is not used, Thread Adapter M6 LH/RH T2 (0.0.709.41) is required.
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Features: Mount shafts to surface or components Smooth bore protects shafts from damage Use with Pipe Adapter Bushings to match OD of
- Width: 0.563 inch
- Bore Diameter: 1.375 inch
- Outer Diameter: 2.25 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Features: Mount shafts to surface or components Smooth bore protects shafts from damage Use with Pipe Adapter Bushings to match OD of
- Width: 0.563 inch
- Bore Diameter: 1.5 inch
- Outer Diameter: 2.375 inch
- Units: English
-
Supplier: Honeywell International, Inc.
Description: REMOTE ROD ADAPTER INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH THREADED X 3/4 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE STANDING PILOT
- Pressure Rating: 0.5 psi
- Media Temperature: 32 to 175 F
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 100 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 1 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 200 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 2 lbs
- Device: Gauge / Indicator
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support Bracket
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Optional 15mm Mini Rod Support Bracket Getting cinema
- Mount Type: Lens Holder
-
Supplier: Greenlee Textron, Inc.
Description: 13-5/8 INCH OVERALL LENGTH 1/2 INCH DIA COMMON BOLT, 7/16 INCH DIA GRADE 5 BOLT, 5/16 INCH DIA GRADE 8 BOLT, 1/2 INCH DIA THREADED ROD, ONE TIME DISPOSABLE LOCK 4 AWG ALUMOWELD, BL-9 BOA LOCK, 3/8 INCH DIA GRADE 40 REBAR, 3/8 INCH DIA (1/2 INCH DIA USING TWO CYCLES) CUTTING CAPACITY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters / 2.6 inches. The PCE-PTR 200N force gauge includes a flat head adapter, hook adapter, ball head adapter, chisel head adapter, and a
- Type: Force / Weight
-
Supplier: Qioptiq
Description: with 0.8' angular-resolution Includes 2 retaining rings for Ø 31.5 mm optics Accepts Ø 25, 1", 1/2" optics with suitable adapters M35 x 0.5 internal threads on both plate apertures Mounting options: M6 tapped hole in base for mounting on posts or mounting plates, mounts directly on Microbench
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Maximum Thickness: 10.000000000000002 mm
- Shape: Circular
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 13 in/sec
- Rated Force: 6,564 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 7.9 in/sec
- Rated Force: 15,176 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 3,395 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors, Thermostat Parts BUILDERS
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.64960665 to 2.2834658 inch
- Overall Thickness: 0.64960665 to 2.2834658 inch
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of
- Pressure Rating: 5,076.3195 to 10,152.639 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
Find Suppliers by Category Top
More Information Top
-
Handling equipment and safety containers for use with isotope γ-ray sources for industrial radiography
D B A f V m . n BSF . adaptor . rod thread adaptor .
-
To the Druck‐Zug‐Festigkeit of reinforced concrete and stahlfaserverstärktem reinforced concrete
Horizontal tensile forces were applied more than two hydraulic cylinders with a nominal load of ever 400 kN and over a transverse head as well as intermediate threaded rods and the adapter passed on to the reinforcing of the reinforced concrete disc.
-
Design of an Instrumented Flat Dilatometer
The cone rod adapter is threaded onto the blade adapter.
-
A Compact Variable-Rate Sprayer for Teaching Precision Agriculture
Since the wheel hub of the Fimco ATV sprayer was too small for direct mounting, two wheel lug bolts were replaced with threaded rods and the target was attached to the threaded rods with an adapter plate.
-
A Compact Variable Rate Sprayer for Teaching Precision Agriculture
Since the wheel hub of the compact sprayer was too small for direct mounting, two wheel lug bolts were replaced with threaded rods and the target was attached to the threaded rods with an adapter plate.
-
Mechanical Properties of Suture Materials In Vitro and after In Vivo Implantation in Horses
’’ Each loop was placed over the ends of two parallel rods secured by threaded adaptors to the materials testing machine (Fig. 3).
-
Defect-tests of power generating co-extruded fuel rods
The first assemblies were made by silver alloy brazing the Zircaloy-2 clad rods into threaded copper adapter pieces.
Indicates content that may require registration and/or purchase.