-
Supplier: Isotech, Inc.
Description: directions. Threaded rods are sized purely for gravity loads, making it necessary to add additional rod bracing to prevent buckling of the rods. Uplift forces can easily exceed the dead load on the rod – resulting in compressive forces. If not braced, the
- Features: Other
- Application: Vibration Isolation
-
Supplier: Bridgeport Fittings, Inc.
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 7/8 INCH D X 2-7/8 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #2-1/2 TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR
- Features: Other / Specialty, UL Listed
-
Supplier: PHD Manufacturing, Inc.
Description: EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL ELECTRO GALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE
- Pipe Size: 3 inch
- Maximum Load: 300 lbs
- Hanger Type: Split Ring Hanger
-
-
Supplier: Appleton Electric
Description: CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
-
Supplier: TelephoneStuff.com
Description: screw or threaded rod mount - Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit.
- Hanger Type: J-Hanger
-
Supplier: Arlington Industries, Inc.
Description: NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 2 INCH COPPER TUBING CONDUIT TYPE QUICKLATCH[TM] BRAND
- Features: UL Listed
-
Supplier: DigiKey
Description: "Cable Support, Combination Box and Conduit Hanger Metallic Fastener, Threaded Rod Mount 0.375"" (9.53mm)"
- Features: Other
-
Supplier: TelephoneStuff.com
Description: For use with HangerMate Threaded Rod Anchoring Systems. Features: - Easy installation of 3/8-16 or 1/4-20 threaded rod - Installs and taps into steel, wood, and concrete with drill - Vertical or side-mount applications
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: TelephoneStuff.com
Description: For use with HangerMate Threaded Rod Anchoring Systems. Features: - Easy installation of 3/8-16 or 1/4-20 threaded rod - Installs and taps into steel, wood, and concrete with drill - Vertical or side-mount applications
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Pentair, Inc.
Description: Z PURLIN CLIP TYPE HAMMER ON INSTALLATION 3/8 INCH THREADED MOUNTING SIZE 100 PER BOX STANDARD PACKAGE ROD HANGER MOUNTING TYPE 100 LB LOAD CAPACITY CADDY. BRAND
-
Supplier: Pentair, Inc.
Description: " BOX/CONDUIT HANGER TYPE UL, CUL APPROVAL 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH THREADED/PLAIN INCLUDE MOUNTING PLATE/CENTER CONDUIT CLIP PRE-RIVETED B18 MODEL "
- Conduit Size: 1 inch
-
Supplier: Radwell International
Description: SIZE #2 STAINLESS STEEL CONDUIT HANGER WITH NUT AND BOLT FOR SECURING 1” ELECTRICAL METALLIC TUBING (EMT) OR 1′ RIGID CONDUIT TO THREADED ROD, INSULATOR SUPPORTS OR DIRECTLY TO A MOUNTING SURFACE.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 200 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 100 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 1 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Expanded Memory Built In Hi-Lo Comparator Each Unit Includes Metric to English Threaded Adapter for Mounting Fixtures AC Adapter/Charger Carrying Case Hook Flad Head Hanger Chisel Cone Head Notched Head Extension Rod USB Cable
- Force / Load Rating: 2 lbs
- Device: Gauge / Indicator
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
. Deep Pot Magnets: Contain a threaded steel cup and solid disc magnet, offering secure mounting options (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
easy screw mounting and clamping applications Deep Pot Magnets— Feature threaded steel cup construction with solid magnets for secure fixture mounting and assembly integration (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Electrical - Grainger Industrial Supply
• Box and Conduit Hanger , Steel, Finish Zinc Phosphate, Mounts 4 In Square Box With 3/8 In Threaded Rod to 5/16 to 1/4 In Flange .
-
Halex 96560 Beam Clamp at PlumberSurplus.com
Clamps on beam, girder or similar structure to provide a mounting base for attachment of a conduit hanger , either directly or by means of a threaded rod .
-
Electrical Enclosure Brackets - Grainger Industrial Supply
• Box and Conduit Hanger , Conduit Size 1/2 to 3/4 In, Steel, Finish Zinc Electroplate/Electrogalvanized, Mounts 4 In Square Box With 1/2 or 3/4 In Conduit From 3/8 In Plain or Threaded Rod , Standards UL, cUL .
-
Electrical Box Supports - Grainger Industrial Supply
Load 25 Lb., Zinc Phosphate Finish, Mounts 4 In Square Box With 1/2 Or 3/4 In Conduit Using Plain Center Hole For Screw Or Threaded Rod , Standards UL/CUL Box and Conduit Hanger , Conduit Size 1/2 to 3/4 In., Material of Construction Steel, Max.
Indicates content that may require registration and/or purchase.