-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and
-
Supplier: Radwell International
Description: V-BELT, HY-T/C SERIES, THREE GROOVES, 184 INCH OUTSIDE LENGTH, 7/8 IN WIDTH, 1 BAND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PIX Transmissions Limited
Description: Max(inch/mm) 3L 9.65 5.59 40 46 10.5 / 267 177 / 4496 4L 12.7 7.87 40 65 15.0 / 381 359 / 9119 5L 16.7 9.65 40 91 21.0 / 533 242 / 6147 APPLICATION Light duty V-Belts are used in household appliances or in a small size machine. They are available in three different sections to
- Belt Length: 10.5 to 242 inch
- English: A / 4L, B / 5L, O / 3L / Z
- Features: Anti-Static
- Type: Single
-
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Kaeser Compressors, Inc.
Description: range dependent on model and package chosen) Versatile V-belt drive Kaeser screw compressors with V-belt drive are economical, efficient, and reliable. The automatic tensioning device ensures excellent transmission efficiency over the life of the unit and reduces
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: R. S. Hughes Company, Inc.
Description: * Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding of blade.
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Safety Glasses USA
Description: Requirements (MIL-V-43511C clause 3.5.10 and MIL-PRF-31013 clause 3.5.1.1). Optically correct curved lens for unrestricted field-of-view. Interchangeable lenses for various light conditions - Clear, Smoke and High-Contrast (Note: High-Contrast Yellow Lenses not approved for U.S. Military
-
Supplier: Safety Glasses USA
Description: Requirements (MIL-V-43511C clause 3.5.10 and MIL-PRF-31013 clause 3.5.1.1). Optically correct curved lens for unrestricted field-of-view. Interchangeable lenses for various light conditions - Clear, Smoke and High-Contrast (Note: High-Contrast Yellow Lenses not approved for U.S. Military
-
Supplier: Honeywell Sensing & IoT
Description: transportation applications to assure proper maintenance of expensive machines or systems. This maintenance typically involves replacing, changing, or checking parts, belts, filters, oil, and lubrication of heavy duty equipment, or running condition of engines, motors, and blowers, to name a
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Rolair Systems
Description: Brass Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard
- Flow Capacity: 11.9 SCFM
- Horse Power: 1.5 to 3 HP
- Power Source: AC Single Phase, AC Three Phase
- Features: Integral Filter
-
Supplier: Air Compressors Direct
Description: 7.5-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil
- Flow Capacity: 26 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Infineon Technologies AG
Description: The power stage was developed to support customers during their first steps in designing 48V inverter for Belt-driven Starter Generator (BSG) application. The document provides a detailed description of the main components and their functionality. Summary of Features 24pcs IAUS240N08S5N019
- Category: Development Board
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 50 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 35 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Compact (5.55" front to back), lightweight (2.8 lbs) design fits into tight areas Three (3) LED lights with 20 second delay after trigger release, provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Compact (5.55" front to back), lightweight (3.4 lbs) design fits into tight areas XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Three (3) LED lights with 20 second delay after trigger release, provide visibility without shadows One-handed
-
Supplier: Hartzell Air Movement
Description: industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and controls. Each
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Dymax
Description: nm, 385 nm, 405 nm) and can accommodate up to four emitters. If two emitters are used, they can be pointed side-by-side or front-to-back for additional process flexibility. All UVCS conveyors have adjustable belt speeds of 1 to 32 fpm, as well as adjustable lamp-to-belt distance to
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (5.55" front to back), lightweight (2.9 lbs) design fits into tight areas Three (3) LED lights with 20 second delay
-
Supplier: Aerzen USA Corp.
Description: Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble the blower
- Air Flow Rate: 352.998 to 1,323.7425 SCFM
- Static Pressure: -200.68093115952058 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: R. S. Hughes Company, Inc.
Description: * Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. *
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Gilson Company, Inc.
Description: Bourdon-style 0-30in (0-762mm) vacuum gauge is mounted on the intake side. A gas ballast valve permits purging of water vapor. The handy plastic grip handle allows easy portability. Dimensions: 14x5.25x11in (355x133x279mm), WxDxH. Est. Ship Wt.: 32lb (15kg). MA-28 two-stage, belt drive,
-
Supplier: Gilson Company, Inc.
Description: All 115V/60Hz mixers are supplied with a 1/2hp motor, on/off switch, fuse protection, and an 8ft cord with three-prong plug. For 230V/50Hz mixer, add "F" to model number suffix. The "F" models are supplied with a 1hp motor. MA-66 Light-Duty Stationary Mixer includes a removable 5gal Utility
-
Supplier: Gilson Company, Inc.
Description: All 115V/60Hz mixers are supplied with a 1/2hp motor, on/off switch, fuse protection, and an 8ft cord with three-prong plug. For 230V/50Hz mixer, add "F" to model number suffix. The "F" models are supplied with a 1hp motor. MA-66 Light-Duty Stationary Mixer includes a removable 5gal Utility
-
Supplier: Gilson Company, Inc.
Description: All 115V/60Hz mixers are supplied with a 1/2hp motor, on/off switch, fuse protection, and an 8ft cord with three-prong plug. For 230V/50Hz mixer, add "F" to model number suffix. The "F" models are supplied with a 1hp motor. MA-66 Light-Duty Stationary Mixer includes a removable 5gal Utility
-
Supplier: R. S. Hughes Company, Inc.
Description: * Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. *
- Power: 1 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. *
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.3 GPM / 3500 PSI 10 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.2 GPM / 2500 PSI 6 HP / 208-230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.5 GPM / 3000 PSI 8 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: Mile-X Equipment, Inc.
Description: that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Features: MILLING/DRILLING MACHINES One-piece cast iron column for added support Belt cover " quick slide latch allows faster belt
Find Suppliers by Category Top
Featured Products Top
-
3.27" x 1.32"), M (7.68" x 3.98" x 1.73") and L (9.92" x 4.76" x 1.97"). The standard colors are off-white (RAL 9002) and black (RAL 9005). Accessories include belt/pocket clips, battery clips, a battery spacer, plug-in contact (9 V), ring eyelet, and self-tapping screws for mounting PCBs (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
vertcial flow. DRIVE Via direct coupling or narrow v-belt drive. THREE-LOBE ROTOR DESIGN The design with three-lobe rotors features a cylinder with cast-in, pre-inlet channels at the discharge side. This design minimises the sound thanks to its (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
-contained package, consisting of a fan, burner, three-place remote station and controls. Each standard Make Up Air Unit comes with a bird screen and filter racks. The units are accessible for easy maintenance. With direct drive motors, Series 78V Make Up Air Heaters have no belts to (read more)
Browse Datasheets for Hartzell Air Movement -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shop Made Plate Roller - Page 2
Mine had a 15hp clutched motor with three v belts and large cast gear set.
-
Shop Made Plate Roller
Mine had a 15hp clutched motor with three v belts and large cast gear set.
-
Sawmill machines on the Technical fair Hannover 1952
three V - belt yon a motor, that with rollers auf and ab fithrt.
-
Modification of the shaft trajectory due to preliminary tension in the roller bearings
The shaft is turned by an electric motor through a three stage V belt transmission.
-
Gears and Gear Drives
… helical gears 3 , 4 and operati on almachine OM 2 connected to gear 4 shaft and so on ; t he last st age is the V-belt drive with two V-belt pulleys, each with three V - belts transferring the power to …
-
States > Pennsylvania > State > Regulations > Title 34 - Labor and Industry > Part I - Department of Labor and Industry > [34 P.A. Code 7] 7 - Elevators‚...
In lieu of installing cut-out switches, the installation of at least three V - belt drives will be accepted.
-
The Selection and use of the V-Belt
When double root or more than three V - belt needs to be replaced, choose the provisions of the models of the V-belt, and make each group of the V-belt tightness consistent, do not allowed to old and new mixed or …
Indicates content that may require registration and/or purchase.