Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SpotSee
Description: The TiltWatch XTR is single-use tip indicator used to monitor goods that must remain upright. Once applied to the packaging, the TiltWatch XTR will provide evidence of mishandling if the shipment is tipped. However, the tilt indicator remains unaffected by movement resulting
-
Supplier: Sherborne Sensors
Description: The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display
- Number of Digits: 5
- Response Time: 100 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
-
Supplier: BinMaster, Inc.
Description: By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: RAFI GmbH & Co. KG
Description: RAFI developed the Tilted Diamond signal lamp in collaboration with renowned product designer Luigi Colani. The name refers to the special refracted light effect of the diamond lens. The high light refraction creates outstanding illumination – also making it easy to see the signal lamp from a
- Width or Diameter: 57 mm
- Height: 65.6 mm
- Voltage Rating: 24 volts
- LED Color: Blue, Green, Red, White, Yellow
-
Supplier: Lift Products, Inc.
Description: feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation. The MMTLE series features electrically powered lift and
- Actuation: Electric Motor
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Built in alarm indicator, Controller Functions, Double Pole, Double Throw (DPDT), Electromechanical Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Material Temperature Range: 250 F
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Output Options: Alarm / Visual Indicator
-
Supplier: Mid-Continent Instruments and Avionics
Description: Attitude Gyro 2", Electric, Delta symbolic aircraft, Specify tilt Manufactured by Mid-Continent Instruments and Avionics
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators TILTED DIAMOND+3 signal lamp, red / yellow / green, 24 Volt, bezel transparent, M12 4-pin A-coded
- Lamp Type: LED Lamps
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells 80,000 display graduations Nonlinearity < 0.01% Nema 4 stainless steel enclosures Serial output (RS232) Adjustable digital filter Dual setpoint outputs Tilt stand base Zero,
- Number of Digits: 6
- Width: 9.12 inch
- Height: 6.62 inch
- Depth: 4.18 inch
-
Supplier: SpotSee
Description: ShockWatch 2 Helps Shippers Save Money and Detect Damage The new ShockWatch 2 impact monitor helps shippers reduce costs and accurately assign accountability for damage. With a single glance at the new ShockWatch 2 impact indicator, you know whether a shipment was handled roughly. The
-
Supplier: Rieker, Inc.
Description: the 2160-B is the perfect all-season boom-angle indicator. The large, clear number and degree markings make it easy to get quick, accurate readings. This is a black unit with white markings.
- Tilt Angle: -30 to 90 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Output: Analog
-
Supplier: ABTech, Inc.
Description: reference axis with certified system accuracy better than 10 millionths of an inch (10μ” or 0.25mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Custom / OEM Gage, Hole / Slot Gage, Indicator / Comparator, Other
-
Supplier: Strainsert
Description: MSI-8004HD a natural fit for safety-critical industrial applications. The milled anodized aluminum, IP65-rated enclosure is mountable in either a direct panel mount or included tilt stand. Strainsert’s digital weight indicators have advanced electronics and simple interface make it
- Number of Digits: 6
- Display: Digital Display
- Display Technology: LED
-
Supplier: Fredericks Company - Televac
Description: For tilt applications where a visual indication or measurement is required, Fredericks inclinometers are ideal. An inclinometer is comprised of a glass tube, bent to a specific radius, which determines its angular range. A ball is inserted in the tube, then the tube is filled with a clear,
- Angular Range: 0 to 45 degrees
- Length: 6 inch
- Application: Automotive / Transportation, Construction / Building Site
- Level Type: Clinometer / Inclinometer
-
Supplier: NOSHOK, Inc.
Description: The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to
- Number of Digits: 4
- Analog Input Channels: 1
- Accuracy: 0.2 ± % of Full Scale
- Width: 50 mm
-
Navigational Instruments - Attitude Indicators / Flight DirectorsVacuum Non-Autopilot -- 102-0074-03Supplier: Mid-Continent Instruments and Avionics
Description: Attitude Gyro Air Specify tilt Manufactured by RC Allen
-
Supplier: Rieker, Inc.
Description: A Clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a tilt meter, tilt indicator, slope meter, slope gauge, gradient meter, gradiometer, level gauge, level
- Angular Range: -60 to 60 degrees
- Angular Resolution: 5 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Features: Certificate of Calibration, OEM / Machine Mounted, Other
-
Supplier: Rieker, Inc.
Description: A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers
- Tilt Angle: -10 to 1 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Form Factor: Module / Standalone
-
Supplier: TransPak
Description: Monitor shipments that must remain upright. Foolproof indicator turns white to red if package has been tilted or turned on its side. Remains unaffected by movement due to normal handling conditions. Activates at a 80 degree tilt and cannot be reset. Companion Labels STWCL (sold
-
Supplier: Cole-Parmer
Description: • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360
, mounted on the pillar, or attached to a wall • Battery and AC operation • Stainless steel indicator is sealed from water - Capacity: 1,323 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: R. STAHL, Inc.
Description: distillation columns, pipeline flow indicators etc.
- Light Fixture Voltage: 12 to 240 volts
- Light Fixture Wattage: 5 to 100 watts
- Features: Explosion-proof, Other
- Lamp Type: Halogen
-
Supplier: Cole-Parmer
Description: • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360
, mounted on the pillar, or attached to a wall • Battery and AC operation • Stainless steel indicator is sealed from water - Capacity: 330.75 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360
, mounted on the pillar, or attached to a wall • Battery and AC operation • Stainless steel indicator is sealed from water - Capacity: 165.375 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360
, mounted on the pillar, or attached to a wall • Battery and AC operation • Stainless steel indicator is sealed from water - Capacity: 132.3 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Volktek Corporation
Description: LED indicators to show when the device is in operation. By generating up to 30W, GPI-421 supplies remote power for modern applications such as wireless access points, pan-tilt-zoom (PTZ) IP cameras, and video phones.
- Input Voltage: 52 volts
- Operating Temperature: 32 to 122 F
- Input Frequency: 50 Hz, 60 Hz
- Features: Indicators
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Designed for high performance at a low price. Blade changes are quick and easy. 4 speeds that are easily adjusted. Power feed and tilt table combination makes compound angle cutting easy and practical. Variable Speed Range. 50-500 fpm continuous range. Speed indicator is
- Cutting Capacity: 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: TelephoneStuff.com
Description: status - Call/Message indicator lamp - Hands-free speakerphone - Convenient built-in headset jack - Volume/Contrast control - 4 Softkeys - Desk and Wall mountable Tilt stand - Power Specification, External AC: 24 V - Dimensions (Tilt up): 9.09" Wx 8.54" D x 5.28" H (Tilt
- Features: IP Telephony / VoIP
-
Supplier: KEYENCE
Description: The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation.
- Range: 0.003 to 1.18 inch
- Speed: 16,000 Samples/sec or Scans/sec
- Range / Travel: 0.003 to 1.18 inch
- Features: Analog Current (4-20mA, etc.), Analog Voltage, Averaging, Diameter, Dual Head, Edge, External Micrometer, Gage Head / Probe, Gap, Go - No Go / Functional, Indicator / Comparator, Micrometer, NIST Traceability, Non-contact, Optical, Optical - LED, Other, SPC Capability, Segmentation, Serial, Single
-
Supplier: TelephoneStuff.com
Description: The T7208 is well suited for lower internal and higher external calling volumes; it supports up to any combination of eight lines and frequently-used features. Features: - Supports up to 6 lines - 8 programmable memory buttons with LCD indicator - Tilt-display with integrated visual
- Phone Type: Telephone
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables. The tilt and
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Pyromation
Description: dust resistant ABS/polycarbonate case, and a built-in tilt stand. They accept a wide variety of thermocouple probes with miniconnectors. Features automatic fi eld calibration-simply place the probe in a container packed with ice, fi ll with water, and press the "CAL" button; meter
- Sensed Temperature Range: -418 to 2,501 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Controller, Datalogger, Min/Max Recorder
- Celsius Display: Celsius / Centigrade
-
Supplier: TelephoneStuff.com
Description: tilt angle - Last 20 numbers redial capability - Headset jack - Voicemail service compatible - Ringer indicator - Available Colors: - Black - White
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
. Swivel, centering, tilt, and elevation adjustments are controlled with a press of a button or click of the mouse, or choose our new optional Table Control Box for traditional knob control. For even more automated control, GageCal scripting allows the user to create a sequence of automated actions for (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. This unique tilt switch can be used as an alternative to a top-mounted rotary level indicator and is suitable for a wide range of solid materials in most any industry. Its simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
indicators Gears / Splines Tapered pipe threads / API Your Precision Part Inside Dimension (ID) Measuring Instruments (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
larger capacity. Measuring table includes swivel, center, tilt, and elevation control knobs. Click here for more information. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
The term tilt sensor is often used to identify a large variety of devices that measure, indicate, or otherwise provide a signal of some type when tilted from (or to) a level position, using gravity as a reference. While a number of these devices are indeed tilt sensors, others are not. To determine
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/59556/668111650-MIT.pdf?sequence=2
For example, for tilt perceptions when using the displays the vertical situation display (VSD) was primarily used and it was on the right, thus the tilt indicator was positioned on the right.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/22977/computersimulati00hart.pdf?sequence=1
Editing of the tilt indicator is .
-
Aerial Photography and Image Interpretation 3rd Edition Complete Document
13.6 USING A RADAR ALTIMETER AND A TIP- TILT INDICATOR WITH SFAI .
-
A complex geophysical observation station: Results of multiyear research
Abstract—This paper describes a complex geophysical observation station created in the territory of the experimental base of the IEP RAS “Ledovo” and equipped with tilt indicators (PTTI G), hydrostatic levels (HL), quartz strain meters (SQS), sensors of temperature variations (ST), and sensors …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/25995/inexpensiverealt00mcgh.pdf?sequence=1
Likewise, the screen x coordinate of the tilt indicator is fixed, while the y coordinate varies from 680 (at +25 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4074.pdf
• Pan and Tilt Both pan and tilt are indicated by the blue Pan and Tilt indicator .
-
Journal of Spacecraft and Rockets > Human Spatial Orientation Perception During Simulated Lunar Landing Motions
Both indicators were placed in front of the subject, at approximately waist level, with the horizontal velocity indicator on the left and the tilt indicator on the right (Fig. 1).
-
The Utilization Of An Underwater Video System In A Deep Ocean Emplantment
The tilt indicator , mounted on the structure, confirmed that the structure was sitting on that slope.
Indicates content that may require registration and/or purchase.