-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 3 AWG
- Cable Conductor: Copper Clad Steel
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: TUBULAR METAL BRAID TIN COATED COPPER
-
Supplier: Newark, An Avnet Company
Description: TUBULAR BRAID, TINNED COPPER, 6MM. ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TUBULAR BRAID, TINNED COPPER, 12.5MM ROHS COMPLIANT: YES
-
Supplier: BRIM Electronics, Inc.
Description: TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding
- Material: Copper
-
Supplier: Allied Electronics, Inc.
Description: Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper
-
Supplier: Allied Electronics, Inc.
Description: BRAID, TUBULAR, 25/32 INCH, 6AWG EQUIVALENT, TINNED COPPER CLEAR (TRANSPARENT)
-
Supplier: Allied Electronics, Inc.
Description: BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER CLEAR (TRANSPARENT)
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is
- North American (AWG): 16 AWG
- Number of Strands: 32
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
-
Supplier: Allied Electronics, Inc.
Description: Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, TUBULAR WIRE BRAID, 19.05MM, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Win Source Electronics
Description: COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Tinned Copper
- Shape: Tubular
-
Supplier: DigiKey
Description: "Tubular Ground Braid 0.170"" (4.32mm, 17/100"") - Inner Dia X 250.0' (76.20m) 34 AWG"
- North American (AWG): 34 AWG
- Strap Types: Braid
- Material: Tinned Copper
- Shape: Tubular
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough,
- North American (AWG): 3 AWG
- Current Capacity: 145 amps
- Strap Types: Braid
- Standards and Certifications: RoHS Compliant
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: BRIM Electronics, Inc.
Description: TINNED COPPER TUBULAR shielded braiding, round, per MIL Spec. QQ-B-575R, A-A-59569A. Shielding coverage of 95% min. Used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding
- Conduit Diameter: 0.5625 to 1.5 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands tightly woven,
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands tightly woven,
- Standards / Approvals: MIL-SPEC
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
MIL-W-16878D TYPE B -- 600V +105°C Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided tinned copper shield, White, .012" soft flexible 90°C PVC jacket overall. Suitable as an instrumentation cable where ultra (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
Alpha Wire - 2176 SV005 - Wire - Hook-Up - Allied Electronics
Tinned Copper Tubular Braid , For Point-to-Point Ground Path, Wire⁄Cable Shielding .
-
Wind Turbine Lightning Protection Project: 1999-2001
25/32” tinned copper braid , tubular b .
-
Measured electromagnetic shielding performance of commonly used cables and connectors
Measured surface transfer impedance of 1-M long, tin -plated copper , tubular - braided shields.
Indicates content that may require registration and/or purchase.