Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Consolidated Electronic Wire & Cable
Description: Specifications: 3/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spoolss Also available on bulk spools
- North American (AWG): 36 AWG
- Rated Amperage: 7 amps
- Cable Shielding: Braid
- Features: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: TINNED COPPER FLAT WIRE
-
Supplier: Newark, An Avnet Company
Description: TINNED COPPER WIRE BRAIDS (FLAT) NICKEL-PLATED COPPE
-
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- North American (AWG): 22 to 3 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
- Features: Other
-
Description: conductors, controller contacts and grounding bonds APPLICATIONS: Motor brush leads, circuit breaker shunts & other interconnect applications. Part numbers listed are of tinned copper wire but available in bare copper as well.
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 5 AWG
- Width: 1.375 inch
- Cable Conductor: Copper Clad Steel
- Conductor Type: Flat Braid
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was canceled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. Part numbers listed are tinned copper braids; all items also available in silver-plated copper.
- North American (AWG): 30 to 36 AWG
- Number of Strands: 24 to 528
- Width: 0.46 to 1.5 inch
- Thickness: 0.02 to 0.093 inch
-
Supplier: Newark, An Avnet Company
Description: FLAT TINNED COPPER BRAID: NOM. WIDTH 1/2, AWG 36, TOTAL STRANDS 384X36, AMPA-CITY 55
-
Supplier: Newark, An Avnet Company
Description: TINNED COPPER BRAID FLAT 1/2"
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high current
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial
-
Supplier: ASTM International
Description: This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application. The tin shall be electroplated for the coating and shall be commercially pure. For purposes of this specification, the tin shall be considered commercially pure
-
Supplier: Allied Electronics, Inc.
Description: Flat Cable, Rounded, PVC Jacket with 28 AWG Stranded Tinned Copper Wire Round construction permits easier routing and improved air flow. 28 AWG wire on 0.05" centers. Jacket Material: Polyvinyl chloride (PVC). Voltage Rating: 150 V. Insulation Resistance: >1 × 10
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Operating Temperature: -20°C ~ 105°C Ribbon Width: 0.750"
- Features: Cable Assembly
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316282-3754/40 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V Number of Conductors: 40
- Features: Cable Assembly
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Material: Aluminum, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: TE Connectivity
Description: Body Features Conductor Insulation Color : Opaque Ribbon & Flat Cable Conductor Material : Tin-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Conductor Configuration : Flat Number of Ribbon & Flat Cable Conductors : 9 Number of
- Operating Temperature: -40 to 125 C
- North American (AWG): 25 AWG
- International (mm2): 0.25 mm2
- Product Category: Bulk Cable
-
Description: Flat, Shaped and Round Wire APPLICATIONS Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors, Electrical Terminals DESCRIPTION Leaded Brasses: Used for their
- UNS Number: 35,000
- Tensile Strength (UTS, Break): 41,000 to 46,000 psi
- Yield Strength (YS): 17,000 to 21,000 psi
- Elongation: 45 to 50 %
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper
- Standards / Approvals: MIL-SPEC
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears, Bearings for Heavy
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- CDA Grade: 907
- UNS C Number: 90,700
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper
-
Supplier: CDM Inc.
Description: COPPER CC TIN PLATED FLAT STRIP BRAID
- Features: Cable Assembly
-
Supplier: Waytek, Inc.
Description: Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.
- North American (AWG): 14 to 12 AWG
- Terminal Type: Connector Socket, Ferrule Terminal
- Material: Copper
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Tensile Strength (UTS, Break): 30,000 to 35,000 psi
- Yield Strength (YS): 14,000 to 20,000 psi
-
Supplier: Waytek, Inc.
Description: Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.
- North American (AWG): 14 to 12 AWG
- Terminal Type: Connector Pin
- Material: Copper
- Features: Other
-
Supplier: Waytek, Inc.
Description: Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max. Terminals on Reel: 1,000 pcs
- North American (AWG): 14 to 12 AWG
- Terminal Type: Connector Pin
- Material: Copper
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973444-046232114015800+ Packaging: Tape & Reel Number of Positions: 14 Pitch: 990.6 µm Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: TE Connectivity
Description: Body Features Gasket Shape : Flat Bandage Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : 25 M [82 FT ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Tinned
- Applications: EMI / RFI Shielding
- Features: Other Metal
Find Suppliers by Category Top
Featured Products Top
-
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone & limited radiation resistance, it can be autoclaved, and (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
KVDC, 30KVDC & 40KVDC applications. BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Tin Vs. Bare
or left in its bare copper form. A practical discussion on the topic with a focus on the real world rather than the lab bench is long overdue. To begin with, copper has to be specified properly for the application. Asking for bare or tinned copper does not in itself guarantee any particular
More Information Top
-
Superconducting link bus design for the accelerator project for upgrade of LHC
A similar process is used to interleave the flat tinned copper stabilizer wire .
-
Measurement of light capture in solar cells from silver- and tin-plated patterned bus bars
The pre-made tin ribbon used is Ulbrich Precision Flat Wire Tin Plated Copper Ribbon Lot #AA 51607.
-
Olympic Wire and Cable Corp. - 701 - Wire - Hook-Up - Allied Electronics
Tinned Copper Flat Braid Wire , 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards .
-
Olympic Wire and Cable Corp. - 707 - Wire - Hook-Up - Allied Electronics
Tinned Copper Flat Braid Wire , 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards .
-
Capacitors
Tabs are seldom slit from sheet copper or aluminum because of the edge burrs cre- ated, but are customarily made from tinned copper wire rolled flat .
-
Current Literature
Current development of tin -plated flat copper wires and preliminary study on tin plating process of flat micro-wires .
-
THE STRAIN GAUGE: AN AID TO THE DEVELOPMENT OF MARINE TRANSPORT
Tinned copper wire rolled into flat strip 0*0015by 0.060 in (0.04 x 1.5 mm) was used for lead-out wires.
-
Solders and fluxes for soldering PV panels | AltEnergyMag
Balver Zinn provides supplies to produce tin coated precision copper flat wire for solar cell tabbing and string interconnects.
Indicates content that may require registration and/or purchase.