Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Welding Society (AWS)
Description: The standard Guide for the Fusion Welding of Titanium and Titanium Alloys provides instructional guidance for the welding of titanium and titanium alloys. This guide explains processes, equipment, materials, workshop practices, joint preparation,
-
Supplier: American Welding Society (AWS)
Description: The standard Guide for the Fusion Welding of Titanium and Titanium Alloys provides instructional guidance for the welding of titanium and titanium alloys. This guide explains processes, equipment, materials, workshop practices, joint preparation,
-
Welding, Brazing, and Soldering Equipment - 8000 Series LaserStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: (gold, silver, and platinum), etc. Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro Welding Battery Welding Computer Components Aerospace and Electronics Automotive and Micro Components
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
-
Supplier: LaserStar Technologies Corporation
Description: Today’s precision welding marketplace specializing in laser spot welding or laser seam welding applications, have a wide range of new technologies available to enhance their ability to provide the highest level of quality, craftsmanship, and service to their clients. LaserStar’s
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: levels (150, 300, 450 Watts) to meet a wide variety of application requirements. FiberStar Fiber Laser Welding Systems are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Inductotherm Group
Description: the ability to successfully weld different materials including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even Weathering Steels. Thermatool is the global leading brand of custom beam section HF Welding lines. Features Flexibility to change the sizes of web and
- Equipment Type: Complete System
- Features: Other Brazing / Soldering Unit
- Process Capability: Welding Equipment
-
Description: (Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION Commercially Pure Titanium Grade 4 is the highest
- UNS Number: 50,700
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 70,000 to 90,000 psi
- Elongation: 15 %
-
Supplier: LaserStar Technologies Corporation
Description: compact, portable, dual component design, making integration quick and easy for many Class 1 and Class 4 laser welding configurations. Operators hold parts in their hands while viewing the application through a stereo-microscope in the laser welding area. An internal cross-hair allows
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics
-
Supplier: Walter Surface Technologies
Description: of special marking kits (sold separately), it can also mark stainless steel, aluminum and titanium surfaces. This is a durable production model designed for every day use. FEATURES Built-in fume elimination system (requires a compressed air line) Switchable output: AC Mode: cleaning & marking
- Wash Tank Capacity: 0.5015625 gallons
- Machine Mounting: Benchtop / Pedestal
- Machine Type: Complete Machine / Turnkey System
- Source: Electric
-
Supplier: 3M Advanced Materials Division
Description: High hardness Extremely high electrical conductivity Thermal stability Inert to nonferrous metals 3M™ Titanium Diboride Powders are highly resistant to abrasion, chemical corrosion and high temperatures, making them suitable for wear protection applications. 3M™ Titanium Diboride
- Applications: Electrical / HV Parts
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog)
- Specialty Ceramic Type: Metal Boride (ZrB2, TiB2)
- Features: Other, Specialty Ceramic
-
Supplier: Walter Surface Technologies
Description: on repairs, touch-ups and small jobs. This newly redesigned unit can clean TIG or spot welds on stainless steel and MIG, TIG or spot welds on aluminum. It can also mark stainless steel, aluminum and titanium surfaces with the use of a SURFOX marking kit.
- Machine Type: Complete Machine / Turnkey System
- Source: Electric
- Features: Passivation Equipment, Weld Cleaning
- Machine Mounting: Portable Machine
-
Description: influence of the static/dynamic properties of different welding equipment; determine the weldability of a material when any welding configuration is changed e.g. electrode material and/or shape, water cooling requirements etc.; investigate the effect of welding parameters
-
Supplier: Rhenium Alloys, Inc.
Description: of the art FSW tool materials and technology. These proprietary tools are used to Friction Stir Weld hard metals such as steel, titanium and nickel based alloys. Heavy manufacturers in the oil and gas, nuclear, and military equipment industries benefit from this exciting new material
- Features: Other, Specialty / Other
-
Supplier: Peridot Corporation
Description: shop to make fixturing. Torch brazing, induction heating, furnace brazing, resistance welding, laser welding and hand soldering are just a few of our joining proficiencies.
- Process Capability: Active Brazing / Soldering, Furnace, Gas / Oxyfuel Torch, Induction / RF, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tool & Die, Tubing Assembly / System
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Rhenium Alloys, Inc.
Description: of the art FSW tool materials and technology. These proprietary tools are used to Friction Stir Weld hard metals such as steel, titanium and nickel based alloys. Heavy manufacturers in the oil and gas, nuclear, and military equipment industries benefit from this exciting new material
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics
-
Supplier: Sunstone Engineering
Description: welding. The mPulse works amazingly well with Gold, Silver and many other metals used in jewelry creation and repair. It’s a superior alternative to any solder application; and, measuring in at 5.5” x 5.25” x 3.625”, the mPulse takes up almost no space on your bench. Our customers use the
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Electro Optical Components, Inc.
Description: tunable performance spectrum, the Micro Arc Welder masters even the most challenging welding tasks in a wide variety of industries. The Lampert Fine Welding Principle The welding process with Lampert precision welding machines is largely automatic, which allows the
- Output Current Range: 5 to 1,200 amps
- Equipment Type: Complete System
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Universal Wire Works Inc.
Description: Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld metal is provided. As with all titanium alloys the affinity of hot weld metal for oxygen,
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 120,000 psi
- Elongation: 10 %
- Specifications: AMS
-
Supplier: AMADA Weld Tech
Description: of production environments. The ISA models can deliver 500, 1000, 2000 and 4000 amps of primary welding current, respectively. Automotive sheet metal and components High-speed bi-metal contact welding Storage Batteries Aircraft components (aluminum and titanium) Nut resistance
- Output Power Capability: AC Output
- Features: Current, Current / Power, Other, Other Arc or Resistance Welders, Power, Specialty / Other, Voltage
- Equipment Type: Monitor / Controller, Power Source / Station
- Process Capability: Welding Equipment
-
Supplier: NACE International
Description: stainless steel, and titanium) in air pollution control and other process equipment subject to corrosive conditions. Key words: Welding, flue gas desulfurization (FGD), metallic wallpaper lining, nickel alloy, stainless steel, titanium, air pollution, TG 129.
-
Supplier: AMPP Resources
Description: stainless steel, and titanium) in air pollution control and other process equipment subject to corrosive conditions. Key words: Welding, flue gas desulfurization (FGD), metallic wallpaper lining, nickel alloy, stainless steel, titanium, air pollution, TG 129.
-
Description: stainless steel, and titanium) in air pollution control and other process equipment subject to corrosive conditions. Key words: Welding, flue gas desulfurization (FGD), metallic wallpaper lining, nickel alloy, stainless steel, titanium, air pollution, TG 129.
-
Supplier: NACE International
Description: Provides guidelines that assist in specification writing for handling and installing nickel-based alloy, stainless steel, and titanium linings in air pollution control equipment, such as FGD systems, ducts, and stacks. It Includes information on materials, design, delivery, storage,
-
Supplier: AMPP Resources
Description: Provides guidelines that assist in specification writing for handling and installing nickel-based alloy, stainless steel, and titanium linings in air pollution control equipment, such as FGD systems, ducts, and stacks. It Includes information on materials, design, delivery, storage,
-
Description: Provides guidelines that assist in specification writing for handling and installing nickel-based alloy, stainless steel, and titanium linings in air pollution control equipment, such as FGD systems, ducts, and stacks. It Includes information on materials, design, delivery, storage,
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB 5356 is a non-heat treable solid aluminum wire for moderate high strength applications. Principle alloy elements include Mangnesium, Manganese, Chromium and Titanium. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building
- Tensile Strength (UTS): 29,732.552068225385 psi
- Yield Strength: 45,686.604397517054 psi
- Elongation: 13 %
- Approvals / Conformance: AWS
-
Description: in air pollution control equipment such as FGD systems, ducts, and stacks. 1.2 The techniques recommended in this standard are also applicable to installation of thin, high-performance metallic linings in a wide variety of other process equipment. However, titanium
-
Description: in air pollution control equipment such as FGD systems, ducts, and stacks. 1.2 The techniques recommended in this standard are also applicable to installation of thin, high-performance metallic linings in a wide variety of other process equipment. However, titanium
-
Supplier: AMPP Resources
Description: in air pollution control equipment such as FGD systems, ducts, and stacks. 1.2 The techniques recommended in this standard are also applicable to installation of thin, high-performance metallic linings in a wide variety of other process equipment. However, titanium
-
Supplier: AMPP Resources
Description: in air pollution control equipment such as FGD systems, ducts, and stacks. 1.2 The techniques recommended in this standard are also applicable to installation of thin, high-performance metallic linings in a wide variety of other process equipment. However, titanium
-
Supplier: NACE International
Description: in air pollution control equipment such as FGD systems, ducts, and stacks. 1.2 The techniques recommended in this standard are also applicable to installation of thin, high-performance metallic linings in a wide variety of other process equipment. However, titanium
-
Supplier: United Performance Metals
Description: 321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.008 to 0.24 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: AMADA Weld Tech
Description: dimensional accuracy Cuts a wide range of materials including titanium, stainless steels, and platinum iridium Cut widths as small as 20 microns Systems feature up to 5 axes of coordinated motion Proprietary position-based laser firing control Flexible laser source
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Optics / Beam Delivery
- Workpiece Material: Metal / Conductive Materials
Find Suppliers by Category Top
Featured Products Top
-
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Datasheets for AENOR -
workshops and on-site installations. -UNE-EN ISO 5817:2023. Specifies quality levels of imperfections in fusion-welded joints in all types of steel, nickel, titanium and their alloys. Here we also recommend the latest edition of the (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
Our fiber laser systems are primarily used for cutting, marking and welding both ferrous and non- ferrous metals such as stainless, mild steel, aluminum, anodized and coated metals, brass, bronze, Inconel, titanium, bronze and much more (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Mini 2" and 3" TR and TS flap discs are ideal for jobs requiring a small areas of contact, and are packaged for retail/walk-in selling and small jobs. Choose Norton Blaze R980P for best/highest productivity on stainless steel, titanium, and super alloys. (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include (read more)
Browse Immersion Heaters Datasheets for WATTCO
Conduct Research Top
-
Weld Purge Monitor by TecSense
As a trace oxygen analyzer, the TecWeld Weld Purge Monitor is most commonly used to verify argon flooding during welding of stainless steel or titanium pipe in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside
-
Portable Trace Oxygen Analyzer Measures Weld Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
Portable Trace Oxygen Analyzer Measures Welding Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
More Information Top
-
Construction of equipment from titanium using automatic welding with flux
Initially, manual argon-arc welding was adopted and successfully introduced into the production of welded titanium equipment using nonme[ting electrodes and torches with interchangeable jets to ensure laminar flow of the gas.
-
Experience in the operation of titanium equipment in corrosive media
In order to expand the fields of application of titanium the Scientific-Research Institute for Chemical Plant Construc- tion have summarized the experience in operating welded titanium equipment used in 110 factories in the chemical, cellulose-paper, hydrometallurgical, and other branches of …
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 9)
ASTM B337/338/861 Specifications: Titanium welded pipe for heat exchanger equipments Titanium welded pipe for chemial and Oil...
-
Activated flux TIG welding of titanium
Therefore, fabrication of titanium equipments by welding needs special attention and weld joints needs to be qualified with all the tests intended for actual service condition.
-
The metallurgy of welding
The for titanium of used welding devices , image 5-49, are suited with it.
-
Improved method for argon arc welding to nickel and titanium chemical equipment
They permit weld- ing of titanium equipment parts of the most complex design in all positions.
-
Meeting the challenges related to material issues in chemical industries
The welding of titanium equipment to SS by appropriate design is a preferred one instead of mechanical fastening as welding avoids reduction of vacuum in the box which is always maintained at a higher negative pressure as compared to the cell space.
-
Study of the effect of thinning during forming on the strength of elliptical dishes of titanium VT1-0
OST 26.260.482–2003, Vessels and Equipment Welded from Titanium and Titanium Alloys.
-
Use of titanium in the manufacture of equipment for acetic acid production
This is confirmed by successful experience in the service of welded equipment of titanium in the synthesis of terephthalic acid (acetic acid medium containing less than 10% water in the presence of a more aggressive halide ion, bromide) [4], .
-
Titanium for Mechanical Equipment in Industrial Corrosion Service
The time to plan for maintenance and repair welding of titanium me- chanical equipment is at the design stage.
Indicates content that may require registration and/or purchase.