-
Supplier: Accuris
Description: TITANIUM WELDING wire Commercially pure
-
Supplier: SAE International
Description: This specification covers one grade of commercially pure titanium in the form of welding wire.
-
Supplier: Accuris
Description: Titanium Welding Wire Commercially Pure Environment Controlled Packaging
-
-
Supplier: SAE International
Description: This specification covers one grade of commercially pure titanium in the form of welding wire.
-
Supplier: Accuris
Description: TITANIUM ALLOY WELDING WIRE 6Al - 4V
-
Supplier: Accuris
Description: Titanium Alloy, Welding Wire 6Al - 4V
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of welding wire.
-
Description: ISO 24034:2010 specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of titanium and titanium alloys. The classification is based on their chemical composition. The compositions of solid wire
-
Supplier: CSA Group
Description: ISO 24034:2010 specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of titanium and titanium alloys. The classification is based on their chemical composition. The compositions of solid wire
-
Supplier: Universal Wire Works Inc.
Description: These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2) is the most widely used titanium alloy for industrial applications because
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: ASTM International
Description: 3-Unalloyed titanium, medium oxygen, 1.1.4 Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium), 1.1.5 Grade 7-Unalloyed titanium plus 0.12 % to 0.25 % palladium, standard oxygen, 1.1.6 Grade 9-Titanium alloy (3 % aluminum, 2.5 % vanadium), 1.1.7 Grade 11-Unalloyed
-
Description: (Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE 1 DESCRIPTION Commercially Pure Titanium Grade 1
- UNS Number: 50,250
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 25,000 to 45,000 psi
- Elongation: 24 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel Ink jet printing identification on entire length of electrode Typical Applications
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features A low carbon, medium manganese, low silicon, 1/2% molybdenum wire containing small additions of titanium and boron for improved fracture toughness Generally used in two run applications for arctic grade line pipe It can be used to weld up to API X90 grade pipe
- Diameter / Thickness: 0.125 to 0.1875 inch
- Approvals / Conformance: AWS, ISO / EN
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications 304L and other common 18/8 stainless steels Nitrogen bearing 304LN and titanium stabilized 321 General fabrication including piping, tanks, and pressure vessels
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 84,121.3668271743 to 87,747.2878111042 psi
- Yield Strength: 58,739.9199396648 to 63,816.2093171667 psi
- Elongation: 43 to 37 %
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: machining, Assembly, Re-drawing,Centerless Grinding, Welding, Brazing, Laser welding and cutting,Electropolishing, Annealing, General Machining, Drilling, Deburring, BevelCutting, Chamfering, Knurling, End Forming, and Passivation. Eagle has had and ISO quality management system in
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, Design Assistance
-
Supplier: Legrand
Description: strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Device Type: Receptacle / Outlet
-
Supplier: ESAB Welding and Cutting Products
Description: Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy to control when used out of position. Spoolarc 65 is the preferred wire for all
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 73,243.60387538449 psi
- Elongation: 31 %
- Approvals / Conformance: CWB
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB 5356 is a non-heat treable solid aluminum wire for moderate high strength applications. Principle alloy elements include Mangnesium, Manganese, Chromium and Titanium. Industries Automotive Industrial and General Fabrication Mobile Equipment Ship/Barge Building
- Tensile Strength (UTS): 29,732.552068225385 psi
- Yield Strength: 45,686.604397517054 psi
- Elongation: 13 %
- Approvals / Conformance: AWS
-
Supplier: ESAB Welding and Cutting Products
Description: minimal spatter. It is particularly suited for welding parts with poor fit up. It was designed for welding stainless steel catalytic converters, manifolds, mufflers, and exhaust systems. Industries Automotive Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal
- Approvals / Conformance: ASME
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description This martensitic alloy steel deposit contains a high volume fraction of titanium carbides. It is good for resisting high stress abrasive wear. Applications Single pass to 8 layers maximum, DCEP Industries Paving
- Diameter / Thickness: 0.109375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: AENOR
Description: Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of titanium and titanium alloys - Classification (ISO 24034:2020)
-
Supplier: AENOR
Description: Welding consumables - Solid wires and rods for fusion welding of titanium and titanium alloys - Classification (ISO 24034:2005)
-
Supplier: Universal Wire Works Inc.
Description: Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld metal is provided. As with all titanium alloys the affinity of hot weld metal for
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 130,000 psi
- Yield Strength: 120,000 psi
- Elongation: 10 %
-
Supplier: AENOR
Description: Welding consumables - Solid wires and rods for fusion welding of titanium and titanium alloys - Classification - Amendment 1 (ISO 24034:2005/Amd 1:2008)
-
Supplier: High Performance Alloys, Inc.
Description: mechanical properties and a combination of high strength and good workability and is readily weldable. Inconel 600 exhibits cold forming characteristics normally associated with chromium-nickel stainless steels. Typical corrosion applications include titanium dioxide production (chloride
- Tensile Strength (UTS, Break): 80,000 to 120,000 psi
- Yield Strength (YS): 35,000 to 75,000 psi
- Elongation: 20 to 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: AENOR
Description: Aerospace series - Titanium TI-W99001 - Filler metal for welding - Wire and rod.
-
Supplier: Sunstone Engineering
Description: thermocouple welder for a variety of applications in addition to jewelry. Many glass frame repair shops can now fix broken titanium frames. Small scratches are easily smoothed over with wire and a round of welds from the mPulse. Any small metal application gets easier to work with when
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.18 Class ER70S-2 Description USA 70S-2 is a multiple deoxidized wire containing small amounts of zirconium, titanium and aluminum in addition to the manganese and silicon deoxidizers characteristic of the steel wire group. This wire may be used for
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-2 is designed for TIG or MIG welding of all carbon steels. The tensile strength exceeds the base metal on single pass deposits on gaged carbon steel. Alloy 70S-2 is triple deoxidezed using zirconium, titanium and aluminum in addition to magnesium and silicon deoxidizers.
- Diameter / Thickness: 0.023 to 0.156 inch
- Tensile Strength (UTS): 80,000 psi
- Yield Strength: 70,000 psi
- Elongation: 25 %
-
Supplier: ASTM International
Description: molybdenum, titanium, and zinc. The wire shall be clean and free of corrosion, adhering foreign material, scale, seams, nicks, burrs, bends or kinks which would interfere with the operation of thermal spraying equipment. The wire shall uncoil readily and shall be a continuous
-
Description: Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a nickel-chromium alloy being precipitation hardenable and having high
- UNS Number: 7,718
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
-
Supplier: Precision Coil Spring Company
Description: square wire. Order quantities can range from hand-produced prototypes to large quantities run on 4-slide machines or CNC wire formers. Alloys range from low-cost carbon steels through the super alloys, including titanium, to meet your functional and environmental conditions.
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
Find Suppliers by Category Top
Featured Products Top
-
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
Arctic Ultraflex Blue® continues to be the premier arctic grade wire rated and proven to work in extreme temperatures of -55°C to 105°C. This highly flexible wire combines finely stranded copper (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
due to insufficient force. Large FA and OR: Insufficient wire compression, reducing welding force and tensile strength. Conclusion Selecting the right ceramic capillary parameters is essential for ensuring optimal wire bonding performance (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
the lift and nobody else. Keep wire rope slings away from welding and flame cutting operations. The Law requires that all lifting equipment must be examined by a competent person at regular intervals. This includes wire rope slings. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter (read more)
Browse Laser Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
& Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
lab sample kit. FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Titanium Wire Selling Leads, Titanium Wire Manufacturers, Titanium Wire Exporters & Suppliers
Titanium Weld Wire Grade: ERTi-1, ERTi-2, ERTi-3, ERTi-5, ERTi-7, ERTi-12 Standard: AWS A5.16 Diameter: 0.5mm~...
Indicates content that may require registration and/or purchase.