-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 60A, TO-247AC
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 100V TO247
- VF: 0.86 volts
- VR: 100 volts
- Tj: -55 to 175 C
- CT: 500.00000000000006 pF
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 150V 80A TO-247 PKG
-
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 40 A, TO-247; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:400A; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 45V TO247AC
- VF: 0.54 volts
- IF: 1,020,000 mA
- VR: 45 volts
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 90V TO247AC
- VF: 0.86 volts
- VR: 90 volts
- Tj: -55 to 175 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 30V TO247
- VF: 0.55 volts
- IF: 70,000 mA
- VR: 30 volts
- IR: 0.5 mA
-
Supplier: Newark, An Avnet Company
Description: SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:22.3A; Total Capacitive Charge Qc:51nC; Diode Case Style:TO-247; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, TO-247AD; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:45A; Forward Voltage Max:860mV; Forward Surge Current:450A; Operating Temperature Max:175°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:Z-REC Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:31.5A; Total Capacitive Charge:52nC; Diode Case Style:TO-247 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The 40CPQ...PbF center tap Schottky rectifier has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling
-
Supplier: Allied Electronics, Inc.
Description: The 30CPQ... center tap Schottky rectifier has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Rectifier Diode
- Package: TO-247
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Rectifier Diode, Schottky Barrier Diodes
- Package: TO-247
-
Supplier: ROHM Semiconductor GmbH
Description: R6055VNZ4 is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Features: Other
- Package Type: TO-247
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SIC SCHOT 1200V TO247
- VF: 1.9 volts
- VR: 1,200 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 16 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 16 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 20 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Recommended replacement of Wolfspeed existing C3D Diode Technology Features 1700-volt Schottky rectifier Zero
- VRRM: 1,700 volts
- Features: Schottky Barrier Diodes
- Package: TO-247
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Other, Rectifier Diode
- Package: TO-247
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independent
- IF: 26,000 mA
- VRRM: 1,200 volts
- Features: Schottky Barrier Diodes
- Package: TO-247
-
Supplier: ROHM Semiconductor GmbH
Description: R6077VNZ4 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Features: Other
- Package Type: TO-247
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Other, Rectifier Diode
- Package: TO-247
-
Supplier: ROHM Semiconductor GmbH
Description: RFL60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications.
- VF: 1.5 volts
- IF: 60,000 mA
- VR: 650 volts
- Pin Count: 2
-
Supplier: ROHM Semiconductor GmbH
Description: RFS30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode) applications.
- VF: 2.3 volts
- IF: 30,000 mA
- VR: 650 volts
- Pin Count: 2
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2 kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independent
- IF: 24,000 mA
- VRRM: 1,200 volts
- Features: Schottky Barrier Diodes
- Package: TO-247
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 90A (DC) Through Hole TO-247-3
- Tj: -55 to 175 C
- Arrangement: Common Cathode
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation
- IF: 22,000 mA
- VRRM: 600 volts
- Features: Schottky Barrier Diodes
- Package: TO-247
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 20A TO-247-2
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033106-DFLZ24-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 15 Ohm
- VF: 1.2 volts
- IR: 0.001 mA
- Tj: -55 to 150 C
- VZ: 24 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 108714-DZ23C24-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Temperature Range -
- Tj: -65 to 150 C
- VZ: 24 volts
- ZZT: 80 ohms
- PD: 300 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1157288-BZT52C24-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 24VWM 44VC SOD323
- VR: 24 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 350 watts
- Clamping Voltage (VC): 44 volts
Find Suppliers by Category Top
Featured Products Top
-
is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely low commutation loop inductance (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
standard Schottky barrier diodes. They are designed to achieve essentially no switching losses, reduce heat-sink requirements, and maintain higher efficiency. The 1200 V diodes can be easily paralleled for increased design flexibility. Pairing Wolfspeed's 1200 V SiC diodes with Si (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode is packaged in a compact SOT-23 format, making it suitable for applications where space optimization and power efficiency are paramount concerns. Designed to operate with a typical (read more)
Browse Diodes Datasheets for Win Source Electronics