Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fabory North America
Description: Prevailing torque nuts, all metal high.
-
Supplier: Fabory North America
Description: Prevailing torque nuts, all metal type USN.
-
Supplier: Fabory North America
Description: Prevailing torque nuts, all metal type H130.
-
-
Supplier: Fabory North America
Description: Prevailing torque nuts, all metal type H100-ESN.
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex, Locknut
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Standards and Technical Documents - NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE -- MIL-DTL-45913CSupplier: Accuris
Description: NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Accuris
Description: Nuts, Self-Locking, Hexagon, Prevailing Torque
-
Supplier: Newark, An Avnet Company
Description: NUT,HEX,LOCK,PREVAILING TORQUE,W/INSERT
-
Supplier: Accuris
Description: NUT, BLIND RIVET, FLATHEAD, INTERNAL THREAD, NON-LOCKING (FREE-RUNNING) AND SELF-LOCKING (PREVAILING TORQUE)
-
Supplier: Accuris
Description: Nut, Self-Locking, Castellated, Prevailing Torque, UNJ 16 Pitch Thread Form
-
Description: seizures along the shaft Perfect for engaged connections Excellent concentricity and radial run Single locking nut for quick installation and settings Minimal external diameter for assembling thin-walled components Excellent torque transmission even during partial seizures of the shaft
- Shaft Diameter (Internal Locking Style): 1.3779535 inch
- Maximum Torque: 125.368731563422 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: SAE International
Description: This document covers all metal, castellated, self-locking nuts made from alloy steel of the types identified under the Unified Numbering System as UNS G41300 and UNS G43400.
-
Supplier: Nylok Corporation
Description: applied to nuts of any style or plating. A wide range of nut sizes can be processed. Advantages Allows the use of a shorter nut and bolt , providing lighter assemblies Can be used with a mid-range of plating and metals, eliminating the need for cadmium Usable on any grade or
- Fastener Type: Nut
-
Supplier: Nylok Corporation
Description: (+450°F) Shelf-Life indefinite Performance Results Prevailing-On Torque 5.0 – 10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5 – 5.0 Nm Fifth Removal Prevailing-Off Torque min. 1.8 – 2.8 Nm Manufacturing Specifications Navistar Specs TES-113
- Fastener Type: Nut, Screw / Bolt
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M6
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: SAE International
Description: This standard covers all-metal, self-locking, prevailing torque nuts made of corrosion resistant steel.
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- English Sizes: 10
- Body Material: Alloy Steel, Brass
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: Carr Lane Manufacturing Co.
Description: Knurled knob that exerts positive, repeatable force. Clockwise, the knob declutches and turns freely when you reach the desired torque. Counterclockwise, the knob locks for positive retraction. Can be used as a controlled-torque nut, or as a thumb screw by installing a
- Diameter / Width: 1.1875 inches
- Height: 1.21875 inches
- Bore / Insert Diameter: 0.734 inches
- Knob Type: Adjustable Torque Knob
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is
- Size: #12
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
- Material: Stainless Steel, Steel
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 4.83 to 96.58 Ft-lbs
- Bore Diameter: 1.125 inch
- Keyway Width: 0.25 inch
- Diameter: 9 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Black Matte Insert: Brass Insert with
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Imao-Fixtureworks
Description: Stem SCM435 steel Quenched & tempered Black oxide finished Locking Nut S45C steel Black oxide finished Handle S45C steel Quenched & tempered QLTL-RL Black oxide finished
- Handle Length: 3.1496062992125986 to 4.68503937007874 inches
- Handle Type: Adjustable Handle
- Features: Choice of Colors and/or Finishes
- Handle Material: Metal
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: PennEngineering®
Description: Type CFN broaching fasteners are available for thinner sheet, close-to-edge applications. The locking element provides prevailing torque to eliminate loosening of mating threaded hardware.
- Size: #4
- Standards: ASME / ANSI
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Bore Diameter: 0.75 to 1.125 inch
- Coupling Diameter: 4.5 inch
- Coupling Length: 7.44 inch
- Rated Torque: 101.4 to 2,028.96 In-lbs
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Bore Diameter 1: 1 to 1.4375 inch
- Length: 6.09 inch
- Material: Aluminum
- Units: English
-
Description: ISO 16047:2005 specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO 898-1, ISO
-
Supplier: CSA Group
Description: ISO 16047:2005 specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO 898-1, ISO
Find Suppliers by Category Top
Featured Products Top
-
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
coating. With Nord-Lock washers Nord-Lock wedge-locking washers are designed to control the rotation between the upper washer and the nut during assembly, so this keeps the (read more)
Browse Spring Washers Datasheets for Nord-Lock Group -
Handheld Ergonomic Screwdriver for Higher Torque Visumatic’s VSC-900 (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
" locknuts. Prevailing torque, serrated and side locking features for all applications. ISO 9001:2015 with full certs. Follow us on: YouTube (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
CASE STUDY: Higher Torque Screws Installed in Tight Spots Automotive Visumatic is a key supplier to (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
and maintenance downtime. Large conventional nuts and bolts were frequently loosening due to vibrations and rotations in the equipment, and the operators often required sledgehammers to do the retightening because of high torques needed on bolt diameters larger than M24. Owing to the (read more)
Browse Bolts Datasheets for Nord-Lock Group -
designed to install screws in hard to reach places, like the counterbores and standing bosses common to interior trim components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
higher torque applications. The screwfeeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic screwdriver installs each fastener to the proper torque. The feeder immediately delivers the next screw, keeping your assembly operator productive (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
Conduct Research Top
-
NASM25027 Locking Torque Specification and How it Applies to PEM Fasteners
which portions of it apply to the locking torque of PEM self-clinching, self-locking nuts. This matter is further complicated by the fact that many of the requirements in the specification that do apply, apply only to qualification and are not so called "quality conformance inspections" which need
More Information Top
-
High-reliability reusable lock nuts employing shape memory alloys
Prevailing torque lock nuts are divided into classes which relate to their temperature of use, and for temperatures up to 250°F the most commonly employed locking device is a nylon insert.
-
ESDU TM 175 - Self-loosening of bolted joints
To combat this, prevailing torque lock nuts could be used (see Example 2), or a larger bolt size selected so that bigger tensile loads are applied to the assembly and it is able to withstand larger shear loads and no loosening takes …
Indicates content that may require registration and/or purchase.