Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque reaction is parallel to arm axis Anti-rotation design Torque arm with mounting attachment included Smooth sliding with ball splined shaft When purchasing a Torque Tube, the following also must be purchased: (1) Tool Holder (1) Tool Balancer (Inline or Right Angle)
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring
- Capacity: 50.715 lbs
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- Features: Mechanical
-
Supplier: Columbus McKinnon Corporation
Description: UT2 Torque Tubes are ideal for use in any industry that requires an assembler to torque bolts or support unbalanced loads, such as automotive, heavy industrial applications, and general assembly. SPECIFICATIONS • Max torque = 150FT-LB [200Nm] • Pneumatic lift capacity up
-
-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy.
- Bore Size: 1.5625 inch
- Outside Diameter: 2 inch
- Overall Width: 0.25 inch
- Dynamic Radial Load: 934 lbs
-
Supplier: Accuris
Description: Elevator Torque Tube Collars
-
Supplier: Accuris
Description: Torque Tube - Pilot's Seat Raising Gear
-
Supplier: Accuris
Description: Torque Tube - Pilot\x92s Seat Raising Gear
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise
- Bore: 2.313 inch
- Outside Diameter: 3.0625 inch
- Static Axial / Thrust Load: 7,000 lbs
- Static Radial Load: 15,800 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise
- Bore: 2.3125 inch
- Outside Diameter: 2.875 inch
- Static Axial / Thrust Load: 4,400 lbs
- Static Radial Load: 10,150 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating
- Bore Size: 0.625 to 2.3125 inch
- Outside Diameter: 1.0625 to 2.875 inch
- Overall Width: 0.562 inch
- Dynamic Radial Load: 2,790 to 3,490 lbs
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating
- Bore Size: 0.625 to 2.3125 inch
- Outside Diameter: 1.0625 to 2.875 inch
- Overall Width: 0.281 inch
- Dynamic Radial Load: 1,820 to 2,360 lbs
-
Supplier: Accuris
Description: Bearing, Roller, Self-Aligning, Double Row Torque Tube, Airframe, Anti-Friction, Sealed, Type IV
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise
- Bore: 0.625 inch
- Outside Diameter: 1.0625 inch
- Static Axial / Thrust Load: 1,500 lbs
- Static Radial Load: 3,200 lbs
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, sealed, torque tube design, light duty -- Inch series
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, precision, sealed, torque tube design, light duty -- Inch series
-
Supplier: Ellsworth Adhesives
Description: Vibra-Tite Viz-Torque™ 202 Orange is a one component, tamper-proof indicator paste used for detecting torque movement from vibratory tampering or loosening of nuts, bolts, fittings, studs, and assemblies. The brightly-colored paste dries to a brittle film, providing instant visual
- Operating / Use Temperature: -20.002 to 300.002 F
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Ellsworth Adhesives
Description: Vibra-Tite Viz-Torque™ 202 Black is a one component, tamper-proof indicator paste used for detecting torque movement from vibratory tampering or loosening of nuts, bolts, fittings, studs, and assemblies. The brightly-colored paste dries to a brittle film, providing instant visual
- Operating / Use Temperature: -20.002 to 300.002 F
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: Aerospace -- Airframe ball bearings, single-row, rigid, precision, sealed, torque tube design, extra-light duty -- Inch series
-
Supplier: Ellsworth Adhesives
Description: Vibra-Tite Viz-Torque™ 202 White is a one component, tamper-proof indicator paste used for detecting torque movement from vibratory tampering or loosening of nuts, bolts, fittings, studs, and assemblies. The brightly-colored paste dries to a brittle film, providing instant visual
- Operating / Use Temperature: -20.002 to 300.002 F
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) is intended to establish recommended installation torque value limits and test criteria for machined flared and flareless hose and tube end fitting connections. Assembly of bite-type MS21922 flareless sleeves is not included in this ARP (see
-
Supplier: Transcat, Inc.
Description: transfers maximum torques Extremely low wear attributable to reduced forces in the lever mechanism Forged lever chain from our own quality forge Maximum precision even when subjected to extreme continuous use Long life cycles and tool lives Easy operation - fast and safe torque
- Torque: 4,601.76991150442 to 8,849.55752212389 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Attributable to Reduced Forces in a Unique Lever Mechanism Fast and Safe Torque Tightening Easy Adjustment Thanks to Attractive Adjusting Button Secured Against Loss at the End of the Handle Type EKL Comes with a Double Square Drive, Both Types Include a GEDORE Extension Tube
- Torque: 5,309.73451327434 to 13,274.3362831858 In-lbs
- Type: Torque Wrench
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- Mechanism: Telescoping Lift
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The QTC Analysers are rugged, reliable and easy to use for Hand Torque Tools Four models cover a wide torque range and are ideal for Workshop and Repair environments Clear digital display Operates in a clockwise direction for checking and presetting torque
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: Transcat, Inc.
Description: not use an extension tube as otherwise, inaccuracies can evolve (except for model DXZ where the DREMOMETER has been calibrated and adjusted using the extension tube) Operation only with end fittings with standardised depth gauges, otherise inaccuracies can arise. Keep the depth gauges
- Torque: 707.964601769912 to 3,539.82300884956 In-lbs
- Type: Torque Wrench
-
Laboratory Shakers - Cole-Parmer Clips for Roto-Torque Rotator, fit 15 to 20 mm tubes -- GO-07637-51Supplier: Cole-Parmer
Description: • Gentle rotating motion efficiently mixes the contents of your test tubes, flasks and bottles • Lock at the desired angle with the adjustable tilt stand (included) Shakers have a speed range from 3 to 80 rpm. Rotators require one of the three attachments (sold separately) to hold your
- Motion: Rolling
-
Laboratory Shakers - Cole-Parmer Clips for Roto-Torque Rotator, fit 10 to 15 mm tubes -- GO-07637-41Supplier: Cole-Parmer
Description: • Gentle rotating motion efficiently mixes the contents of your test tubes, flasks and bottles • Lock at the desired angle with the adjustable tilt stand (included) Shakers have a speed range from 3 to 80 rpm. Rotators require one of the three attachments (sold separately) to hold your
- Motion: Rolling
-
Supplier: TorqMaster International
Description: experience a smooth and consistent “feel” over life of this product. Corrosion protection is available. Features 360 degree shaft rotation: pivot and stay put in any position Adjustable Torque Available Torques per hinge: 25 to 100 in. lb. Range Balanced / Symmetric Torque
- Leaf Thickness: 0.5 inch
- Length: 2.13 inch
- Knuckle Length: 1.25 inch
- Direction: Reversible
-
Supplier: igus® inc.
Description: Square section tube made of hard-anodized aluminum Enclosed anodized aluminum housing Torque resistant without 2nd guidance Tolerates moments up to 10 Nm Space saving and low weight Cable guidance possible in tube Unsupported installation Self-lubricating
- Bearing Width: 2.44 inch
- Bearing Length: 1.57 to 3.35 inch
- Inside Diameter (Round only): 1.1 inch
- Special Bearing Materials: Bearing / Rail Assembly
-
Supplier: Woodex MECO Industries
Description: MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. The Torque Tube kit includes the needed 7mm nut setter for engaging the clamp head, as well as 6” and
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and
Find Suppliers by Category Top
Featured Products Top
-
MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Unified Torque Tubes provide robust, uniform control with an easy-to-use ergonomic design that increases safety while reducing operator fatigue during torquing and other general assembly applications. Available in pneumatic and spring balancer styles, our UT2 Torque Tubes are ideal for use in any (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Series P2200 datasheet Extremely Low Torque Potentiometer Novotechnik, U.S. announces (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Control Knobs Datasheets for Imao-Fixtureworks -
Handheld Ergonomic Screwdriver for Higher Torque Visumatic’s VSC-900 (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Installation and Torque With respect to installation and torque, there are three important design calculations and they are as follows: Percent Squeeze – giving standard torque installation (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
. •Noticeable “click” when specified torque is reached. Follow us on: YouTube LinkedIn (read more)
Browse Knobs (industrial) Datasheets for Imao-Fixtureworks -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Conduct Research Top
-
Thinex and Torque Tube Bearings
We're highlighting types of bearings or bearing components. In this article, we present Thinex and torque tube bearings.
-
Case Study: Water Resistant Linear Actuator System for Testing Facility
, the customer envisioned a solution that featured a belt drive actuator that would have gearboxes, a torque tube, and motor fit to it. We were able to help from a consultative perspective to provide not just what they were asking for, but the best solution to meet their needs based on expertise.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
Wind Tunnel Tests of Parabolic Trough Solar Collectors: March 2001--August 2003
Effects of Wind Protective Fence Barrier and Torque Tube ....................
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/2009/Tuling%20MSc.pdf?sequence=1
4.5.5 Design of torque tube grips . . . . . . . . . . . . . . . . . . .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Figure 5–16 Displacer and Torque Tube for Open-Tank Level .
-
Federal Register > Monday, September 17, 2012 > [77 FR 56993] Airworthiness Directives; Piper Aircraft, Inc. Airplanes
… Jacob Katz, Hans Neubert for ICS, and John F. Murray also requested we address the configuration of Models PA-24, PA-24-250, and PA-24-260 airplanes using the same horn but installed with thicker torque tubes used on the Models …
-
Journal of Aircraft > Structural Analysis of a Bearingless Rotor Using an Improved Flexible Multibody Model
Thus, it will require sophisticated structural analysis and relevant numerical validation procedures due to its multiple load paths, as induced by the single or multiple flexbeams and the torque tube .
-
Medium-Speed Drivetrain Test Report: September 1, 2002 -- December 30, 2007
torque tube axial displacement TTA-SGD .
-
Superconductivity for Large Scale Wind Turbines
Torque tube design and impact on cryogenic cooling.............................................
-
Development of Ulta-Efficient Electric Motors
Task 7: Composite Torque Tubes .....................................................................
-
Superconducting Rotor Development for a 20 MVA Generator
This sup- port structure is shrunk inside a torque tube to pro- vide a tight fit around the winding modules when cooled to low temperature.
Indicates content that may require registration and/or purchase.